- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCL150109 Amphenol PCD | 133 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | 1.020 (25.91mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Gray, Tan | - | - | 10-32 | Hinged | 0.880 22.35mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.390 35.31mm | 2.030 51.56mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() ALBCLP00101 Amphenol PCD | 17 |
| Datasheet | 10 Weeks | Screw | Fastener | - | Polyacetal (POM) | - | - | Bulk | - | Jig Board | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | 10-32 | Round, Standoff | 0.500 12.70mm | 0.188 4.78mm | - | - | 1.850 46.99mm | - | 0.375 9.53mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBCLP00102 Amphenol PCD | 47 |
| Datasheet | 10 Weeks | Screw | Fastener | - | Polyacetal (POM) | - | - | Bulk | - | Jig Board | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | 10-32 | Round, Standoff | 1.250 31.75mm | 0.188 4.78mm | - | - | 2.810 71.37mm | - | 0.625 15.88mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBCLP00103 Amphenol PCD | 92 |
| Datasheet | 10 Weeks | Screw | Fastener | - | Polyacetal (POM) | - | - | Bulk | - | Jig Board | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | 10-32 | Round, Standoff | 2.000 50.80mm | 0.188 4.78mm | - | - | 3.800 96.52mm | - | 0.625 15.88mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 155-30802 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | - | 0.248 ~ 0.276 6.30mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.059 1.50mm | 2.165 55.00mm | 0.354 9.00mm | 0.024 ~ 0.201 0.60mm ~ 5.10mm | 0.059 1.50mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 24-80004 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HCME06A12-VM130 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyacetal (POM) | 8.391459kg | - | Bulk | 2013 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.157 x 0.433 4.00mmx11.00mm Rectangular | Heat Stabilized | - | 0.720 18.30mm | 0.709 18.00mm | 0.551 14.00mm | 0.024 ~ 0.047 0.60mm ~ 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCRC-13B-4 Essentra Components | 51 |
| Datasheet | 3 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | - | #12 M5 | Base | 1.620 41.15mm | 0.218 5.54mm | - | 41.1mm | 0.575 14.60mm | 2.040 51.82mm | 0.625 15.88mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WCK-280-01A4-RT Essentra Components | 947 |
| Datasheet | 9 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, C-Type | - | - | Natural | Rubber Based | - | - | - | 0.260L x 0.220 H 6.60mmx5.59mm | - | - | - | 0.350 8.89mm | 0.750 19.05mm | 0.750 19.05mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() AL12 Essentra Components | 491 | - | Datasheet | 16 Weeks | Screw | Fastener | Metal | Aluminum | - | 0.840 (21.34mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Silver | - | - | - | - | 0.750 19.05mm | 0.204 5.18mm | - | 19.1mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 211-60009 HellermannTyton | 860 |
| Datasheet | 15 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | 4.2 mm | - | - | 0.690 17.53mm | 0.170 4.32mm | Heat Stabilized | - | - | - | 0.390 9.91mm | - | 0.059 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WSLTB-01A-19A Essentra Components | 2452 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | Acrylic Based | - | - | Hinged, Top Lock | 0.421L x 0.189 H 10.69mmx4.80mm | 0.126 3.20mm | Flame Retardant | - | 0.409 10.40mm | 0.374 9.50mm | 0.500 12.70mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MWSEA1-2-01 Essentra Components | 826 | - | Datasheet | 3 Weeks | Cable | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Micro | 0.320L x 0.160 H 8.13mmx4.06mm | 0.118 3.00mm | - | 8.1mm | 0.360 9.14mm | 0.420 10.67mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() KL-125 Essentra Components | 990 | - | Datasheet | 10 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | 0.125 ~ 0.150 3.18mm ~ 3.81mm | - | - | - | 0.480 12.20mm | - | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LEWSE-27-01 Essentra Components | 774 | - | Datasheet | 10 Weeks | Edge | Edge Mount, Locking Pin | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | 2.5 mm | - | - | 0.900L x 0.910 H 22.86mmx23.11mm | 0.106 2.69mm | - | - | 1.310 33.27mm | 1.370 34.80mm | 0.180 4.57mm | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 7425130 Würth Elektronik | 1060 | - | - | 10 Weeks | - | Fastener | - | Polyamide (PA), Nylon, Metallized Film | - | 0.370 (9.40mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Silver | - | - | - | Grounding | 0.118 ~ 0.129 3.00mm ~ 3.30mm | 0.169 4.29mm | Flame Retardant | - | - | - | 0.354 9.00mm | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | - | ||
![]() JP75CM-L20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.764645kg | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.990 75.95mm | 3.840 97.54mm | 1.160 29.46mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() NE18 Essentra Components | 363 | - | Datasheet | 10 Weeks | - | Fastener | Dipped | Aluminum | - | 1.050 (26.67mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black, Silver | - | - | #10 M5 | - | 1.125 28.58mm | 0.204 5.18mm | Protective Coating | 28.6mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SCCB-4-01 Essentra Components | 826 |
| Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Flat Side, Standoff | 0.866 22.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | - | 1.460 37.08mm | - | 0.310 7.87mm | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PK20 Panduit Corp | 184 |
| - | 4 Weeks | Clip, Wire | Beam, Drop Wire, or Rod Mount, Clip On | - | Steel | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | - | 1.250 31.75mm | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | - |