- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS-SE-A-3-01 Essentra Components | 1242 |
| - | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | Side Entry | 0.470L x 0.470 H 11.94mmx11.94mm | 0.189 4.80mm | - | - | 0.710 18.03mm | 0.720 18.29mm | 0.280 7.11mm | - | 0.024 ~ 0.071 0.61mm ~ 1.80mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WS-SE-A-3-19 Essentra Components | 1134 |
| - | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | Side Entry | 0.470L x 0.470 H 11.94mmx11.94mm | 0.189 4.80mm | Flame Retardant | - | 0.710 18.03mm | 0.720 18.29mm | 0.280 7.11mm | - | 0.024 ~ 0.071 0.61mm ~ 1.80mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() OFNS-16-187-19 Essentra Components | 379 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | Round | 1.130L x 0.990 H 28.70mmx25.15mm | 0.187 4.75mm | Flame Retardant | - | 1.350 34.29mm | 1.350 34.29mm | 0.270 6.86mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | 5.588mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() VCC-845126 Essentra Components | 94 | - | Datasheet | 16 Weeks | Clamp | Fastener | - | Steel | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | - | - | Black | - | #8 M4 | - | 1.402 35.61mm | 0.177 4.50mm | Protective Coating | 35.6mm | - | 4.961 126.00mm | 0.240 6.10mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() WSLTB-01A-19 Essentra Components | 4842 |
| Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | #4 M3 or SR-30XX Series Rivet | Hinged, Top Lock | 0.420L x 0.190 H 10.67mmx4.83mm | 0.125 3.18mm | Flame Retardant | - | 0.380 9.65mm | 0.630 16.00mm | 0.500 12.70mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 150-95500 HellermannTyton | 14334 |
| Datasheet | 14 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | 0.252 ~ 0.280 6.40mm ~ 7.10mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.126 3.20mm | 1.460 37.08mm | 0.315 8.00mm | - | 0.031 ~ 0.060 0.80mm ~ 1.52mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() WS-SH-3-01 Essentra Components | 4380 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | 0.438L x 0.750 H 11.13mmx19.05mm | 0.217 5.51mm Square | - | - | 1.060 26.92mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WS-SH-2-19 Essentra Components | 6341 |
| Datasheet | 2 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | 0.438L x 0.390 H 11.13mmx9.91mm | 0.217 5.51mm Square | Flame Retardant | - | 0.700 17.78mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TFCCA-50-01 Essentra Components | 147 |
| Datasheet | 11 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat | - | - | Natural | 15.7mm | - | Hinged, Top Lock | 2.510 63.75mm | 0.156 3.96mm | - | 64.5mm | 0.540 13.72mm | 3.040 77.22mm | 0.400 10.16mm | - | 0.040 ~ 0.079 1.02mm ~ 2.01mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 133-03800 HellermannTyton | 3932 |
| - | 14 Weeks | - | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | TEC | Active | 1 (Unlimited) | Clip, Bundling | - | - | Ivory | - | - | - | 0.160 4.06mm | - | Heat Stabilized, Impact Modified | - | 0.300 7.62mm | 0.590 14.99mm | 0.390 9.91mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() NE12 Essentra Components | 541 | - | Datasheet | 10 Weeks | - | Fastener | Dipped | Aluminum | - | - | 0.840 (21.34mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black, Silver | - | #10 M5 | - | 0.750 19.05mm | 0.204 5.18mm | Protective Coating | 19.1mm | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() PCS812 Panduit Corp | 238 |
| - | 4 Weeks | Stud | Stud Mount, Fastener | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MWSELF-1-4.1-19 Essentra Components | 90 |
| Datasheet | 10 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | Micro, Standoff | 0.260L x 0.120 H 6.60mmx3.05mm | 0.150 3.81mm | Flame Retardant | 4.572mm | 0.450 11.43mm | 0.360 9.14mm | 0.160 4.06mm | - | 0.063 1.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HP-11N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.689 (17.50mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | - | 0.661 16.80mm | 0.201 5.10mm | - | - | - | - | 0.500 12.70mm | - | - | 0.071 1.80mm | UL94 V-2 | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 8166 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.750 (19.05mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Black, Silver | - | - | Half | 0.562 14.27mm | 0.218 5.54mm | Protective Coating | 14.3mm | - | 19mm | 0.625 15.88mm | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 23-80002 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | 5.56 mm | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 151-01943 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.080 (52.83mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | M6 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() CCH119-S10-C Panduit Corp | 44 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 326.586535g | Nylon | 1.000 (25.40mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | #10 M5 | - | 1.190 30.23mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PCL400101 Amphenol PCD | 38 |
| Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 0.590 (14.99mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | 10-32 | Hinged | 0.125 3.18mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 0.642 16.30mm | 1.180 29.97mm | 0.600 15.24mm | - | - | - | UL94 HB, UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SNP42N10C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | Push-Fit | 1.730 ~ 2.010 43.94mm ~ 51.05mm | - | - | - | - | 1.369 ~ 2.302 34.77mm ~ 58.47mm | 0.354 9.00mm | - | - | 0.068 1.73mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - |