- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-00835 HellermannTyton | 35 |
| - | 14 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Connector | - | - | Black | - | - | - | - | - | - | 0.244 x 0.480 6.20mmx12.20mm Oval | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.134 3.40mm | 1.063 27.00mm | - | - | 0.028 ~ 0.051 0.70mm ~ 1.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL400110 Amphenol PCD | 35 |
| Datasheet | 14 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.070 (27.18mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | - | 10-32 | Hinged | 0.969 24.61mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.480 37.59mm | 2.120 53.85mm | 0.600 15.24mm | - | - | - | UL94 HB, UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() PCL400112 Amphenol PCD | 342 |
| Datasheet | 14 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.180 (29.97mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | - | 10-32 | Hinged | 1.157 29.39mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.760 44.70mm | 2.360 59.94mm | 0.600 15.24mm | - | - | - | UL94 HB, UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HP-9N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | Nylon | 0.594 (15.09mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | 9.65mm | - | - | - | - | 0.531 13.50mm | 0.173 4.40mm | - | - | - | - | 0.374 9.50mm | - | - | 0.045 1.15mm | UL94 V-2 | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() PCL250008 Amphenol PCD | 42 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 0.780 (19.81mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Gray, Tan | - | - | - | 10-32 | Hinged | 0.450 11.43mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 0.910 23.11mm | 2.190 55.63mm | 0.600 15.24mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() NM-16-R16 Essentra Components | 62 |
| Datasheet | 3 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.941 (23.90mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Green | - | - | - | #10 M5 | Ribbed | 1.000 25.40mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.503 12.78mm | - | - | 0.068 1.73mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() NM-9-R9 Essentra Components | 50 |
| Datasheet | 3 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.661 (16.79mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Green | - | - | - | #10 M5 | Ribbed | 0.563 14.30mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.503 12.78mm | - | - | 0.068 1.73mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-01652 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 1.051 (26.70mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 90°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01479 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 3.319 (84.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M12 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.921 125.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01511 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 2.398 (60.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M12 | 15°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.240 107.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() E4-AM Essentra Components | In Stock | - | Datasheet | - | Cable | Fastener | Propionate | - | 0.422 (10.72mm) | Bulk | 2009 | Richco | Obsolete | Not Applicable | Clamp, P-Type | - | - | Amber | - | - | - | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.060 1.52mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 151-01457 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 1.051 (26.70mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M8 | 90°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 211-60039 HellermannTyton | 8394 |
| - | 6 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.394 (10.00mm) | Bulk | - | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | - | Halogen Free | 4.2 mm | - | - | 0.256 6.50mm | 0.165 4.20mm | - | - | - | - | 0.394 10.00mm | - | - | 0.039 1.00mm | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() 151-02009 HellermannTyton | 145 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 2.760 (70.10mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 180°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.547 115.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-02004 HellermannTyton | 34 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 1.570 (39.88mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M6 | 90°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.087 129.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-01992 HellermannTyton | 34 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 30°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.551 90.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() LWS-A-2-3-19 Essentra Components | 2743 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking | 0.438L x 0.690 H 11.13mmx17.53mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.125 3.18mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8221053 Altech Corporation | 76 |
| - | 5 Weeks | - | Fastener | Polyamide (PA), Nylon | - | 0.831 (21.10mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, Conduit | - | - | Black | - | - | - | - | - | - | - | - | - | 1.299 33.00mm | 0.787 20.00mm | 1.102 28.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SC20-1 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | 2014 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() RSC-9-01 Essentra Components | 2340 |
| Datasheet | 11 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Bendable | - | - | Black | - | - | - | - | Snap Closure | 0.625 15.88mm | 0.189 4.80mm | - | 15.9mm | - | - | 0.240 6.10mm | - | 0.031 ~ 0.125 0.79mm ~ 3.18mm | 0.040 1.02mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |