- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSC.25-L Panduit Corp | In Stock | - | - | - | Clip | Siding, Clip On | - | Polyamide (PA66), Nylon 6/6 | 147.41752g | Nylon | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Vertical | - | - | Natural | 17.8mm | - | - | - | - | 0.250 6.35mm | - | - | - | 1.250 31.75mm | 1.000 25.40mm | 0.700 17.78mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() BR-1.25 Panduit Corp | In Stock | - | - | - | Cable | - | - | Steel | 1.610253kg | - | - | Bulk | - | StrongHold™ | Obsolete | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | 1.250 31.75mm | - | Non-Threaded | - | 2.500 63.50mm | - | - | - | 0.161 4.09mm | - | - | Non-RoHS Compliant | - | - | ||
![]() LWC19-C Panduit Corp | In Stock | - | - | 2 Weeks | Cable | - | - | Polyamide (PA66), Nylon 6/6 | 170.097139g | - | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | - | User Supplied | - | - | Locking, Round | 0.190 4.83mm | - | - | - | 0.390 9.91mm | 0.850 21.59mm | 0.610 15.49mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 25-7250 Cinch Connectivity Solutions AIM-Cambridge | 35 |
| - | 11 Weeks | - | Fastener | - | Polyethylene (PE) | - | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | Clip, U-Type | - | - | White | - | - | - | - | Half | 0.213 5.40mm | - | Hardware Included | - | 0.378 9.60mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SC18P-26BLACK Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SC16-411 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HP-12N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.717 (18.20mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | 12.7mm | - | - | - | - | 0.701 17.81mm | 0.201 5.10mm | - | - | - | - | 0.500 12.70mm | - | 0.071 1.80mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() LWS-A-3-01 Essentra Components | 1537 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking | 0.438L x 0.690 H 11.13mmx17.53mm | 0.187 4.75mm | - | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | 0.063 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BR-4.0-1/4-20S Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Steel, Plastic Saddle | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver, Yellow | - | - | - | - | Bend Radius Saddle | 4.000 101.60mm | - | 1/4-20 UNC Thread | - | 6.272 159.30mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2W-L2 Panduit Corp | 35 |
| - | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 3.492661kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | 1/4 M6 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.700 119.38mm | 3.500 88.90mm | 1.800 45.72mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HP-2N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.374 (9.50mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | - | - | - | 0.098 2.50mm | 0.173 4.40mm | - | - | - | - | 0.374 9.50mm | - | 0.045 1.15mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() STL-600-8-01 Essentra Components | 449 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | 32.5mm | - | - | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.187 4.75mm | - | - | 1.780 45.21mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() NM-10-F10 Essentra Components | 551 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.783 (19.89mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Green | - | - | - | #10 M5 | - | 0.625 15.88mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.600 15.24mm | - | 0.073 1.85mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PAKKL-5775-19 Essentra Components | 352 | - | Datasheet | 3 Weeks | Snap in | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Richco, KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | - | - | Natural | - | - | - | - | Locking, Round | 0.578 ~ 0.750 14.68mm ~ 19.05mm | 0.250 6.35mm | Flame Retardant | - | 1.360 34.54mm | 1.500 38.10mm | 0.500 12.70mm | 0.030 ~ 0.060 0.76mm ~ 1.52mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 17301CLR 3M | 48 |
| Datasheet | 3 Weeks | - | Adhesive | - | Plastic | 22.679619g | - | - | Bulk | 2013 | Command™ | Active | 1 (Unlimited) | Clip, Twist Lock | - | - | Clear | - | Rubber Resin Based | - | - | - | - | - | - | - | 0.625 15.88mm | 1.250 31.75mm | 0.625 15.88mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 151-01649 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.630 (41.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.803 71.20mm | 1.374 34.90mm | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() 151-01976 HellermannTyton | 167 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.450 (62.23mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.055 103.00mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-02016 HellermannTyton | 34 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 4.760 (120.90mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M6 | 180°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 6.555 166.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 211-60005 HellermannTyton | 100 |
| Datasheet | 14 Weeks | Clamp | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 0.512 (13.00mm) | Bulk | 2004 | HP | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | - | - | 4.2 mm | 0.165 4.20mm | - | 0.433 11.00mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | 0.047 1.20mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-14132 HellermannTyton | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2016 | IPC | Obsolete | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | - | - | 0.197 5.00mm | Open | 0.492 ~ 0.531 12.50mm ~ 13.50mm | - | Connectable | - | 0.685 17.40mm | 1.020 25.91mm | 0.394 10.00mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |