- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-00700 HellermannTyton | In Stock | - | Datasheet | - | Stud | Weld Stud | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | CTC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | 0.236 6.00mm | - | 0.177 4.50mm | - | Heat Stabilized, Impact Resistant | - | 0.736 18.70mm | 1.125 28.58mm | 0.433 11.00mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 151-00207 HellermannTyton | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | IAHC | Obsolete | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 1.063 ~ 1.417 27.00mm ~ 36.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | - | 1.850 47.00mm | 0.531 13.50mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 151-14130 HellermannTyton | In Stock | - | Datasheet | - | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2016 | IPC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | 0.197 5.00mm | Open | 0.492 ~ 0.531 12.50mm ~ 13.50mm | 0.248 6.30mm | Connectable | - | 0.827 21.00mm | 1.020 25.91mm | 0.394 10.00mm | 0.024 ~ 0.063 0.60mm ~ 1.60mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-00701 HellermannTyton | In Stock | - | Datasheet | - | Stud | Weld Stud | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | CTC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | 0.236 6.00mm | - | 0.295 7.50mm | - | Heat Stabilized, Impact Resistant | - | 0.764 19.40mm | 1.252 31.80mm | 0.433 11.00mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 151-00702 HellermannTyton | In Stock | - | Datasheet | - | Stud | Weld Stud | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | CTC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | 0.236 6.00mm | - | 0.394 10.00mm | - | Heat Stabilized, Impact Resistant | - | 0.874 22.20mm | 1.390 35.31mm | 0.433 11.00mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 151-00195 HellermannTyton | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | IAHC | Obsolete | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 1.378 ~ 1.772 35.00mm ~ 45.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | - | 2.244 57.00mm | 0.531 13.50mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 151-00703 HellermannTyton | In Stock | - | Datasheet | - | Stud | Weld Stud | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | CTC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | 0.236 6.00mm | - | 0.512 13.00mm | - | Heat Stabilized, Impact Resistant | - | 1.043 26.50mm | 1.460 37.08mm | 0.433 11.00mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 151-14502 HellermannTyton | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2016 | IPC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | 0.197 5.00mm | Open | 0.539 ~ 0.579 13.70mm ~ 14.70mm | - | Connectable, Impact Resistant | - | 0.768 19.50mm | 1.071 27.20mm | 0.394 10.00mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() T3D01250M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.329 (8.36mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | 0.125 3.18mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-14601 HellermannTyton | In Stock | - | Datasheet | - | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2007 | IPC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | 0.197 5.00mm | Open | 0.827 ~ 0.984 21.00mm ~ 25.00mm | 0.248 6.30mm | Connectable | - | 1.339 34.00mm | 1.445 36.70mm | 0.394 10.00mm | 0.024 ~ 0.063 0.60mm ~ 1.60mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-14400 HellermannTyton | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | IPC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | 0.197 5.00mm | Open | 0.335 ~ 0.492 8.50mm ~ 12.50mm | - | Connectable, Impact Resistant | - | 0.590 14.99mm | 0.866 22.00mm | 0.394 10.00mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() T5D087510H4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.845 (21.46mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 0.875 22.22mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-00213 HellermannTyton | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | IAHC | Obsolete | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.750 ~ 1.100 19.05mm ~ 28.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | - | 1.575 40.00mm | 0.394 10.00mm | - | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() T5D112510H4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | 0.970 (24.64mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 1.125 28.58mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 706 3M | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Vinyl | 1.360777kg | - | Bulk | - | - | Active | Not Applicable | Clip, J-Type | Gray | - | Open | 0.125 3.18mm | - | Flame Retardant | - | - | 1.000 25.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SLCSE-370-6-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | Active | - | Clip, Wire Saddle | Natural | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 4.75mm | - | 8.9mm | 1.085 27.56mm | - | 0.250 6.35mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-00161 HellermannTyton | 461 |
| Datasheet | 15 Weeks | - | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | EdgeClip | Active | Not Applicable | Clip, C-Type | Black | - | Locking | 0.590 ~ 0.870 14.99mm ~ 22.10mm | - | Heat Stabilized, Impact Resistant | - | - | - | - | 0.040 ~ 0.120 1.02mm ~ 3.05mm | - | UL94 HB | - | - | - | ||
![]() LWSBH-3-01 Essentra Components | 3334 | - | Datasheet | 3 Weeks | - | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | Locking | 0.438L x 0.700 H 11.13mmx17.78mm | 0.312 7.92mm | - | 11.1mm | 1.070 27.18mm | 0.608 15.44mm | 0.219 5.56mm | 0.250 6.35mm | 0.085 2.16mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWS-2-19 Essentra Components | 248 |
| Datasheet | 3 Weeks | Push In | Push In, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | Locking | 0.438L x 0.330 H 11.13mmx8.38mm | 0.187 4.75mm | Flame Retardant | - | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | 0.062 1.57mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 151-00194 HellermannTyton | 406 |
| Datasheet | 22 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | 0.280 ~ 0.470 7.11mm ~ 11.94mm | Heat Stabilized, Impact Resistant | - | 0.690 17.53mm | 0.630 16.00mm | - | 0.800 ~ 0.310 20.32mm ~ 7.87mm | - | UL94 HB | Non-RoHS Compliant | - | - |