- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS35-50-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.070 27.18mm | 35.6mm | 0.220 5.59mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | - | ||
![]() ALBFLB44000 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | Fastener | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | Gray, Purple | - | Multiple Openings, With Gap | - | - | - | - | - | 3.730 94.74mm | 1.200 30.48mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() N-7B-BK Essentra Components | 882 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.531 (13.50mm) | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Black | #10 M5 | - | 0.438 11.13mm | 0.204 5.18mm | - | 11.1mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() AL3A Essentra Components | 40 | - | Datasheet | 16 Weeks | Screw | Fastener | Metal | Aluminum | - | - | 0.500 (12.70mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Silver | - | - | 0.188 4.78mm | 0.204 5.18mm | - | - | - | - | 0.375 9.53mm | - | 0.031 0.80mm | - | - | RoHS Compliant | - | - | ||
![]() 151-01925 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.150 (54.61mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | M10 | 15°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.421 86.90mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01964 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.890 (73.41mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M8 | 30°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.063 103.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() DHURC-4-01 Essentra Components | 1172 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.550 (13.97mm) | Bulk | 2008 | Richco | Active | Not Applicable | Clip, U-Type | Natural | - | Dual, Half | 0.250 6.35mm | 0.125 3.18mm | - | - | 0.300 7.62mm | 0.940 23.88mm | 0.300 7.62mm | 0.062 1.57mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-01962 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.920 (48.77mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M12 | 30°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.091 78.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01961 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.920 (48.77mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | M10 | 30°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.091 78.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01929 HellermannTyton | 42 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.880 (47.75mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M10 | 30°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.091 78.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01914 HellermannTyton | 34 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M12 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01963 HellermannTyton | 34 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.890 (73.41mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | M6 | 30°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.063 103.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01931 HellermannTyton | 34 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.850 (72.40mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M6 | 30°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.063 103.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01913 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M10 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() HURC1-2-01 Essentra Components | 647 |
| Datasheet | 3 Weeks | Push In, Rivet | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.200 (5.08mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clip, U-Type | Natural | - | Half | 0.125 3.18mm | 0.125 3.18mm | - | 3.2mm | 0.170 4.32mm | 0.490 12.45mm | 0.300 7.62mm | 0.093 2.36mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 24-80018 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 25-80180 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SC21-2 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 24-80005 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 23-80406 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |