- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPNW-3 Essentra Components | In Stock | - | Datasheet | - | Clamp | Fastener | Steel | 0.600 (15.24mm) | Bulk | 2013 | Richco | Obsolete | Not Applicable | Clamp, P-Type | Black, Silver | - | 3/8 M10 | Cushioned | 0.188 4.78mm | 0.409 10.39mm | Neoprene Protective Coating | 4.7mm | - | - | 0.750 19.05mm | - | 0.031 0.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() 17301 3M | In Stock | - | Datasheet | - | Adhesive | Adhesive | Plastic | - | Bulk | - | Command™ | Obsolete | 1 (Unlimited) | Clip, Twist Lock | White | Rubber Resin Based | - | - | - | - | - | - | 0.625 15.88mm | 1.250 31.75mm | 0.625 15.88mm | - | - | - | RoHS Compliant | - | - | ||
![]() CH-3-10BK Essentra Components | In Stock | - | Datasheet | 2 Weeks | Push In | Push In | Polypropylene (PP) | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | Black | - | - | Snap Closure | 1.000 25.40mm | 0.250 6.35mm | - | 25.4mm | 0.560 14.22mm | 3.750 95.25mm | 0.297 7.54mm | 0.031 ~ 0.094 0.79mm ~ 2.39mm | 0.040 1.02mm | UL94 HB | RoHS Compliant | UL94 HB | Lead Free | ||
![]() SNP1010M4 HellermannTyton | 19834 | - | Datasheet | 2 Weeks | - | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 0.569 ~ 0.650 14.45mm ~ 16.51mm | - | - | - | - | 0.675 ~ 1.028 17.15mm ~ 26.11mm | 0.233 5.92mm | - | 0.068 1.73mm | UL94 HB | RoHS Compliant | - | - | ||
![]() CH-3-01BK Essentra Components | In Stock | - | Datasheet | 2 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | Black | - | - | Snap Closure | 1.000 25.40mm | 0.250 6.35mm | - | 25.4mm | 0.560 14.22mm | 3.750 95.25mm | 0.297 7.54mm | 0.031 ~ 0.094 0.79mm ~ 2.39mm | 0.040 1.02mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CH-3-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | Natural | - | - | Snap Closure | 1.000 25.40mm | 0.250 6.35mm | - | 25.4mm | 0.560 14.22mm | 3.750 95.25mm | 0.297 7.54mm | 0.031 ~ 0.094 0.79mm ~ 2.39mm | 0.040 1.02mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() N-6B-19 Essentra Components | 529 | - | Datasheet | 11 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | 0.484 (12.29mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | #10 M5 | - | 0.375 9.53mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() LWSBH-2-01 Essentra Components | 898 | - | Datasheet | 3 Weeks | - | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking | 0.438L x 0.340 H 11.13mmx8.64mm | 0.312 7.92mm | - | 11.1mm | 0.720 18.30mm | 0.608 15.44mm | 0.219 5.56mm | 0.250 6.35mm | 0.085 2.16mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWSBH-1-01 Essentra Components | 665 | - | Datasheet | 3 Weeks | - | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking | 0.438L x 0.140 H 11.13mmx3.56mm | 0.312 7.92mm | - | 11.1mm | 0.510 12.95mm | 0.608 15.44mm | 0.219 5.56mm | 0.250 6.35mm | 0.085 2.16mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WCA005A Essentra Components | 450 |
| - | 11 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Alliance Plastics | Active | Not Applicable | Clip, C-Type | Natural | - | - | - | 0.230L x 0.190 H 5.84mmx4.83mm | - | - | - | 0.280 7.11mm | 0.750 19.05mm | 0.750 19.05mm | - | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() 155-32602 HellermannTyton | 1753 |
| Datasheet | 14 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | 0.512 (13.00mm) | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Connector | Black | - | - | - | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.260 6.60mm | 1.063 27.00mm | 0.394 10.00mm | 0.030 ~ 0.197 0.75mm ~ 5.00mm | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() FC2.2H4 HellermannTyton | 11 |
| Datasheet | 2 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | FC | Active | 1 (Unlimited) | Clip, Flat | Gray | - | 0.157 4.00mm | Hinged, Top Lock | 2.200 55.88mm | - | - | - | 0.510 ~ 0.660 12.95mm ~ 16.76mm | 2.610 66.29mm | 0.750 19.05mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() CCL010A Essentra Components | 1463 |
| - | 11 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.945 (24.00mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | #8 M4 | - | 1.062 26.98mm | 0.181 4.60mm | - | - | - | - | 0.472 12.00mm | - | 0.063 1.60mm | UL94 V-2 | RoHS Compliant | - | - | ||
![]() RWS-16-01BK Essentra Components | 2177 | - | Datasheet | 3 Weeks | Rivet | Arrowhead | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | Round | 1.000 25.40mm | 0.250 6.35mm | - | - | 1.344 34.14mm | 1.250 31.75mm | 0.375 9.53mm | 0.058 ~ 0.064 1.47mm ~ 1.63mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() RWSB-10-01 Essentra Components | 861 | - | Datasheet | 3 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | - | - | Round | 0.625 15.88mm | 0.125 3.18mm | - | - | 0.950 24.13mm | 1.000 25.40mm | 1.000 25.40mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() SCCBH-SE-4-19 Essentra Components | 1163 | - | - | 10 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2012 | Richco | Active | Not Applicable | Clip, C-Type | Natural | - | - | Round | 0.354 9.00mm | 0.256 6.50mm | - | - | 1.154 29.31mm | 0.996 25.30mm | 0.224 5.70mm | 0.028 0.71mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 151-01108 HellermannTyton | In Stock |
| Datasheet | 6 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | - | 0.240 x 0.500 6.10mmx12.70mm Oval | Heat Stabilized, Impact Resistant | - | 0.801 20.35mm | 1.140 28.96mm | 0.694 17.63mm | 0.020 ~ 0.240 0.51mm ~ 6.10mm | - | - | Non-RoHS Compliant | - | - | ||
![]() CCL001A Essentra Components | 4768 |
| - | 11 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.374 (9.50mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | #8 M4 | - | 0.125 3.18mm | 0.188 4.78mm | - | - | - | - | 0.377 9.58mm | - | 0.063 1.60mm | UL94 V-2 | RoHS Compliant | - | - | ||
![]() N-16B-19 Essentra Components | 339 | - | Datasheet | 11 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | 0.906 (23.00mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | #10 M5 | - | 1.000 25.40mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FCW-40-01 Essentra Components | 1106 | - | Datasheet | 11 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat | Natural | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 1.550 39.37mm | - | - | 39.6mm | 0.530 13.46mm | 2.090 53.09mm | 0.750 19.05mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free |