- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Hole Diameter | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 211-60008 HellermannTyton | 10 |
| - | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.630 (16.00mm) | Bulk | 2004 | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Black | Halogen Free | 4.2 mm | - | 0.630 16.00mm | 0.170 4.32mm | - | - | - | - | 0.394 10.00mm | - | 0.059 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() TC3-5-C100 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Fastener | Polypropylene (PP) | 31.751466g | Polypropylene | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | 0.130 3.30mm | - | Weather Resistant | - | 0.200 5.08mm | 0.290 7.37mm | 0.230 5.84mm | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 211-60079 HellermannTyton | 10 |
| - | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.551 (14.00mm) | Bulk | - | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | Halogen Free | 4.2 mm | - | 0.492 12.50mm | 0.165 4.20mm | - | - | - | - | 0.394 10.00mm | - | 0.047 1.20mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() STL-6-600-8-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.236 5.99mm | - | - | 1.780 45.21mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HP-3N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.406 (10.31mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | - | 0.181 4.60mm | 0.173 4.40mm | - | - | - | - | 0.374 9.50mm | - | 0.045 1.15mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() TPCE5-51-8M-01 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | - | Clip, U-Type | - | - | Natural | - | - | Standoff | 0.200 5.08mm | 0.256 6.50mm | - | 5.1mm | - | 0.750 19.05mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() AKKL-3140-19 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | KWIK KLIP | Active | - | Clip, C-Type | - | - | Natural | - | - | Locking, Round | 0.312 ~ 0.406 7.92mm ~ 10.31mm | - | Flame Retardant | - | 0.866 22.00mm | 1.000 25.40mm | 0.750 19.05mm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() LWS-A-1-19 Essentra Components | 1826 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | - | Clip, Wire Saddle | - | - | Natural | - | - | Locking | 0.438L x 0.140 H 11.13mmx3.56mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ALBFLB22300 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB27500 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB05378 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB22500 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB15300 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB22100GRIND Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB41300 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB41200 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB24600 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB21900 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB41100 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB31400 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |