- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNP1910M4 HellermannTyton | 23 |
| - | 4 Weeks | Clamp | - | - | Polyacetal (POM) | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 0.859 ~ 0.989 21.82mm ~ 25.12mm | - | - | - | - | 0.899 ~ 1.409 22.83mm ~ 35.79mm | 0.232 5.89mm | - | 0.070 1.78mm | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 151-00765 HellermannTyton | 19 |
| - | 6 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | - | 0.354 ~ 0.669 9.00mm ~ 17.00mm | Heat Stabilized, Impact Resistant | - | 0.764 19.40mm | 1.301 33.05mm | 0.850 21.59mm | 0.024 ~ 0.250 0.60mm ~ 6.35mm | - | - | - | - | - | ||
![]() PCL03AEZ20 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL03AHD10 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL01CS27 Amphenol PCD | In Stock | - | - | 12 Weeks | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL03AGZ06 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL03CBR04 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL03CBR16 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL03AHD20 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL03AHD32 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL200020 Amphenol PCD | 35 |
| - | 12 Weeks | Clamp | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB291206473 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AL8A Essentra Components | 548 | - | Datasheet | 16 Weeks | - | Fastener | Metal | Aluminum | 0.650 (16.50mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | Silver | - | - | - | 0.500 12.70mm | 0.204 5.18mm | - | - | - | - | 0.375 9.53mm | - | 0.031 0.80mm | - | RoHS Compliant | - | - | ||
![]() AKKL-4756A-19 Essentra Components | 1908 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2012 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | Natural | Acrylic Based (RMS-15) | - | Locking, Round | 0.469 ~ 0.562 11.91mm ~ 14.27mm | - | Flame Retardant | - | 1.090 27.69mm | 1.250 31.75mm | 0.750 19.05mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCRC-21B-6 Essentra Components | 1686 |
| Datasheet | 3 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | Natural | - | #12 M5 | Base | 2.550 64.77mm | 0.218 5.54mm | - | 64.8mm | 0.825 20.96mm | 2.980 75.69mm | 0.625 15.88mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() N-9B Essentra Components | 863 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 0.594 (15.09mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | #10 M5 | - | 0.563 14.30mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSEA1-1-1-01 Essentra Components | 669 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Micro | 0.260L x 0.120 H 6.60mmx3.05mm | 0.118 3.00mm | - | - | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | 0.093 2.36mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() FCW-50-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat | Natural | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 2.490 63.25mm | - | - | 64mm | 0.520 13.21mm | 3.040 77.22mm | 0.750 19.05mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() T3D03120C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCRC-19B-4 Essentra Components | 112 | - | Datasheet | 2 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | Natural | - | #12 M5 | Base | 2.310 58.67mm | 0.218 5.54mm | - | 58.7mm | 0.575 14.60mm | 2.720 69.09mm | 0.625 15.88mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free |