- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Material | Weight | Body Material | Diode Element Material | Bundle Center to Mounting Center | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Wire/Cable Type | Halogen Free | Adhesive | Thread Size | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCCBH-SE-12-19 Essentra Components | 650 |
| - | 10 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | Richco | Active | Not Applicable | - | - | Clip, C-Type | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | 0.354 9.00mm | 0.256 6.50mm | - | - | 1.075 27.30mm | 1.311 33.30mm | 0.224 5.70mm | - | 0.028 0.71mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() CCS50-S8-C Panduit Corp | 500 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 117.934016g | Nylon | - | 0.600 (15.24mm) | - | - | - | Bulk | 2005 | - | Active | Not Applicable | - | - | Clip, P-Type | 85°C | -40°C | Natural | - | - | - | - | - | 9.4mm | - | - | - | - | - | - | Flat | Halogen Free | - | M4 | - | - | #8 M4 | - | 0.500 12.70mm | 0.167 4.24mm | - | 12.7mm | - | - | 0.370 9.40mm | 12.7 mm | - | 0.050 1.27mm | UL94 V-2 | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SFCC-4-01A-RT Essentra Components | 827 |
| Datasheet | 3 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | - | - | Clip, Flat C-Type | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylic Based (RMS-15) | - | - | - | #4 | Split | 0.250L x 0.125 H 6.35mmx3.18mm | - | - | - | 0.250 6.35mm | 0.672 17.07mm | 0.500 12.70mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() NM-13-F13 Essentra Components | 78 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.877 (22.28mm) | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | - | - | Clamp, P-Type | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | 0.813 20.65mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.600 15.24mm | - | - | 0.073 1.85mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() NM-8-F8 Essentra Components | 40 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.654 (16.61mm) | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | - | - | Clamp, P-Type | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | 0.500 12.70mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.500 12.70mm | - | - | 0.062 1.57mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D025010M4 HellermannTyton | In Stock | - | - | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.410 (10.41mm) | - | - | - | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | - | - | Clamp, P-Type | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() STL-6-600-3-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | Richco, TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.236 5.99mm | - | - | 1.469 37.31mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3118 Littelfuse Inc. | In Stock | - | - | 6 Weeks | - | - | YES | - | - | - | SILICON | - | 1 | 125°C | -40°C | Bulk | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Clip, Spring | - | - | Silver | LOW CAPACITANCE | 8541.10.00.50 | BOTTOM | NO LEAD | NOT SPECIFIED | - | unknown | NOT SPECIFIED | IEC-61000-4-2, 4-4, 4-5 | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | - | - | - | - | 18V | MO-236 | - | - | - | - | - | - | - | 1.500 38.10mm | 0.500 12.70mm | - | - | 0.188 4.76mm | - | - | Non-RoHS Compliant | - | - | ||
![]() STL-6-600-16-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.236 5.99mm | - | - | 2.280 57.91mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() STL-6-600-20-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.236 5.99mm | - | - | 2.532 64.31mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() STL-600-16-01 Essentra Components | 23 |
| - | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.187 4.75mm | - | - | 2.280 57.91mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() STL-6-750-12-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.236 5.99mm | - | - | 2.201 55.91mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() STL-6-750-20-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.236 5.99mm | - | - | 2.701 68.61mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() 12-01401 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() STL-J-250-4M-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.187 4.75mm | - | - | 0.909 23.10mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() STL-J-250-8M-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.187 4.75mm | - | - | 1.067 27.10mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() STL-6-350-8-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | Richco, TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.236 5.99mm | - | - | 1.409 35.79mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() STL-J-350-4M-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.187 4.75mm | - | - | 1.066 27.09mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() T3D025010C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STL-6-350-16-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Bulk | - | TWIST-LOK | Active | - | - | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.236 5.99mm | - | - | 1.909 48.49mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | - | - |