- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STL-6-600-12-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.236 5.99mm | - | - | 2.032 51.61mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() STL-6-450-16-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.236 5.99mm | - | - | 2.091 53.11mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() STL-6-450-20-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.236 5.99mm | - | - | 2.343 59.51mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() STL-750-20-01 Essentra Components | In Stock | - | - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.187 4.75mm | - | - | 2.701 68.61mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() WCK-460-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | - | Clip, C-Type | Natural | - | - | 0.450L x 0.280 H 11.43mmx7.11mm | - | - | 11.4mm | 0.460 11.68mm | 0.990 25.15mm | 0.990 25.14mm | - | - | UL94 V-2 | RoHS Compliant | - | Lead Free | ||
![]() STL-6-750-16-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.236 5.99mm | - | - | 2.449 62.20mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() 24-80020 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 15-00123 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SNP76GHS0X2 HellermannTyton | In Stock | - | - | 4 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | - | - | Active | - | Clamp, Hose | Black | - | - | 2.898 ~ 3.255 73.61mm ~ 82.68mm | - | Heat Stabilized, Impact Resistant | - | - | - | 0.390 9.91mm | - | 0.067 1.70mm | UL94 HB | Non-RoHS Compliant | - | - | ||
![]() 25-80260 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 12-01402 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() STL-J-350-6M-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.187 4.75mm | - | - | 1.145 29.08mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() 31-00823 Belden Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() NM-4-F4 Essentra Components | 485 | - | Datasheet | 3 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.529 (13.44mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Green | #10 M5 | - | 0.250 6.35mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.500 12.70mm | - | 0.040 1.02mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() NM-28-R28 Essentra Components | 58 |
| Datasheet | 3 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.300 (33.02mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Green | #10 M5 | Ribbed | 1.750 44.45mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.553 14.05mm | - | 0.120 3.05mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 7425131 Würth Elektronik | 342 | - | - | 10 Weeks | - | Fastener | Polyamide (PA), Nylon, Metallized Film | 0.402 (10.20mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Silver | - | Grounding | 0.181 ~ 0.209 4.60mm ~ 5.30mm | 0.169 4.29mm | Flame Retardant | - | - | - | 0.374 9.50mm | - | 0.043 1.10mm | - | ROHS3 Compliant | - | - | ||
![]() SCCB-2-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | Flat Side, Standoff | 0.866 22.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 1.310 33.27mm | - | 0.310 7.87mm | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() SCCB-4-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | Flat Side, Standoff | 0.866 22.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 1.460 37.08mm | - | 0.310 7.87mm | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() CMS-2BK Essentra Components | In Stock | - | Datasheet | 10 Weeks | Cable | Arrowhead | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Bendable | Black | - | Snap Closure | 2.760L x 1.181 H 70.10mmx30.00mm | 0.236 ~ 0.256 5.99mm ~ 6.50mm | Flame Retardant | - | - | 9.250 234.95mm | 0.550 13.97mm | 0.138 3.51mm | 0.060 1.52mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 151-01246 HellermannTyton | 19 |
| - | 6 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | 0.244 ~ 0.512 6.20mm ~ 13.00mm Oval | Heat Stabilized, Impact Modified, UV Resistant | - | 0.850 21.59mm | 0.929 23.60mm | 0.690 17.53mm | 0.020 ~ 0.266 0.50mm ~ 6.75mm | - | - | RoHS Compliant | - | - |