- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Halogen Free | Adhesive | Wire/Cable Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPNW-12 Essentra Components | In Stock | - | Datasheet | - | Clamp | Fastener | Steel | - | - | 0.940 (23.88mm) | Bulk | - | Richco | Obsolete | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | - | 3/8 M10 | Cushioned | 0.750 19.05mm | 0.409 10.39mm | Neoprene Protective Coating | 19.1mm | - | - | 0.750 19.05mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() TC5-7-C100 Panduit Corp | In Stock | - | Datasheet | - | Cable | Fastener | Polypropylene (PP) | - | Polypropylene | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | Black | 5.8mm | - | - | - | - | - | 0.210 5.33mm | - | Weather Resistant | - | 0.310 7.87mm | 0.390 9.91mm | 0.230 5.84mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TC7-10-C100 Panduit Corp | In Stock | - | Datasheet | - | Cable | Fastener | Polypropylene (PP) | 99.790321g | - | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | Black | - | - | - | - | - | - | 0.270 6.86mm | - | Weather Resistant | - | 0.380 9.65mm | 0.490 12.45mm | 0.350 8.89mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TC7X14-C100 Panduit Corp | In Stock | - | Datasheet | - | Cable | Fastener | Polypropylene (PP) | - | Polypropylene | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | Black | 10.9mm | - | - | - | - | Elongated | 0.460L x 0.250 H 11.68mmx6.35mm | - | Weather Resistant | - | 0.360 9.14mm | 0.700 17.78mm | 0.430 10.92mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 151-00790 HellermannTyton | In Stock | - | - | - | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2014 | - | Obsolete | 1 (Unlimited) | Clip, Bundling | Natural | - | - | - | - | - | - | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant | - | - | 1.075 27.31mm | - | - | 0.024 ~ 0.138 0.60mm ~ 3.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACC38-A-C Panduit Corp | 6150 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 231.332109g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | Natural | 25.4mm | Halogen Free | Rubber Based | 9.652 mm | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | 9.7 mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() CCLA010A Essentra Components | In Stock | - | - | 11 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | - | - | - | #10 M5 | Adjustable | 0.189 ~ 0.252 4.80mm ~ 6.40mm | 0.197 5.00mm | - | - | - | 0.925 23.50mm | 0.512 13.00mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() KLBS-4508-01A Essentra Components | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | KURLY-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | Acrylic Based (RMS-15) | - | - | Standoff | 0.400 ~ 0.500 10.16mm ~ 12.70mm | - | - | - | 1.719 43.66mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-00597 HellermannTyton | 10 |
| - | 3 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | - | - | - | - | 0.315 ~ 0.591 8.00mm ~ 15.00mm | Heat Stabilized, Impact Resistant | - | 1.009 25.63mm | 0.938 23.83mm | - | - | 0.028 ~ 0.250 0.70mm ~ 6.35mm | - | UL94 HB | - | - | Non-RoHS Compliant | - | - | ||
![]() E4-CL Essentra Components | In Stock | - | Datasheet | - | Cable | Fastener | Propionate | - | - | 0.422 (10.72mm) | Bulk | 2009 | Richco | Obsolete | Not Applicable | Clamp, P-Type | Clear | - | - | - | - | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.060 1.52mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SPNW-9 Essentra Components | In Stock | - | Datasheet | - | Clamp | Fastener | Steel | - | - | 0.850 (21.59mm) | Bulk | - | Richco | Obsolete | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | - | 3/8 M10 | Cushioned | 0.563 14.30mm | 0.409 10.39mm | Neoprene Protective Coating | 14.3mm | - | - | 0.750 19.05mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SPNW-18 Essentra Components | In Stock | - | Datasheet | - | Clamp | Fastener | Steel | - | - | 1.150 (29.21mm) | Bulk | - | Richco | Obsolete | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | - | 3/8 M10 | Cushioned | 1.125 28.58mm | 0.409 10.39mm | Neoprene Protective Coating | 28.6mm | - | - | 0.750 19.05mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() TC5X8-C100 Panduit Corp | In Stock | - | Datasheet | - | Cable | Fastener | Polypropylene (PP) | 95.254398g | - | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | Black | - | - | - | - | - | Elongated | 0.310L x 0.200 H 7.87mmx5.08mm | - | Weather Resistant | - | 0.300 7.62mm | 0.540 13.72mm | 0.270 6.86mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 17017 3M | In Stock | - | - | - | Adhesive | Adhesive | Plastic | - | - | - | Bulk | - | Command™ | Obsolete | 1 (Unlimited) | Clip, Spring | White | - | - | Rubber Resin Based | - | - | - | - | - | - | - | 0.500 12.70mm | 1.250 31.75mm | 0.750 19.05mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JP2HBC75R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.900 175.26mm | 5.613 142.58mm | 1.800 45.72mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() KP1-C Panduit Corp | In Stock | - | Datasheet | - | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2011 | KP | Obsolete | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | - | - | - | - | - | 2.280 57.91mm | 0.660 16.76mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 151-02019 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 4.760 (120.90mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | - | M12 | 180°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 6.555 166.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-02020 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.720 (69.09mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | - | M6 | 15°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.563 115.90mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-01956 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.220 (56.39mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | - | M8 | 15°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.421 86.90mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-01955 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.220 (56.39mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | - | M6 | 15°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.421 86.90mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - |