- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Shape/Size Description | Bundle Center to Mounting Center | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Color | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Adhesive | Case/Size Code | Rated Current-Max | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC51-1 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | 20% | Active | Not Applicable | 2 | - | - | YES | 1 | Rectangular | 10 µH | 0.1MHz | 0.238Ohm | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2020 | 0.96A | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() C2057 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SC02MFA-SS Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 151-00464 HellermannTyton | 40 |
| - | 37 Weeks | - | Edge Mount, Clip On | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | Not Applicable | - | Clip, Connector | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Stabilized, Impact Resistant | 0.610 15.49mm | 0.870 22.10mm | 0.400 10.16mm | 0.040 ~ 0.120 1.02mm ~ 3.05mm | - | UL94 HB | Non-RoHS Compliant | - | ||
![]() 151-01125 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 133-00996 HellermannTyton | 102 |
| - | 9 Weeks | - | Fastener | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | - | - | - | Active | Not Applicable | - | Clamp, Bundle Separation | Natural | - | - | - | - | - | - | - | - | - | - | - | - | Dual Openings | 0.650 ~ 0.960 16.51mm ~ 24.38mm | 0.320 8.13mm | Impact Resistant | 1.380 35.05mm | 2.747 69.77mm | 1.100 27.94mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 500910500 Würth Elektronik | 1385 | - | Datasheet | 10 Weeks | - | Fastener | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 0.268 (6.80mm) | Bulk | - | WA-CHCL | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | 0.150 3.81mm | - | - | - | 0.256 6.50mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 133-03188 HellermannTyton | 23 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 133-04335 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-02320 HellermannTyton | 23 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-02536 HellermannTyton | 12 |
| Datasheet | 6 Weeks | - | Fir Tree, Cupped | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | Bulk | - | LOC | - | Active | 1 (Unlimited) | - | Clip, C-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | Hinged, Locking | 0.790 ~ 0.980 20.07mm ~ 24.89mm | Multiple Oval Hole Sizes | Heat Stabilized, Impact Modified, UV Stabilized | 2.200 55.88mm | 1.460 37.08mm | - | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 133-02353 HellermannTyton | 12 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SNP10010X2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | 100 | - | - | Polyacetal (POM) | - | - | Bulk | 2017 | SNP | - | Active | 1 (Unlimited) | - | Clamp, Hose | White | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | 3.871 ~ 4.395 98.32mm ~ 111.63mm | - | - | - | 2.048 ~ 3.508 52.02mm ~ 89.10mm | 0.394 10.00mm | - | 0.098 2.49mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 156-02624 HellermannTyton | 174 |
| Datasheet | 6 Weeks | - | Adhesive | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | Acrylic | - | - | Ratchet, Ribbed | 0.240 ~ 0.540 6.10mm ~ 13.72mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02634 HellermannTyton | 621 |
| Datasheet | 6 Weeks | - | Adhesive | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | Acrylic | - | - | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02713 HellermannTyton | 44 |
| Datasheet | 6 Weeks | - | Fir Tree | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 524235000 Würth Elektronik | 52 |
| Datasheet | 10 Weeks | - | Adhesive, Fastener | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | WA-CHFCHAD | - | Active | 1 (Unlimited) | - | Clamp, Flat | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Locking | - | 0.079 2.00mm | - | - | 2.256 57.30mm | 1.000 25.40mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 156-02722 HellermannTyton | 46 |
| Datasheet | 6 Weeks | - | Adhesive | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | Acrylic | - | - | Ratchet, Ribbed | 0.240 ~ 0.540 6.10mm ~ 13.72mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02723 HellermannTyton | 163 |
| Datasheet | 6 Weeks | - | Adhesive | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | Acrylic | - | - | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02654 HellermannTyton | 73 |
| Datasheet | 6 Weeks | - | Adhesive | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | Acrylic | - | - | Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | - |