- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01749 HellermannTyton | 6 |
| Datasheet | 17 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01759 HellermannTyton | 6 |
| Datasheet | 17 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01789 HellermannTyton | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01311 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01371 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-02206 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | Bulk | CC | Active | 1 (Unlimited) | Clip, Connector | Black | - | - | 0.310 x 0.590 7.87mmx14.99mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.920 23.37mm | 1.180 29.97mm | 0.720 18.29mm | 0.020 ~ 0.310 0.51mm ~ 7.87mm | - | RoHS Compliant | ||
![]() 151-01310 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01769 HellermannTyton | 6 |
| Datasheet | 17 Weeks | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | Multiple Oval Hole Sizes | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 0.930 23.62mm | - | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | RoHS Compliant | ||
![]() 151-01788 HellermannTyton | 10 |
| Datasheet | 17 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | 0.250 6.35mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.910 48.51mm | 1.070 27.18mm | - | 0.020 ~ 0.220 0.51mm ~ 5.59mm | UL94 HB | RoHS Compliant | ||
![]() 156-02297 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.300 33.02mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02286 HellermannTyton | 6 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.320 33.53mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02318 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.390 35.31mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02298 HellermannTyton | 6 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02335 HellermannTyton | 478010 |
| Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.570 39.88mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02327 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.510 38.35mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02317 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.310 33.27mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02308 HellermannTyton | 6 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.330 33.78mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02311 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.550 39.37mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02307 HellermannTyton | 6 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.250 31.75mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02328 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.570 39.88mm | - | - | UL94 HB | RoHS Compliant |