- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Features | Height | Length | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02082 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.500 38.10mm | UL94 HB | RoHS Compliant | ||
![]() 156-02310 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.480 37.59mm | UL94 HB | RoHS Compliant | ||
![]() 156-01666 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.460 37.08mm | UL94 HB | RoHS Compliant | ||
![]() 156-02038 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.820 20.83mm | 1.700 43.18mm | UL94 HB | RoHS Compliant | ||
![]() 156-02326 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.430 36.32mm | UL94 HB | RoHS Compliant | ||
![]() 156-01980 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.900 22.86mm | 1.690 42.93mm | UL94 HB | RoHS Compliant | ||
![]() 156-02300 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.540 39.12mm | UL94 HB | RoHS Compliant | ||
![]() 156-02080 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.380 35.05mm | UL94 HB | RoHS Compliant | ||
![]() 151-02802 HellermannTyton | 26 |
| Datasheet | 4 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-01859 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.310 ~ 0.390 7.87mm ~ 9.91mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.080 27.43mm | 1.720 43.69mm | UL94 HB | RoHS Compliant | ||
![]() 156-01857 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.280 ~ 0.350 7.11mm ~ 8.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.080 27.43mm | 1.680 42.67mm | UL94 HB | RoHS Compliant | ||
![]() 156-02060 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.600 40.64mm | UL94 HB | RoHS Compliant | ||
![]() 156-02287 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.410 35.81mm | UL94 HB | RoHS Compliant | ||
![]() 156-02305 HellermannTyton | 6 |
| Datasheet | 13 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.530 13.46mm | 1.130 28.70mm | UL94 HB | RoHS Compliant | ||
![]() 156-02319 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.530 38.86mm | UL94 HB | RoHS Compliant | ||
![]() 156-02036 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.540 39.12mm | UL94 HB | RoHS Compliant | ||
![]() 156-02062 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.820 20.83mm | 1.770 44.96mm | UL94 HB | RoHS Compliant | ||
![]() 156-02016 HellermannTyton | 10 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.070 27.18mm | 2.010 51.05mm | UL94 HB | RoHS Compliant | ||
![]() 151-02436 HellermannTyton | In Stock | - | Datasheet | 8 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-02158 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 2.190 55.63mm | UL94 HB | RoHS Compliant |