- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01484 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.130 (54.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M10 | 15°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.748 95.20mm | 1.374 34.90mm | - | - | UL94 HB | RoHS Compliant | ||
![]() P16MB18A Panduit Corp | 10 |
| - | 4 Weeks | Box | Fastener, Threaded Rod Mount | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | Metallic | 1/4 | Snap Closure | 1.000 25.40mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 500914500 Würth Elektronik | 518 | - | Datasheet | 10 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.472 (12.00mm) | Bulk | - | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | 0.327 8.30mm | 0.126 3.20mm | - | - | - | 0.374 9.50mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 133-03836 HellermannTyton | 806 |
| Datasheet | 9 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | SOC | Active | 1 (Unlimited) | Clip, Bundling | Black | - | Standoff | - | 0.240 ~ 0.270 6.10mm ~ 6.86mm | Heat Stabilized, Impact Modified | 1.200 30.48mm | 2.040 51.82mm | 1.400 35.56mm | 0.020 ~ 0.190 0.51mm ~ 4.83mm | - | - | RoHS Compliant | ||
![]() 500916000 Würth Elektronik | 395 |
| Datasheet | 10 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.583 (14.80mm) | Bulk | - | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | 0.453 11.50mm | 0.193 4.90mm | - | - | - | 0.492 12.50mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521424000 Würth Elektronik | 527 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | Locking | 0.425L x 0.406 H 10.80mmx10.30mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | 0.807 20.50mm | 0.583 14.80mm | 0.213 5.40mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() WHC-1000-01BK Essentra Components | 179 | - | Datasheet | 7 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Richco | Active | Not Applicable | Clip, P-Type | Black | #10 M5 | Open | 1.000 25.40mm | 0.204 5.18mm | - | - | 1.531 38.89mm | 0.500 12.70mm | - | 0.090 2.29mm | UL94 V-2 | RoHS Compliant | ||
![]() 523240000 Würth Elektronik | 78 | - | Datasheet | 13 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHAD | Active | 1 (Unlimited) | Clip, C-Type | Natural | - | - | - | - | - | 0.579 14.70mm | 1.000 25.40mm | 1.000 25.40mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 156-02355 HellermannTyton | 558 |
| Datasheet | 12 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.940 49.28mm | - | - | - | UL94 HB | RoHS Compliant | ||
![]() 524216000 Würth Elektronik | 206 | - | Datasheet | 10 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHFCHAD | Active | 1 (Unlimited) | Clip, Flat C-Type | Natural | - | - | - | - | - | 0.346 8.80mm | 1.063 27.00mm | 0.984 25.00mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520204000 Würth Elektronik | 1255 | - | Datasheet | 10 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | 0.335 8.50mm | - | - | 1.059 26.90mm | 0.787 20.00mm | 0.551 14.00mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 522210000 Würth Elektronik | 142 | - | Datasheet | 13 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHAD | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | 0.224 5.70mm | 0.374 9.50mm | 0.374 9.50mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521436000 Würth Elektronik | 294 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | Locking | 0.437L x 0.402 H 11.10mmx10.20mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | - | - | 0.197 5.00mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520005000 Würth Elektronik | 476 | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | 0.453 11.50mm | - | - | 1.280 32.51mm | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520203000 Würth Elektronik | 349 | - | Datasheet | 10 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | 0.323 8.20mm | - | - | 1.134 28.80mm | 0.984 25.00mm | 0.512 13.00mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521426000 Würth Elektronik | 315 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | Locking | 0.425L x 0.772 H 10.80mmx19.60mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | 1.169 29.70mm | 0.583 14.80mm | 0.213 5.40mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520001000 Würth Elektronik | 930 | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | 0.157 4.00mm | - | - | 0.701 17.80mm | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 522410000 Würth Elektronik | 82 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | 0.118 3.00mm | - | 0.287 7.30mm | 0.354 9.00mm | 0.157 4.00mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 523210000 Würth Elektronik | 436 | - | Datasheet | 13 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHAD | Active | 1 (Unlimited) | Clip, P-Type | Natural | - | - | 0.201 5.10mm | - | - | 0.311 7.90mm | 0.815 20.70mm | 0.516 13.10mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 522420000 Würth Elektronik | 136 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | 0.118 3.00mm | - | 0.287 7.30mm | 0.354 9.00mm | 0.157 4.00mm | - | - | UL94 V-2 | ROHS3 Compliant |