- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Panel Hole Size | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 521438000 Würth Elektronik | 38 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | Locking | 0.630L x 0.709 H 16.00mmx14.00mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | - | 0.197 5.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 520206000 Würth Elektronik | 78 | - | Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.543 13.80mm | - | 1.303 33.10mm | 0.787 20.00mm | 0.787 20.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 151-02655 HellermannTyton | 770 |
| Datasheet | 6 Weeks | - | - | - | Polypropylene (PP) | Bulk | - | - | Active | 1 (Unlimited) | Channel, Bundling | Black | 180° | - | 0.240 ~ 0.270 6.10mm ~ 6.86mm | 0.600 15.24mm | 5.900 149.86mm | 0.060 1.52mm | - | - | UL94 HB | - | - | ||
![]() 520209000 Würth Elektronik | 239 | - | Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.906 23.00mm | - | 1.657 42.10mm | 1.102 28.00mm | 0.591 15.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 524214000 Würth Elektronik | 206 | - | Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | WA-CHFCHAD | Active | 1 (Unlimited) | Clip, Flat C-Type | Natural | - | - | - | 0.346 8.80mm | 1.063 27.00mm | 0.787 20.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 520207000 Würth Elektronik | 495 |
| Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.669 17.00mm | - | 1.492 37.90mm | 0.984 25.00mm | 0.512 13.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 523220000 Würth Elektronik | 881 | - | Datasheet | 13 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | WA-CHAD | Active | 1 (Unlimited) | Clip, P-Type | Natural | - | 0.173 4.40mm | - | 0.252 6.40mm | 0.630 16.00mm | 0.614 15.60mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 156-02706 HellermannTyton | 58 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.240 ~ 0.540 6.10mm ~ 13.72mm | 0.260 6.60mm | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.350 0.51mm ~ 8.89mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 524430000 Würth Elektronik | 81 | - | Datasheet | - | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | WA-FCHSN | Active | Not Applicable | Clamp, Flat | Natural | Locking | - | 0.157 4.00mm | 0.350 8.89mm | 2.106 53.50mm | 0.748 19.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 156-02642 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.350 x 0.670 8.89mmx17.02mm Rectangular | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02712 HellermannTyton | 112 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02707 HellermannTyton | 32 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.260 6.60mm | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.350 0.51mm ~ 8.89mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02628 HellermannTyton | 37 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02708 HellermannTyton | 75 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.260 6.60mm | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.350 0.51mm ~ 8.89mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02718 HellermannTyton | 26 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.240 ~ 0.540 6.10mm ~ 13.72mm | 0.350 x 0.670 8.89mmx17.02mm Rectangular | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() SNP10010X2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | 100 | Polyacetal (POM) | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | Push-Fit | 3.871 ~ 4.395 98.32mm ~ 111.63mm | - | - | 2.048 ~ 3.508 52.02mm ~ 89.10mm | 0.394 10.00mm | - | 0.098 2.49mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 22AWC00580 Essentra Components | 1662 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SPC38562 Essentra Components | 280 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22SOLC0187 Essentra Components | 10 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22CC50C0875B Essentra Components | 1749 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |