- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02724 HellermannTyton | 71 |
| Datasheet | 6 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Acrylic | - | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | ||
![]() 151-01870 HellermannTyton | 46 |
| - | 12 Weeks | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | Not Applicable | Clip, Connector | Black | - | - | - | - | 0.248 ~ 0.264 6.30mm ~ 6.70mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.469 11.91mm | 1.063 27.00mm | - | 0.067 ~ 0.091 1.70mm ~ 2.30mm | - | RoHS Compliant | ||
![]() 151-03036 HellermannTyton | 57 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.990 (50.55mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M8 | 180°, Ratchet, Ribbed | 0.240 ~ 0.540 6.10mm ~ 13.72mm | 0.327 8.31mm | - | - | 3.272 83.10mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02652 HellermannTyton | 65 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | 0.350 x 0.670 8.89mmx17.02mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | RoHS Compliant | ||
![]() THA-PDKG-19 TE Connectivity Aerospace, Defense and Marine | 33 |
| Datasheet | 22 Weeks | Fastener | Polyetheretherketone (PEEK), Glass Filled | 1.244 (31.60mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | Cushioned, Hinged | 1.125 ~ 1.250 28.58mm ~ 31.75mm | 0.201 5.10mm | - | 1.642 41.70mm | 2.213 56.20mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 156-02626 HellermannTyton | 37 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.260 6.60mm | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.350 0.51mm ~ 8.89mm | UL94 HB | RoHS Compliant | ||
![]() 151-01740 HellermannTyton | 39 |
| Datasheet | 17 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | 0.250 6.35mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.300 33.02mm | 0.670 17.02mm | - | 0.020 ~ 0.220 0.51mm ~ 5.59mm | UL94 HB | RoHS Compliant | ||
![]() 151-01758 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01713 HellermannTyton | 4321 |
| Datasheet | 4 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | 0.250 6.35mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.090 27.69mm | 0.670 17.02mm | - | 0.020 ~ 0.220 0.51mm ~ 5.59mm | UL94 HB | RoHS Compliant | ||
![]() 151-02083 HellermannTyton | In Stock | - | Datasheet | 17 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | 0.250 6.35mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.040 26.42mm | 0.670 17.02mm | - | 0.020 ~ 0.220 0.51mm ~ 5.59mm | UL94 HB | RoHS Compliant | ||
![]() 151-02051 HellermannTyton | 27 |
| Datasheet | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01779 HellermannTyton | 27 |
| Datasheet | 17 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01768 HellermannTyton | 39 |
| Datasheet | 17 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | 0.250 6.35mm | Heat Stabilized, Impact Modified, UV Stabilized | 1.550 39.37mm | 0.820 20.83mm | - | 0.020 ~ 0.220 0.51mm ~ 5.59mm | UL94 HB | RoHS Compliant | ||
![]() 151-01828 HellermannTyton | 39 |
| Datasheet | 17 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01023 HellermannTyton | 27 |
| Datasheet | 6 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-02281 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.470 11.94mm | 1.020 25.91mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01951 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.520 13.21mm | 1.230 31.24mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02295 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.600 15.24mm | 1.150 29.21mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01853 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Hinged, Locking | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.080 27.43mm | 1.590 40.39mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02289 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 1.650 41.91mm | - | - | UL94 HB | RoHS Compliant |