- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22NCC1250FW Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 151-02551 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SLCSE-500-12-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | - | Clip, Wire Saddle | Natural | - | Locking, Round, Standoff | 0.470 11.94mm | 0.187 4.75mm | - | 11.9mm | 1.580 40.13mm | - | 0.250 6.35mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | UL94 V-2 | RoHS Compliant | Lead Free | ||
![]() 522230000 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHAD | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.331 8.40mm | 0.346 8.79mm | 0.421 10.70mm | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() P812MB18S Panduit Corp | In Stock | - | - | 4 Weeks | Fastener | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | Metallic | 1/4 | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 156-02709 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | 0.260 6.60mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.350 0.51mm ~ 8.89mm | UL94 HB | RoHS Compliant | - | ||
![]() 156-02721 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | Ratchet, Ribbed | 1.420 ~ 2.000 36.07mm ~ 50.80mm | 0.350 x 0.670 8.89mmx17.02mm Rectangular | - | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | RoHS Compliant | - | ||
![]() 151-03037 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.080 (52.83mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M10 | 180°, Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.405 10.29mm | - | - | - | 3.272 83.10mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-03041 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.450 (62.23mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M6 | 180°, Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.256 6.50mm | - | - | - | 4.055 103.00mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-03039 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.080 (52.83mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M8 | 180°, Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.327 8.31mm | - | - | - | 3.272 83.10mm | 1.370 34.80mm | - | UL94 HB | RoHS Compliant | - | ||
![]() MGC2-4-Q Panduit Corp | In Stock | - | - | 8 Weeks | Fastener | Bronze | - | Bulk | - | MGC2 | Active | Not Applicable | Clamp, Grounding | - | - | - | - | - | 3/8-16 Thread, Direct Burial | - | 1.500 38.10mm | 1.300 33.02mm | 1.200 30.48mm | - | - | ROHS3 Compliant | - | ||
![]() MGC2-250-X Panduit Corp | In Stock | - | - | 8 Weeks | Fastener | Bronze | - | Bulk | - | MGC2 | Active | Not Applicable | Clamp, Grounding | - | - | - | - | - | 1/2-13 Thread, Direct Burial | - | 2.100 53.34mm | 1.300 33.02mm | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() 151-01778 HellermannTyton | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 133-03178 HellermannTyton | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 156-01564 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Cable Tie | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Dual, Hinged, Locking | - | - | Heat Stabilized, Impact Resistant, UV Stabilized | - | - | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02294 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.530 13.46mm | 1.090 27.69mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02285 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.770 19.56mm | 1.250 31.75mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02283 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.600 15.24mm | 1.100 27.94mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-01835 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.930 23.62mm | 1.560 39.62mm | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02316 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.600 15.24mm | 1.240 31.50mm | - | - | UL94 HB | RoHS Compliant | - |