- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Orientation | Depth | Adhesive | Thread Size | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GM-3-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2011 | StructuredGround™, GM | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | Toe Clamp, Spacer Plate | - | 0.500 12.70mm | Corrosion Resistant, Direct Burial | - | 2.000 50.80mm | 1.880 47.75mm | 1.500 38.10mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMCC38H25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 127.005864g | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, C-Type | Natural | - | 12.37mm | - | - | 6.4 mm | - | - | 0.380 9.65mm | 0.250 6.35mm | - | 9.7mm | 0.380 9.65mm | 0.500 12.70mm | 0.487 12.37mm | 0.105 2.67mm | - | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() FCM3.25-A-T14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 3.175147kg | Nylon | - | Bulk | - | - | Active | Not Applicable | Clip, Flat | Gray | - | 25.4mm | Rubber Based | M3 | 3.5 mm | - | Hinged, Top Lock | 3.230 82.04mm | - | - | - | 4.3mm | 3.380 85.85mm | 1.000 25.40mm | - | - | - | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PSC8D Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Clip On | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Cable | Silver | - | - | - | - | - | - | Push-Fit | 0.468 ~ 0.562 11.89mm ~ 14.27mm | - | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P4Z3412P Panduit Corp | In Stock | - | - | 4 Weeks | Clip, Wire | Drop Wire or Rod Mount, Clip On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | 0.125 ~ 0.375 3.18mm ~ 9.52mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P4Z3416M Panduit Corp | In Stock | - | - | 4 Weeks | Clip, Wire | Drop Wire or Rod Mount, Clip On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | - | Snap Closure | 1.000 25.40mm | - | - | - | - | - | - | 0.125 ~ 0.375 3.18mm ~ 9.52mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P4Z34812M Panduit Corp | In Stock | - | - | 4 Weeks | Clip, Wire | Drop Wire or Rod Mount, Clip On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | 0.125 ~ 0.375 3.18mm ~ 9.52mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P4Z348P Panduit Corp | In Stock | - | - | 4 Weeks | Clip, Wire | Drop Wire or Rod Mount, Clip On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | - | Push-Fit | 0.500 12.70mm | - | - | - | - | - | - | 0.125 ~ 0.375 3.18mm ~ 9.52mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P4Z3416P Panduit Corp | In Stock | - | - | 4 Weeks | Clip, Wire | Drop Wire or Rod Mount, Clip On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | - | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | - | 0.125 ~ 0.375 3.18mm ~ 9.52mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP75UF100-L20 Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.540117kg | - | 2.310 (58.67mm) | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | Lay-In | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.380 60.45mm | - | 1.160 29.46mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SICH75-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.192948kg | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Round | 0.750 19.05mm | 0.250 6.35mm | - | - | 0.960 24.38mm | 1.000 25.40mm | 0.380 9.65mm | 0.030 ~ 0.100 0.76mm ~ 2.54mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() JP131DW-L6 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Rod Mount, Clip On | - | Polyamide (PA66), Nylon 6/6; Steel | 1.905088kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Blue | - | - | - | - | - | - | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | - | 5.000 127.00mm | 2.500 63.50mm | 1.200 30.48mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RER2.0-S6-X Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | Natural | - | 100.2mm | - | - | - | #6 M3 | Elastic Retainer | 2.000 50.80mm | - | - | - | 3.940 100.08mm | 2.811 71.40mm | 1.310 33.27mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SP2-500-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | Straight | 46mm | - | - | - | - | Male Stud, Two Conductor | 0.470 ~ 0.815 11.94mm ~ 20.70mm | 0.750 19.05mm | - | - | 4.570 116.08mm | 116mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() OFNS-16-312-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Round | 1.130L x 0.990 H 28.70mmx25.15mm | 0.312 7.92mm | Flame Retardant | - | 1.350 34.29mm | 1.350 34.29mm | 0.270 6.86mm | 0.031 ~ 0.063 0.79mm ~ 1.60mm | 5.588mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JP4UF100-X20 Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.197826kg | - | 4.500 (114.30mm) | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | Lay-In | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.700 195.58mm | - | 2.600 66.04mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() SCCB-5-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Flat Side, Standoff | 0.866 22.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | - | 1.540 39.12mm | - | 0.310 7.87mm | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() JP2DW-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Rod Mount, Clip On | - | Polyamide (PA66), Nylon 6/6; Steel | 4.082331kg | Aluminium, Nylon, Steel | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 6.000 152.40mm | 3.700 94.00mm | 1.800 45.72mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() ARC.68-S6-C14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polypropylene (PP) | 240.403984g | Polypropylene | - | Bulk | - | Clincher™ | Active | Not Applicable | Clip, Wire Saddle | Gray | - | 24.5mm | - | - | - | #6 M3 | Hinged, Locking | 0.190 ~ 0.680 4.83mm ~ 17.27mm | - | - | - | 0.950 24.13mm | 2.900 73.66mm | 1.000 25.40mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() LWC75-A-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 358.338001g | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Natural | - | 22.9mm | Rubber Based | - | - | - | Locking, Round | 0.750 19.05mm | - | - | - | 0.900 22.86mm | 1.480 37.59mm | 1.240 31.50mm | - | - | - | No | ROHS3 Compliant | - | - |