- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02084 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.680 42.67mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02320 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.600 40.64mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02334 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.500 38.10mm | - | UL94 HB | RoHS Compliant | ||
![]() 133-04724 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | CCO | Active | 1 (Unlimited) | Clip, Connector | Black | - | - | Multiple Oval Hole Sizes | Heat Stabilized, Impact Modified | 0.900 22.86mm | 1.385 35.18mm | 0.776 19.70mm | - | RoHS Compliant | ||
![]() 156-02151 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 1.680 42.67mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02329 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.640 41.66mm | - | UL94 HB | RoHS Compliant | ||
![]() 151-01296 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-02112 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.070 27.18mm | 2.280 57.91mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02304 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 1.990 50.55mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02018 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.360 34.54mm | 2.340 59.44mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02315 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 2.030 51.56mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02063 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.900 22.86mm | 1.850 47.00mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-01879 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.310 33.27mm | 1.650 41.91mm | - | UL94 HB | RoHS Compliant | ||
![]() 156-02185 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.790 ~ 0.980 20.07mm ~ 24.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 2.810 71.37mm | - | UL94 HB | RoHS Compliant | ||
![]() 500917000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.673 (17.10mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | 0.610 15.50mm | 0.189 4.80mm | - | - | - | 0.508 12.90mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 520008000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.768 19.50mm | - | - | 1.654 42.00mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521412000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | 0.441L x 0.197 H 11.20mmx5.00mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | 0.472 12.00mm | 0.591 15.00mm | 0.209 5.30mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 500917500 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.795 (20.20mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | 0.669 17.00mm | 0.213 5.40mm | - | - | - | 0.508 12.90mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 520007000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.677 17.20mm | - | - | 1.378 35.00mm | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 500918500 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.925 (23.50mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | 0.945 24.00mm | 0.213 5.40mm | - | - | - | 0.508 12.90mm | UL94 V-2 | ROHS3 Compliant |