- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Approvals | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Style | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Halogen Free | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52024848 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | Yes | - | - | Polyamide (PA) | - | 7 | - | - | No | - | Untreated | - | PG | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 9.37°C/W @ 100 LFM | - | -- | -- | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 53616240 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | No | - | - | - | - | 16 | - | - | No | - | Untreated | - | PG | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 54113150 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | No | - | - | Other | - | 40 | - | - | No | - | Untreated | - | Metric | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | Black | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 52006156 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | Yes | - | - | Polyamide (PA) | - | 40 | 1.5 | - | No | - | Untreated | - | Metric | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 61718612 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.91°C/W @ 100 LFM | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 53616225 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | No | - | - | - | - | 16 | - | - | No | - | Untreated | - | PG | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | -- | -- | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 61724720 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | -- | -- | -- | 2.5 | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 52023629 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Yes | IP65 | No | No | - | - | Brass | Straight | 21 | - | - | No | 17 - 19 | Nickel-plated | 7 | PG | No | 30 | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | -- | -- | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 52107350 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | - | No | No | - | - | Brass | Straight | 32 | - | - | No | - | Nickel-plated | 8 | Metric | No | 40 | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | -- | -- | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 53806745 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | -- | -- | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 52106890 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | IP68 | No | No | - | - | Brass | Straight | 16 | 1.5 | - | No | - | Nickel-plated | 5 | Metric | No | 18 | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 8.56°C/W @ 100 LFM | - | -- | -- | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 52005710 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | IP54 | No | No | - | - | Polystyrene | Straight | 42 | - | - | No | - | Nickel-plated | 13 | PG | No | 60 | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.55°C/W @ 100 LFM | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 53018170 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | IP68 | No | No | - | - | Polyamide (PA) | Straight | 36 | - | - | No | 17 - 26 | Untreated | 13 | PG | No | 53 | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.53°C/W @ 100 LFM | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 52025160 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | - | No | Yes | - | - | Polyamide (PA) | - | 42 | - | - | No | - | - | 60 | - | No | 60 | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.55°C/W @ 100 LFM | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 53015310 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | IP68 | No | No | - | - | Polyamide (PA) | Straight | 9 | - | - | No | 3.5 - 8 | Untreated | 8 | PG | No | 19 | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 15.84°C/W @ 100 LFM | - | -- | -- | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 52005412 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Yes | IP65 | No | No | - | - | Brass | Straight | 36 | - | - | No | - | Nickel-plated | 9 | PG | No | 50 | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.55°C/W @ 100 LFM | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 53112689 Lapp | 21646870 |
| - | Cable | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | IP68 | No | No | - | - | Polyamide (PA) | Straight | - | - | Compliant | No | 4 - 7 | Untreated | 8 | - | No | 19 | - | pushPIN™ | Active | Top Mount | 100 °C | -20 °C | - | Grey | - | Push Pin | 0.590 (15.00mm) | 16.45°C/W @ 100 LFM | Not Halogen Free | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | IP68 | ||
![]() 52000120 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | No | - | - | Polystyrene | - | 9 | - | - | No | - | Untreated | - | PG | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 16.45°C/W @ 100 LFM | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() HTCT8-8-1 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1475G Emerson | 59 |
| - | - | - | - | - | - | CSA | - | - | - | - | Appleton | 1475G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMC (Intermediate Metal conduit);RMC (Rigid Metal Conduit) | - | - | Malleable Iron | - | One Hole | - | - | - | - | - | - | - | - | - | - | - | - |