- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Degree of protection (IP) | Enclosure | Explosion-tested version | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material quality | Maximum Cable Diameter (mm) | Maximum Voltage | Minimum Cable Diameter (mm) | Model | Mounting | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Type | Composition | Color | Current Rating | Protections | Terminal Type | RPM | Number of Gangs | Connection Type | Phase | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52106920 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | - | - | - | Brass | - | - | - | Straight | - | 20 | 1.5 | - | No | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104576 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | Yes | No | - | Wieland | Z5.553.3021.0 | - | - | - | - | - | - | 63 | - | - | No | - | - | 8.5 | - | No | 65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005240 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | - | Miscellaneous | - | Brass | - | - | - | Straight | - | 29 | - | - | No | - | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110077 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | DLF18CSRV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100346 Lapp | In Stock | - | - | - | - | Plastic | - | CCC, CE, CSA, UL | No | - | - | - | No | Yes | - | Klockner-Moeller, Div of Eaton | NZMB1-S3-CNA | Polyamide (PA) | - | - | - | - | Panel | 48 | - | - | No | - | - | 15 | - | No | 65 | - | - | - | 3 A | Short-Circuit | Box Terminal | - | - | - | - | - | - | ||
![]() 52020310 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP54 | - | No | No | - | Altech | 934172102 | Brass | - | - | - | Straight | - | 7 | - | - | No | - | Nickel-plated | 5 | PG | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104410 Lapp | In Stock | - | - | - | - | Nylon | 90 Degrees | CSA, UL | No | Round | - | - | No | No | Bushing Grip with Strain Relief | Hubbell | CG610NM | - | 15.88 mm | - | 12.7 mm | - | - | 32 | - | No | No | - | - | 8 | - | No | 40 | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106060 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | No | No | - | Miscellaneous | - | - | - | - | - | - | - | 32 | - | - | No | - | - | 8 | - | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54115265 Lapp | In Stock | - | - | Footed | - | Plastic | - | - | No | - | IP68 | Totally Enclosed Non-Ventilated | Yes | No | - | Marathon Electric | Y991 | Polyamide (PA) | - | - | - | Straight | - | 50 | - | - | No | 22 - 29 | Untreated | 12 | Metric | No | 55 | Vector Duty | Cast Iron | Black | - | - | - | 1,775 RPM | - | - | 3 | - | - | ||
![]() 53112933 Lapp | In Stock | - | - | - | - | Plastic | - | - | Yes | - | IP68 | - | No | No | - | Adalet | XDHFCX-2T | Polyamide (PA) | - | - | - | Straight | - | - | - | - | No | 11 - 21 | Untreated | 8 | - | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104840 Lapp | In Stock | - | - | - | - | Metal | - | UL;cUL | No | - | IP54 | - | No | No | - | PILZ | 570251 | Brass | - | - | - | Straight | - | 16 | 1.5 | - | No | - | Nickel-plated | 5 | Metric | No | 18 | - | - | - | - | - | - | - | - | Screw Terminals | - | IP65 | - | ||
![]() 52115780 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | - | Brady | 65504 | Brass | - | - | - | Straight | - | 9 | - | - | No | 2 - 6 | Nickel-plated | 12 | PG | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006545 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP56 | - | No | No | - | Adalet | XDHFGCX-2T | Brass | - | - | - | Straight | - | 105 | - | - | No | - | Untreated | 20 | Metric | No | 104 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107370 Lapp | In Stock | - | - | Front Mount | 12 | Metal | - | UL | No | - | - | - | No | No | - | Turck | U0910-98 | Brass | - | 60 VAC, 75 VDC | - | Straight | - | 50 | - | - | No | - | Nickel-plated | 9 | Metric | No | 57 | - | - | - | 2 A | - | - | - | - | - | - | IP68 | 0.5 m | ||
![]() 52115730 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | - | Fuji | - | Brass | - | - | - | Straight | - | 13.5 | - | - | No | 5 - 12 | Nickel-plated | 12 | PG | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104800 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP54 | - | No | No | - | Miscellaneous | MB84073B | Brass | - | - | - | Straight | - | 12 | 1.5 | - | No | - | Nickel-plated | 5 | Metric | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52102999 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 808254400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024965 Lapp | In Stock | - | - | - | - | Aluminum | - | cULus | No | - | IP68 | - | No | No | - | Hubbell | 10GAFBCVRBRSC | Brass | - | - | - | Straight | - | 16 | - | - | No | 13.8 - 14.8 | Nickel-plated | 6.5 | PG | No | 24 | - | Metallic | Brass | - | - | - | - | 2 | - | - | - | - | ||
![]() 52008050 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP65 | - | No | No | - | Miscellaneous | - | Other | - | - | - | Straight | - | - | - | - | No | - | - | - | PG | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010750 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | - | Brady | 65508 | Brass | - | - | - | Straight | - | 21 | - | - | No | 13.3 - 15.6 | Nickel-plated | 7 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - |