- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Cable Types | Degree of protection (IP) | Enclosure | Explosion-tested version | For Use With | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material quality | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Maximum Voltage | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Model | Mounting | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Side 1 Gender | Side 2 Gender | Standards Met | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Series | Termination | Connector Type | Type | Composition | Color | Style | Current Rating | Protections | Thread Size | Terminal Type | Coil Voltage | Coil Type | RPM | Outside Diameter | Connection Type | Auxiliary Contacts | Phase | Industry Standards | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52006579 Lapp | In Stock | - | - | - | 4 | Metal | - | - | No | - | PUR | - | - | No | - | No | - | Murrelektronik | 7000-P8001-P132500 | - | - | - | 600 VAC | - | - | - | - | 80 | - | - | No | Male | Flying Leads | - | - | - | 12 | - | No | 80 | - | - | Male to Flying Leads, 4-pole, MQ15 | - | - | - | - | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | 25 Meters | ||
![]() 53112695 Lapp | In Stock | - | - | - | - | Plastic | - | - | No | - | - | - | - | No | - | No | - | Cutler Hammer, Div of Eaton Co | XTAE007B10CP24 | Polyamide (PA) | - | - | - | - | - | Straight | Surface | - | - | - | No | - | - | - | - | Untreated | - | - | - | - | - | Screw | - | - | - | - | Open | - | - | - | - | 480 VAC | Magnetic | - | - | - | 1NO | - | IEC | - | - | ||
![]() 52104300 Lapp | 79 |
| - | - | - | Nickel Plated Brass | - | - | No | - | - | - | - | No | Used to convert from PG to Metric or Metric to PG threads | No | - | ABB | ACH580-BCR-022A-6+K475 | - | - | +200°C | - | - | -60°C | - | - | 63 | - | - | No | - | - | ANSI/ESD S20.20:2014, BS EN 61340-5-1:2007 Electrostatic Control Standards | - | - | 10 | - | No | 66 | SKINDICHT | - | - | Adaptor | - | - | - | - | - | M63 → PG42 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104900 Lapp | In Stock | - | - | - | - | Cast Iron | - | - | No | - | - | IP54 | - | No | - | No | - | Maurey Power Transmission | AC15010000BX | Brass | - | - | - | - | - | Straight | - | 20 | 1.5 | - | No | - | - | - | - | Nickel-plated | 6 | Metric | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.95 Inches | - | - | - | - | - | - | ||
![]() 52024974 Lapp | In Stock | - | - | - | - | Metal | - | - | Yes | - | - | IP68 | - | No | - | No | - | Miscellaneous | - | Brass | - | - | - | - | - | Straight | - | 29 | - | - | No | - | - | - | 19.5 - 21.8 | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52026030 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric US, Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52026011 Lapp | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108703100065 | - | - | - | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | ||
![]() 53112155 Lapp | In Stock | - | - | - | - | Cast Iron | - | - | No | - | - | IP68 | - | No | - | No | - | Maurey Power Transmission | AC3178BX | Brass | - | - | - | - | - | Straight | - | 40 | 1.5 | - | No | - | - | - | 15 - 23 | Nickel-plated | 15 | Metric | No | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05 Inches | - | - | - | - | - | - | ||
![]() 52106920 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | - | IP68 | - | No | - | No | - | - | - | Brass | - | - | - | - | - | Straight | - | 20 | 1.5 | - | No | - | - | - | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104576 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | No | - | Wieland | Z5.553.3021.0 | - | - | - | - | - | - | - | - | 63 | - | - | No | - | - | - | - | - | 8.5 | - | No | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005240 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | - | IP68 | - | No | - | No | - | Miscellaneous | - | Brass | - | - | - | - | - | Straight | - | 29 | - | - | No | - | - | - | - | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110077 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | DLF18CSRV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100346 Lapp | In Stock | - | - | - | - | Plastic | - | CCC, CE, CSA, UL | No | - | - | - | - | No | - | Yes | - | Klockner-Moeller, Div of Eaton | NZMB1-S3-CNA | Polyamide (PA) | - | - | - | - | - | - | Panel | 48 | - | - | No | - | - | - | - | - | 15 | - | No | 65 | - | - | - | - | - | - | - | 3 A | Short-Circuit | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | ||
![]() 52020310 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | - | IP54 | - | No | - | No | - | Altech | 934172102 | Brass | - | - | - | - | - | Straight | - | 7 | - | - | No | - | - | - | - | Nickel-plated | 5 | PG | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104410 Lapp | In Stock | - | - | - | - | Nylon | 90 Degrees | CSA, UL | No | Round | - | - | - | No | - | No | Bushing Grip with Strain Relief | Hubbell | CG610NM | - | 15.88 mm | - | - | 12.7 mm | - | - | - | 32 | - | No | No | - | - | - | - | - | 8 | - | No | 40 | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106060 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | No | - | No | - | Miscellaneous | - | - | - | - | - | - | - | - | - | 32 | - | - | No | - | - | - | - | - | 8 | - | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54115265 Lapp | In Stock | - | - | Footed | - | Plastic | - | - | No | - | - | IP68 | Totally Enclosed Non-Ventilated | Yes | - | No | - | Marathon Electric | Y991 | Polyamide (PA) | - | - | - | - | - | Straight | - | 50 | - | - | No | - | - | - | 22 - 29 | Untreated | 12 | Metric | No | 55 | - | - | - | Vector Duty | Cast Iron | Black | - | - | - | - | - | - | - | 1,775 RPM | - | - | - | 3 | - | - | - | ||
![]() 53112933 Lapp | In Stock | - | - | - | - | Plastic | - | - | Yes | - | - | IP68 | - | No | - | No | - | Adalet | XDHFCX-2T | Polyamide (PA) | - | - | - | - | - | Straight | - | - | - | - | No | - | - | - | 11 - 21 | Untreated | 8 | - | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104840 Lapp | In Stock | - | - | - | - | Metal | - | UL;cUL | No | - | - | IP54 | - | No | - | No | - | PILZ | 570251 | Brass | - | - | - | - | - | Straight | - | 16 | 1.5 | - | No | - | - | - | - | Nickel-plated | 5 | Metric | No | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | IP65 | - | ||
![]() 52115780 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | - | IP68 | - | No | - | No | - | Brady | 65504 | Brass | - | - | - | - | - | Straight | - | 9 | - | - | No | - | - | - | 2 - 6 | Nickel-plated | 12 | PG | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |