- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Approvals | Bend radius protection/trumpet flare | Cable Types | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Maximum Voltage | Model | Mounting | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Composition | Color | Current Rating | Output | Voltage | Protections | Terminal Type | Input | Temperature Range | Legend | Number of Gangs | Connection Type | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52006545 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP56 | No | No | Adalet | XDHFGCX-2T | Brass | - | Straight | - | 105 | - | - | No | - | Untreated | 20 | Metric | No | 104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107370 Lapp | In Stock | - | - | - | Front Mount | 12 | Metal | UL | No | - | - | No | No | Turck | U0910-98 | Brass | 60 VAC, 75 VDC | Straight | - | 50 | - | - | No | - | Nickel-plated | 9 | Metric | No | 57 | - | - | 2 A | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() 52115730 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | Fuji | - | Brass | - | Straight | - | 13.5 | - | - | No | 5 - 12 | Nickel-plated | 12 | PG | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104800 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP54 | No | No | Miscellaneous | MB84073B | Brass | - | Straight | - | 12 | 1.5 | - | No | - | Nickel-plated | 5 | Metric | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52102999 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 808254400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024965 Lapp | In Stock | - | - | - | - | - | Aluminum | cULus | No | - | IP68 | No | No | Hubbell | 10GAFBCVRBRSC | Brass | - | Straight | - | 16 | - | - | No | 13.8 - 14.8 | Nickel-plated | 6.5 | PG | No | 24 | Metallic | Brass | - | - | - | - | - | - | - | - | 2 | - | - | - | - | ||
![]() 52008050 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP65 | No | No | Miscellaneous | - | Other | - | Straight | - | - | - | - | No | - | - | - | PG | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010750 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | Brady | 65508 | Brass | - | Straight | - | 21 | - | - | No | 13.3 - 15.6 | Nickel-plated | 7 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024964 Lapp | In Stock | - | - | - | - | - | PVC | - | No | - | IP68 | No | No | Thomas & Betts | SMK244-4-C | Brass | - | Straight | - | 16 | - | - | No | 10.8 - 12.8 | Nickel-plated | 6.5 | PG | No | 24 | - | Yellow | - | - | - | - | - | - | - | C | - | - | - | - | - | ||
![]() 52107902 Lapp | In Stock | - | - | - | - | - | Plastic | CCC, CE, CSA, UL | No | - | - | No | No | Klockner-Moeller, Div of Eaton | NZMB2-A200-BT-NA | Polyamide (PA) | - | Straight | Panel | 40 | 1.5 | - | No | - | Untreated | 11 | Metric | No | 42 | - | - | 200 A | - | - | System & Cable | Box Terminal | - | - | - | - | - | - | - | - | ||
![]() 52104890 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP54 | No | No | Miscellaneous | - | Brass | - | Straight | - | 20 | 1.5 | - | No | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106980 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | Molex | 09-48-4108 | Brass | - | Straight | - | 20 | 1.5 | - | No | - | Nickel-plated | 6 | Metric | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104810 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP54 | No | No | Cutler Hammer, Div of Eaton Co | HVX002A2-4A1B1B5C4 | Brass | - | Straight | - | 12 | 1.5 | - | No | - | Nickel-plated | 5 | Metric | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112503 Lapp | 689 |
| - | - | - | - | Metal | - | No | - | IP68 | No | No | Johnson Controls | VFC-100LB-705N4 | Brass | - | Straight | - | 90 | 2 | - | No | - | Nickel-plated | 20 | Metric | No | 115 | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | ||
![]() 53111350 Lapp | In Stock | - | - | Cable | - | - | Plastic | - | No | - | IP68 | No | No | Name Brand Replacements™ | 69932-15X | Polyamide (PA) | - | Straight | - | 40 | 1.5 | Compliant | No | 19 - 28 | Untreated | 10 | Metric | No | 46 | - | Black | - | - | - | - | - | - | - | - | - | - | - | 52 mm | IP68 | ||
![]() 52115750 Lapp | 19 |
| - | - | - | - | Metal | - | No | - | IP68 | No | No | Brady | 65523 | Brass | - | Straight | - | 21 | - | - | No | 11 - 18 | Nickel-plated | 12 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110161 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54115270 Lapp | In Stock | - | - | - | - | - | Plastic | - | No | - | IP68 | Yes | No | - | - | Polyamide (PA) | - | Straight | - | 63 | - | - | No | 36 - 45 | Untreated | 12 | Metric | No | 66 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112745 Lapp | 28862440 |
| - | - | - | - | Metal | - | No | PUR | IP68 | No | No | Murrelektronik | 7000-88781-6330150 | Brass | 24 VAC;24 VDC | Straight | - | 32 | 1.5 | - | No | 7 - 15 | Nickel-plated | 9 | Metric | No | 36 | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP65/IP67 | 1.5 Meters | - | ||
![]() 52001170 Lapp | In Stock | - | - | - | - | - | Metal | UL;C-Tick | Yes | - | IP65 | No | No | Honeywell | YL7220SJ3105/U | Brass | - | Straight | - | 36 | - | - | No | 30 - 33 | Nickel-plated | 9 | PG | No | 50 | - | - | - | Y1, Y2 out to mechanical cooling; Programmable AUX1, SYLK communicating to actuator | 24 Volts | - | - | Y1,Y2 input from thermostat or unitary controller, 24 VAC, mixed air or OA sensor;Programmable AUX2 | -40 to 150 Degrees F | - | - | - | - | - | - |