- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Automotive | Bend radius protection/trumpet flare | Bundle Ø (max.) | Clamp Ø | Compatible with (details) | Content | Degree of protection (IP) | ECCN (US) | EU RoHS | Explosion-tested version | External thread | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Min. temperature | Model | No. of cables x cable Ø | Nominal thread size metric/PG | Part Life Cycle Code | Pitch thread | PPAP | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shock resistant | Spanner size | Suitable for cable diameter | Surface protection | SVHC | SVHC Exceeds Threshold | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Connector Support Type | Halogen free | Halogen Free | Size | Thread Size | Temperature range | Outside Diameter | Features | IP rating | Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53119070 Lapp | 82 | - | - | - | Polyamide | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Silver-grey (RAL 7001) | - | Yes | No | - | M63 | - | 53119070 | - | Polyamide, glass fibre reinforced | Polyamide (PA) | +100°C | -20°C | - | - | 63 | - | 1.5 | - | - | - | - | Yes | No | - | - | Untreated | - | - | - | - | Metric | - | - | - | SKINTOP GMP-GL-M 63X1,5 SGY | - | - | - | - | - | - | - | - | - | -20 - +100°C | - | - | - | 8mm | - | - | ||
![]() 52107810 Lapp | In Stock | - | - | - | Brass | - | No | - | 3mm | - | 1pc(s) | IP55 | - | - | No | M16 | Brass | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 52107810 | 52107810 | Body: Nickel-plated brass · Incision Seal: CR / NBR. | Other | +100°C | -20°C | 90°-elbow | - | 16 | Active | 1.5 | - | 5.23 | - | - | Yes | No | 18mm,16mm,22mm | 3 - 9 | Nickel-plated | - | - | 9mm | 11.5mm | Metric | No | 18 | - | RWV-M16 x 1.5 | - | - | - | unknown | CONNECTOR ACCESSORY | - | - | - | - | -20 - +100°C | - | - | IP55 | - | - | - | ||
![]() 53332850 Lapp | 24052051 |
| - | - | Nitrile rubber | - | - | - | - | - | 1pc(s) | - | - | - | No | - | Black | - | No | No | - | - | - | 53332850 | - | NBR, halogen-free | - | +100°C | -40°C | - | 8 x 5 mm | 32 | - | - | - | - | - | - | Yes | No | - | - | Untreated | - | - | - | - | Metric | - | - | - | SKINTOP® DIX-M32 | - | - | Black | - | - | - | - | M32 | - | -40 - +100°C | - | - | IP54 | - | - | - | ||
![]() 52104470 Lapp | 133 | - | - | Cable | Polyamide | - | No | - | - | - | 1pc(s) | - | - | - | No | M20 | Grey-white (RAL 7035) | Lapp Kabel SKINDICHT Cable Glands | Yes | No | LAPP GROUP PVT LTD | M12 | Lapp Group | 52104470 | 52104470 | Polyamide glass fibre reinforced | Polyamide (PA) | +100°C | -40°C | - | - | 20 | Active | - | - | 2.12 | Compliant | - | Yes | No | - | - | - | - | - | - | 9 | - | No | 24 | - | SKINDICHT® KU-M20/12 PG36 | 100 °C | -40 °C | Grey | unknown | CONNECTOR ACCESSORY | - | Not Halogen Free | - | - | -40 - +100°C | - | - | - | - | No SVHC | - | ||
![]() 53111810 Lapp | 195 |
| - | Cable | Polyamide | - | Yes | - | 4.5mm | - | 1pc(s) | IP68 | - | - | No | M16 | Grey-white (RAL 7035) | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 53111810 | 53111810 | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | +100°C | -20°C | Straight | - | 16 | Active | 1.5 | - | 5.42 | Compliant | Yes | Yes | No | 19mm | 4.5 - 10 | Untreated | - | - | 10mm | 8mm | Metric | No | 29 | - | SKINTOP® BS-M 16 x 1.5 | 100 °C | -20 °C | Grey | compliant | CONNECTOR ACCESSORY | - | Not Halogen Free | - | - | -20 - +100 ºC°C | - | with bend relief sleeve | IP68 (up to 5 bar) | - | - | IP68 | ||
![]() 52104478 Lapp | 92 | - | - | - | Polyamide | - | - | - | - | - | 1pc(s) | - | - | - | - | M32 | Grey-white (RAL 7035) | Lapp Kabel SKINDICHT Cable Glands | - | No | - | M25 | - | 52104478 | - | Polyamide glass fibre reinforced | - | +100°C | -40°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT® KU-M32/25 PG36 | - | - | - | - | - | - | - | - | - | -40 - +100°C | - | - | - | - | - | - | ||
![]() 52104482 Lapp | In Stock | - | - | - | Polyamide | - | No | - | - | - | 1pc(s) | - | - | - | No | M40 | Grey-white (RAL 7035) | - | Yes | No | LAPP GROUP PVT LTD | M32 | Lapp Group | 52104482 | 52104482 | Polyamide glass fibre reinforced | Polyamide (PA) | +100°C | -40°C | - | - | 40 | Active | - | - | 5.72 | - | - | Yes | No | - | - | - | - | - | - | 12 | - | No | 46 | - | SKINDICHT® KU-M40/32 | - | - | - | unknown | CONNECTOR ACCESSORY | - | - | - | - | -40 - +100°C | - | - | - | - | - | - | ||
![]() 52106410 Lapp | In Stock | - | - | - | Brass | - | Yes | - | 4mm | - | 1pc(s) | IP65 | - | - | No | M12/PG7 | Brass | - | No | No | - | - | - | 52106410 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | -20°C | Straight | - | 12 | - | 1.5 | - | - | - | - | Yes | No | 14mm,15mm | 4 - 5 | Nickel-plated | - | - | 5mm | 5mm | Metric | No | 14 | - | SR-M12/7/5 | - | - | - | - | - | - | - | - | - | -20 - +80°C | - | - | IP65 | - | - | - | ||
![]() 52106420 Lapp | In Stock | - | - | - | Brass | - | Yes | - | 5.5mm | - | 1pc(s) | IP65 | - | - | No | M16/PG9 | Brass | - | No | No | - | - | - | 52106420 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | -20°C | Straight | - | 16 | - | 1.5 | - | - | - | - | Yes | No | 18mm,17mm | 5.5 - 7 | Nickel-plated | - | - | 7mm | 5mm | Metric | No | 18 | - | SR-M16/9/7 | - | - | - | - | - | - | - | - | - | -20 - +80°C | - | - | IP65 | - | - | - | ||
![]() 52106460 Lapp | In Stock | - | - | - | Brass | - | Yes | - | 9mm | - | 1pc(s) | IP65 | - | - | No | M20/PG13.5 | Brass | - | No | No | - | - | - | 52106460 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | -20°C | Straight | - | 20 | - | 1.5 | - | - | - | - | Yes | No | 22mm,22mm | 9 - 11 | Nickel-plated | - | - | 11mm | 6mm | Metric | No | 22 | - | SR-M20/13.5/11 | - | - | - | - | - | - | - | - | - | -20 - +80°C | - | - | IP65 | - | - | - | ||
![]() 52104505 Lapp | In Stock | - | - | - | Polyamide | - | No | - | - | - | 1pc(s) | - | - | - | No | M16 | Grey-white (RAL 7035) | - | Yes | No | LAPP GROUP PVT LTD | M12 | Lapp Group | 52104505 | 52104505 | Polyamide glass fibre reinforced | Polyamide (PA) | +100°C | -40°C | - | - | 16 | Active | - | - | 5.25 | - | - | Yes | No | - | - | - | - | - | - | 9 | - | No | 22 | - | SKINDICHT® KU-M16/12 | - | - | - | unknown | CONNECTOR ACCESSORY | - | - | - | - | -40 - +100°C | - | - | - | - | - | - | ||
![]() 52106540 Lapp | In Stock | - | - | - | Brass | - | Yes | - | 22mm | - | 1pc(s) | IP65 | - | - | No | M32/PG29 | Brass | - | No | No | - | - | - | 52106540 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | -20°C | Straight | - | 32 | - | 1.5 | - | - | - | - | Yes | No | 40mm,41mm | 22 - 23 | Nickel-plated | - | - | 23mm | 8mm | Metric | No | 40 | - | SR-M32/29/23 | - | - | - | - | - | - | - | - | - | -20 - +80°C | - | - | IP65 | - | - | - | ||
![]() 53325640 Lapp | In Stock | - | - | Bushing | Nitrile rubber | - | - | - | - | - | 1pc(s) | - | - | - | No | - | Black | - | No | No | - | - | - | 53325640 | - | NBR, halogen-free | - | +100°C | -40°C | - | 6 x 4 mm | 25 | - | - | - | - | Compliant | - | Yes | No | - | - | Untreated | - | - | - | - | Metric | - | - | - | SKINTOP® DIX-M25 | 100 °C | -40 °C | Black | - | - | - | Not Halogen Free | M25 | - | -40 - +100°C | - | - | IP54 | - | - | IP54 | ||
![]() 52103140 Lapp | 33 | - | - | Cable | Brass | - | - | - | - | - | 1pc(s) | - | - | - | No | M32 | Brass | - | No | No | - | - | - | 52103140 | - | Blind plugs: Nickel-plated brass | Brass | +200°C | -60°C | - | - | 32 | - | 1.5 | - | - | Compliant | - | Yes | No | - | - | Nickel-plated | - | - | - | - | Metric | - | - | - | BL-M12 x 1.5 | 200 °C | -60 °C | - | - | - | - | Not Halogen Free | M32 | M32 | -60 to +200°C | 35 mm | - | IP54 | - | No SVHC | IP54 | ||
![]() 53112675 Lapp | In Stock | - | - | - | Brass | - | No | - | 27mm | - | 1pc(s) | IP68 | - | - | No | M50 | Brass | - | No | No | - | - | - | 53112675 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | -30°C | Straight | - | 50 | - | 1.5 | - | - | - | - | Yes | No | 54mm | - | Nickel-plated | - | - | 35mm | 15mm | Metric | No | 54 | - | M50 x 1.5 | - | - | - | - | - | - | - | - | - | -30 - +100 ºC°C | - | - | IP68 (up to 5 bar) | - | - | - | ||
![]() 52106500 Lapp | In Stock | - | - | - | Brass | - | Yes | - | 14mm | - | 1pc(s) | IP65 | - | - | No | M25/PG21 | Brass | - | No | No | - | - | - | 52106500 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | -20°C | Straight | - | 25 | - | 1.5 | - | - | - | - | Yes | No | 30mm,30mm | 14 - 17 | Nickel-plated | - | - | 17mm | 7mm | Metric | No | 30 | - | SR-M25/21/17 | - | - | - | - | - | - | - | - | - | -20 - +80°C | - | - | IP65 | - | - | - | ||
![]() 52009061 Lapp | In Stock | - | - | - | - | - | - | 38mm | - | Outside diameter 38 mm | - | - | - | - | - | - | Silver,Brass | - | - | No | - | - | - | 52009061 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003130 Lapp | In Stock | - | - | - | - | - | - | 14mm | - | Outside diameter 14 mm | - | - | - | - | - | - | Silver,Brass | - | - | No | - | - | - | 52003130 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-14-RCS453 Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-08-RCS453 Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |