- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | Bundle Center to Mounting Center | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Sizes | Content | Factory colour | Frequency-Max | Gearing | Inside Diameter | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Overall Impedance | Package | Product Status | RoHS | RoHS-compliant | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Number of Conductors | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Housing Color | Failure Rate | Current - Supply (Disable) (Max) | Note | Shell Size, MIL | Spread Spectrum Bandwidth | Filter Type | Adhesive | 1st Connector | 2nd Connector | Screw Size | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Absolute Pull Range (APR) | Type Attributes | Opening Size | Panel Hole Size | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Height (Max) | Length - Exposed Ends | Panel Thickness | Material Thickness | Material Flammability Rating | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLCSE-750-6-01 Essentra Components | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 mm | 36.957 mm | - | - | 6.35 mm | - | - | - | 1.9812 mm | - | - | UL94 V-2 | Lead Free | - | ||
![]() 100-001A109 Glenair | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Expandable, Shielding | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 073167-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLCSE2-500-6-01 Essentra Components | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.9 mm | 30.607 mm | - | - | 6.35 mm | - | - | - | 3.9624 mm | - | - | UL94 V-2 | Lead Free | - | ||
![]() SPC21795 Multicomp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.17 mm | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.71 mm | - | - | - | 4.75 mm | - | - | - | - | - | - | - | - | ||
![]() 151-03123 HellermannTyton | 102 |
| - | - | Fastener | - | - | - | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.460 (87.89mm) | - | - | - | - | 151-03 | - | - | - | - | - | - | - | - | - | HellermannTyton | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Clamp, P-Type | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M10 | - | - | - | - | 180°, Ratchet, Ribbed | 2.480 ~ 3.150 (62.99mm ~ 80.01mm) | 0.405 (10.29mm) | - | Heat Stabilized, Impact Modified, UV Stabilized | - | - | - | 5.820 (147.83mm) | 1.370 (34.80mm) | - | - | - | - | - | UL94 HB | - | - | - | ||
![]() 8165 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8166 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150-76090 HellermannTyton | 601 | - | - | Cable | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 500pc(s) | Black | - | Inside | - | 150-76090 | 105°C | - | -40°C | - | - | - | Compliant | Yes | - | - | - | T30REC4A | - | - | - | - | - | T30REC4A-PA66HS/PA66HIRHS-BK | - | - | 105 °C | -40 °C | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | 3.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() 8109 BI Technologies | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.1 mm | - | - | 16.7 mm | 12.7 mm | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 8146 CIT | In Stock | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 544BCB | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Not For New Designs | - | - | - | - | -40°C ~ 85°C | Ultra™ Si544 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | 156.25 MHz | ±7ppm | LVDS | - | - | - | - | Enable/Disable (Reprogrammable) | Crystal | 111mA | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22CC50D0687 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 142-0004-311 Cinch Connectivity Solutions | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | - | - | - | - | - | - | MS3476L16 | - | 16 (1), 20 (22) | - | - | - | - | - | - | - | Conesys | - | - | Box | Active | Non-Compliant | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-26482 Series II | - | - | - | - | Plug Housing | For Male Pins | - | 23 | - | - | - | - | - | Bayonet Lock | Crimp | - | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Electroless Nickel | - | 16-23 | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04-SACL1250 NTE ELECT | In Stock | - | - | - | Fastener | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.314 (7.98mm) | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | Clamp, P-Type | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6 | - | - | - | - | - | 0.082 (2.08mm) | - | - | - | - | - | - | 0.800 (20.32mm) | 0.377 (9.58mm) | - | - | - | - | 0.046 (1.17mm) | - | - | - | - | ||
![]() 04-SACL10009 NTE ELECT | In Stock | - | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.820 (20.83mm) | - | - | - | - | 04-SACL | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | Active | - | - | 250V | - | -20°C ~ 105°C | CTHF2422F | 1.024 L x 1.024 W (26.00mm x 26.00mm) | - | - | - | - | Clamp, P-Type | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | #10 | 2 | 1.65Ohm | 500mA | - | - | 0.890 (22.61mm) | - | - | - | - | - | - | 1.684 (42.77mm) | 0.469 (11.91mm) | - | 0.866 (22.00mm) | - | - | 0.057 (1.45mm) | - | - | - | - | ||
![]() 04-SACL2509 NTE ELECT | In Stock | - | - | - | Fastener | Axial | - | - | Axial | Polyamide (PA66), Nylon 6/6 | - | - | 0.409 (10.39mm) | - | - | - | - | RNC60 | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 2 | ±50ppm/°C | - | Clamp, P-Type | 976 Ohms | - | - | - | Metal Film | Natural | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | #6 | - | - | - | - | - | 0.205 (5.21mm) | - | - | Military, Moisture Resistant, Weldable | - | - | - | 0.900 (22.86mm) | 0.396 (10.06mm) | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | ||
![]() 04-SACL1259 NTE ELECT | In Stock | - | - | - | Fastener | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.314 (7.98mm) | - | - | - | - | MAX590 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | Clamp, P-Type | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6 | - | - | - | - | - | 0.082 (2.08mm) | - | - | - | - | - | - | 0.800 (20.32mm) | 0.377 (9.58mm) | - | - | - | - | 0.046 (1.17mm) | - | - | - | - | ||
![]() 04-SACL5000 NTE ELECT | In Stock | - | - | - | Fastener | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Panel Mount | Panel Mount | 0.582 (14.78mm) | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-0804K0 | RG-58 | - | - | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Clamp, P-Type | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Jack | #10 | - | - | - | - | - | 0.470 (11.94mm) | - | - | Shielded | - | - | - | 39.4 (1.0m) 3.3 | 0.486 (12.34mm) | - | - | - | - | 0.057 (1.45mm) | - | - | - | - | ||
![]() 04-SACL7500 NTE ELECT | In Stock | - | - | - | Fastener | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.708 (17.98mm) | - | - | - | - | 015366 | FFC, FPC | - | - | - | - | - | - | - | - | Molex | - | - | Bag | Active | - | - | - | - | - | Premo-Flex 15366 | - | - | - | - | - | Clamp, P-Type | - | - | - | - | - | Black | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | 36 | - | Top on Both Sides, Backers on Both Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10 | - | - | - | - | - | 0.693 (17.60mm) | - | - | - | - | - | - | 8.000 (203.20mm) | 0.469 (11.91mm) | - | - | 0.157 (4.00mm) | - | 0.060 (1.52mm) | - | - | - | - | ||
![]() 04-SACL6250 NTE ELECT | In Stock | - | - | - | Fastener | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.622 (15.80mm) | - | Female | - | Female | Q-0904J0 | RG-58 | - | - | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Clamp, P-Type | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Jack | #10 | - | - | - | - | - | 0.564 (14.33mm) | - | - | Shielded | - | - | - | 12.00 (304.80mm) | 0.486 (12.34mm) | - | - | - | - | 0.060 (1.52mm) | - | - | - | - |