- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52020563 Lapp | In Stock | - | - | Plastic | No | IP54 | No | No | Other | Straight | 50 | - | - | No | - | Untreated | 18 | Metric | No | 46 | ||
![]() 52024015 Lapp | In Stock | - | - | Metal | No | IP55 | No | No | Other | 90°-elbow | 29 | - | - | No | - | Nickel-plated | 13 | PG | No | 41 | ||
![]() 52024934 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | 7 | - | - | No | 3.8 - 4.8 | Nickel-plated | 5 | PG | No | 14 | ||
![]() 52100010 Lapp | In Stock | - | - | - | No | - | No | No | - | - | 7 | - | - | No | - | - | 5 | - | No | 14 | ||
![]() 52024961 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | 13.5 | - | - | No | 6.8 - 8.8 | Nickel-plated | 6.5 | PG | No | 22 | ||
![]() 52100306 Lapp | In Stock | - | - | Plastic | No | - | No | Yes | Polyamide (PA) | - | 50 | - | - | No | - | - | 14 | - | No | 68 | ||
![]() 52104335 Lapp | In Stock | - | - | - | No | - | No | No | - | - | 12 | - | - | No | - | - | 10 | - | No | 14 | ||
![]() 52105890 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | No | Brass | Straight | 25 | 1.5 | - | No | 13.5 - 15 | Nickel-plated | 7 | Metric | No | 30 | ||
![]() 52106730 Lapp | In Stock | - | - | Metal | Yes | IP55 | No | No | Brass | Straight | 20 | 1.5 | - | No | - | Nickel-plated | 6 | Metric | No | 22 | ||
![]() 52106010 Lapp | In Stock | - | - | Metal | No | - | No | No | - | - | 16 | - | - | No | - | - | 5 | - | No | 18 | ||
![]() 52104483 Lapp | In Stock | - | - | Plastic | No | - | No | Yes | Polyamide (PA) | - | 50 | - | - | No | - | - | 14 | - | No | 55 | ||
![]() 52100336 Lapp | In Stock | - | - | Plastic | No | - | No | Yes | Polyamide (PA) | - | 21 | - | - | No | - | - | 12 | - | No | 46 | ||
![]() 53112057 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | - | - | Non-Compliant | No | 19 - 28 | Nickel-plated | 17 | NPT | No | 45 | ||
![]() 53110151 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110073 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004080 Lapp | In Stock | - | - | Metal | No | - | No | No | Brass | Straight | 16 | - | - | No | - | Nickel-plated | 6.5 | PG | No | 39 | ||
![]() 52006520 Lapp | In Stock | - | - | Metal | No | IP56 | No | No | Brass | Straight | 72 | - | - | No | - | Untreated | 16 | Metric | No | 70 | ||
![]() 52010460 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | 13.5 | - | - | No | - | Nickel-plated | 5.5 | PG | No | 22 | ||
![]() 52023719 Lapp | In Stock | - | - | Metal | Yes | IP55 | No | No | Brass | Straight | 13.5 | - | - | No | 12.5 - 14 | Nickel-plated | 10 | PG | No | 22 | ||
![]() 52100080 Lapp | In Stock | - | - | - | No | - | No | No | - | - | 36 | - | - | No | - | - | 9 | - | No | 50 |