- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Base Product Number | Content | Factory colour | Fire protection properties | Gearing | Manufacturer part # | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Package | Product Status | RoHS-compliant | Operating Temperature | Series | Part Status | Type | Color | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Shelf Life | Storage/Refrigeration Temperature | Port Size | Shelf Life Start | Maximum Pressure | Tensile Strength | Quantity | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111-60150 LK2A-PA66HS-BK HellermannTyton | 17 |
| - | - | - | Nylon 66 | - | - | - | - | - | - | - | 73mm | +105°C | - | - | -40°C | - | - | - | - | LK2A | - | Inside Serrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225N | 100 | - | 270mm | 4.6 mm | ||
![]() 111-00153 T120M-PA66HS-BK HellermannTyton | 132 |
| - | - | - | Nylon 66 | - | - | - | - | - | - | - | 125mm | +105°C | - | - | -40°C | - | - | - | - | T120M | - | Inside Serrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 535N | 100 | - | 460mm | 7.6 mm | ||
![]() 111-14810 T150R-PA66-BK HellermannTyton | 18 |
| - | - | - | Nylon 66 | - | - | - | - | - | - | - | 100mm | +85°C | - | - | -40°C | - | - | - | - | T150R | - | Non-Releasable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 670N | 100 | - | 365mm | 7.6 mm | ||
![]() 111-05410 T80L-PA66-BK HellermannTyton | 9 |
| - | - | - | Nylon 66 | - | - | - | - | - | - | - | 110mm | +85°C | - | - | -40°C | - | - | - | - | T80L | - | Non-Releasable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 355N | 100 | - | 390mm | 4.7 mm | ||
![]() PRT6EH-C6/N Panduit | In Stock | - | - | - | - | - | PRT6EH | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL2MW2S-DUV15/N Panduit | In Stock | - | - | - | - | - | PL2MW2S | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E7-50-C0 Panduit | In Stock | - | - | - | - | - | E7-50 | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-95339 MBT33XH-SS316-ML HellermannTyton | 2982 |
| - | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | 254mm | +538°C | - | - | -80°C | - | - | - | - | MBT33XH | - | Roller Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2225N | 50 | - | 838mm | 12.3 mm | ||
![]() 115-00030 SpeedyTie (RTT750HR)-PA66HIR(S)-BK/RD HellermannTyton | 62 |
| - | - | - | Nylon 66 | - | - | - | - | - | - | - | 210mm | +80°C | - | - | -40°C | - | - | - | - | RTT750HR | - | Releasable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 888N | 5 | - | 750mm | 13 mm | ||
![]() T18S-HS HellermannTyton | 101 |
| - | Cylinder | -- | Nylon 66 | - | - | - | - | - | - | - | 22mm | +105 °C, +85°C | - | - | -40°C | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | - | 8 V ~ 30 V | 1 V ~ 5 V | Packard, 3 Pin | Analog Voltage | ±0.5% | 75 PSI (517.11 kPa) | Sealed Gauge | Threaded | - | - | Female - 7/16 (11.11mm) UNF | - | -- | - | 100 | Amplified Output, Temperature Compensated | 80mm | 2.5 mm | ||
![]() PLF1MA-P19-C4Y Panduit | In Stock | - | - | - | - | - | PLF1MA | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLM2S-P56A-D6 Panduit | In Stock | - | - | - | - | - | PLM2S | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLT1M-XMR3 Panduit | In Stock | - | - | - | - | - | PLT1M | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLM2S-P1H-D Panduit | In Stock | - | - | - | - | - | PLM2S | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLM1M-P198E-C0 Panduit | In Stock | - | - | - | - | - | PLM1M | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLT4H-P223B-TL0 Panduit | In Stock | - | - | - | - | - | PLT4H | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-07111 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 131-75610 HellermannTyton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RT250M | - | Releasable | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 565 mm | 12.5 mm | ||
![]() 112-56019 HellermannTyton | In Stock | - | - | - | - | Polyamide 6.6 | - | 100pc(s) | Black | UL94 V2. | Inside | 112-56019 | +85°C | - | - | - | -40°C | - | - | - | Yes | - | CTT60R | - | CTT60R-PA66-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205mm | 4.7 mm | ||
![]() 111-01633 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MST700M | - | Non-Releasable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700mm | 8.9 mm |