- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT2S-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Black | - | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 113.398093g | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 25.4mm | 226.1616mm | 0.141 3.58mm | - | 9 | 0.742' 226.16mm 8.90 | - | - | ROHS3 Compliant | - | - | ||
![]() BT1M-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 70.873808g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.4mm | Not Halogen Free | 23 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.90 (22.86mm) | Weather Resistant | 3.9624mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MRS6LH-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 453.59237g | Stainless Steel | - | 2009 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | - | 8.5mm | - | - | - | - | - | - | - | 4.4mm | 630mm | 7.9mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLT2.5H-L0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 199.580643g | Nylon, Polyamide | 50 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 12.2mm | - | 64 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 2.50 (63.50mm) | Weather Resistant | 7.4mm | 251mm | 0.300 7.62mm | - | 9.75 | 0.817' 249.02mm 9.80 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLTFC4H-LP316RD Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 453.59237g | Polyester, Stainless Steel | 50 per Pkg | 2010 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Red | - | 7.9mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance, UV Resistant | - | 362mm | 0.310 7.87mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() SST1M-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 36.28739g | Nylon | 100 per Pkg | 2003 | STA-STRAP® SS | Active | Not Applicable | 85°C | - | Black | - | 4.5mm | - | 20 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.78 (19.81mm) | 2-Piece Design, Weather Resistant | 3.8mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SST1.5M-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 49.895161g | Nylon | 100 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.5mm | - | 32 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design | 3.8mm | 140mm | 0.095 2.41mm | - | 5.5 | 0.458' 139.70mm 5.50 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLT2EH-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 780.178876g | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 20.3mm | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 2.00 (50.80mm) | Weather Resistant | 10.16mm | 229mm | 0.500 12.70mm | - | 9 | 0.750' 228.60mm 9.00 | No | - | ROHS3 Compliant | - | - | ||
![]() AST15-5-C100 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 712.140021g | Polypropylene | 100 per Pkg | 2005 | - | Active | Not Applicable | 115°C | -40°C | Black | - | 29.5mm | - | - | 75 lbs (34.02 kg) | - | Standard, Releasable | 1.50 (38.10mm) | Weather Resistant | - | 175mm | 0.448 11.40mm | - | 7 | 0.574' 175.00mm 6.89 | No | - | ROHS3 Compliant | - | - | ||
![]() DT4EH-L0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | 12.700586g | Acetal, Nylon | 50 per Pkg | 2005 | DURA-TY™ | Active | Not Applicable | 85°C | -40°C | Black | Unshielded | - | Not Halogen Free | 510 μm | 250 lbs (113.40 kg) | Black | Standard, Locking | 3.87 (98.30mm) | Chemical Resistant, UV Resistant, Weather Resistant | 12.446mm | 343mm | 0.495 12.57mm | 1.5mm | 13.5 | 1.125' 342.90mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLT2I-M14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | - | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | - | ||
![]() MLTFC8H-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 725.747792g | Stainless Steel | 50 per Pkg | 2007 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | - | 10.1mm | - | 203 mm | 250 lbs (113.40 kg) | Black | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance, UV Resistant | 5.9mm | 679mm | 0.310 7.87mm | 254μm | 26.75 | 2.233' 680.72mm | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PLT.7M-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | - | 17 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.68 (17.27mm) | Weather Resistant | 2.921mm | 79mm | 0.090 2.29mm | - | 3 | 0.258' 78.74mm 3.10 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLWP1.5S-D30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 743.891487g | Nylon | 500 per Pkg | - | PAN-TY® PLWP | Active | Not Applicable | 115°C | - | Black | - | 18.8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.50 (38.10mm) | Heat Stabilized | 9.398mm | 173mm | 0.190 4.83mm | - | 6.75 | 0.567' 172.82mm 6.80 | No | - | ROHS3 Compliant | - | - | ||
![]() PLT1M-L3-10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon, Polyamide | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange, White Stripe | - | 4.7mm | - | 21 mm | 18 lbs (8.16 kg) | White | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLWP1S-D20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 671.316708g | Nylon | 500 per Pkg | 2007 | PAN-TY® PLWP | Obsolete | Not Applicable | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | 9.398mm | 132mm | 0.190 4.83mm | - | 5.25 | 0.433' 131.98mm 5.20 | No | - | ROHS3 Compliant | - | - | ||
![]() PLT2I-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 95.254398g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 6.1mm | Not Halogen Free | 51 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | 1.1mm | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ILT3S-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 217.724366g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | - | 8mm | - | 76 mm | 50 lbs (22.68 kg) | Black | Cable Tie, Parallel | 3.00 (76.20mm) | Weather Resistant | 3.556mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PRT12EH-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.11618kg | - | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 12.00 (304.80mm) | Weather Resistant | - | 1.018032m | 0.500 12.70mm | - | 40 | 3.34' 1.02m | - | - | ROHS3 Compliant | - | - |