- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Manufacturer | Maximum Bundle Diameter | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Width - in | Width - mm | Series | Type | Color | Subcategory | Product Type | Tensile Strength | Quantity | Features | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111-05450 T50L-PA66HS-BK HellermannTyton | 57 |
| - | Nylon 66 | - | - | - | - | - | - | 110mm | - | - | +105°C | - | -40°C | - | - | - | - | - | - | T50L | Heat Resistant | - | - | - | 225N | 100 | - | - | 390mm | 4.6 mm | ||
![]() 111-00294 MBT8HFC-SP/SS316-BK HellermannTyton | 69 |
| - | Polyester Coated Stainless Steel | - | - | - | - | - | - | 50mm | - | - | +538°C | - | -80°C | - | - | - | - | - | - | MBT8HFC | Roller Ball | - | - | - | 779N | 50 | - | - | 201mm | 7.9 mm | ||
![]() 111-00295 MBT14HFC-SP/SS316-BK HellermannTyton | 2579 |
| - | Polyester Coated Stainless Steel | - | - | - | - | - | - | 102mm | - | - | +538°C | - | -80°C | - | - | - | - | - | - | MBT14HFC | Roller Ball | - | - | - | 779N | 50 | - | - | 362mm | 7.9 mm | ||
![]() 111-12026 T120R-E/TFE-BU HellermannTyton | In Stock | - | - | ETFE | - | - | - | - | - | - | 100mm | - | - | +105°C | - | -80°C | - | - | - | - | - | - | T120R | Non-Releasable | - | - | - | 311N | 100 | - | - | 380mm | 7.6 mm | ||
![]() 111-00299 MBT14XHFC-SP/SS316-BK HellermannTyton | 2597 |
| - | Polyester Coated Stainless Steel | - | - | - | - | - | - | 107mm | - | - | +538°C | - | -80°C | - | - | - | - | - | - | MBT14XHFC | Roller Ball | - | - | - | 1558N | 50 | - | - | 362mm | 12.3 mm | ||
![]() 111-00171 T120XM-PA66W-BK HellermannTyton | 76 |
| - | Nylon 66 | - | - | - | - | - | - | 175mm | - | - | +85°C | - | -40°C | - | - | - | - | - | - | T120XM | Non-Releasable | - | - | - | 535N | 50 | - | - | 600mm | 7.6 mm | ||
![]() 111-12830 T120S-PA66W-BK HellermannTyton | 94 |
| - | Nylon 66 | - | - | - | - | - | - | 55mm | - | - | +85°C | - | -40°C | - | - | - | - | - | - | T120S | Non-Releasable | - | - | - | 535N | 50 | - | - | 225mm | 7.6 mm | ||
![]() 111-12430 T120L-PA66W-BK HellermannTyton | 104 |
| - | Nylon 66 | - | - | - | - | - | - | 225mm | - | - | +85°C | - | -40°C | - | - | - | - | - | - | T120L | Non-Releasable | - | - | - | 535N | 50 | - | - | 760mm | 7.6 mm | ||
![]() 111-12230 T120I-PA66W-BK HellermannTyton | 749 |
| - | Nylon 66 | - | - | - | - | - | - | 80mm | - | - | +85°C | - | -40°C | - | - | - | - | - | - | T120I | Non-Releasable | - | - | - | 535N | 100 | - | - | 300mm | 7.6 mm | ||
![]() 111-92240 MAT24SS7-SS316-ML HellermannTyton | In Stock | - | - | 316 Stainless Steel | - | - | - | - | - | - | 180mm | - | - | +538°C | - | -80°C | - | - | - | - | - | - | MAT24SS7 | Ladder | - | - | - | 445N | 100 | - | - | 630mm | 7 mm | ||
![]() 111-91000 MLT8SSC5-SS316/SP-BK HellermannTyton | 2142 |
| - | Polyester Coated Stainless Steel | - | - | - | - | - | - | 60mm | - | - | +538°C | - | -80°C | - | - | - | - | - | - | MLT8SSC5 | Releasable | - | - | - | 420N | 100 | - | - | 230mm | 5.26 mm | ||
![]() 111-95240 MLT24SS10-SS316-ML HellermannTyton | 2465 |
| - | 316 Stainless Steel | - | - | - | - | - | - | 180mm | - | - | +538°C | - | -80°C | - | - | - | - | - | - | MLT24SS10 | Releasable | - | - | - | 850N | 50 | - | - | 630mm | 10 mm | ||
![]() 111-00296 MBT20HFC-SP/SS316-BK HellermannTyton | 2236 |
| - | Polyester Coated Stainless Steel | - | - | - | - | - | - | 152mm | - | - | +538°C | - | -80°C | - | - | - | - | - | - | MBT20HFC | Roller Ball | - | - | - | 779N | 50 | - | - | 521mm | 7.9 mm | ||
![]() PLM2S-P107H-D Panduit | In Stock | - | - | - | PLM2S | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCSSQD2226-X Panduit | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCSSQD2834-X Panduit | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13227 HEYCO PRODUCTS | In Stock | - | - | Nylon | - | Heyco | 50 | 25.59 in | 650 mm | Heyco | - | 6.61 in | 168 mm | - | - | - | - | - | - | Details | 0.49 in | 12.5 mm | Nytye Heavy Duty Nylon Cable Ties | - | Natural | Wire & Cable Management | Cable Ties | 250 lbs | - | Heavy Duty | Cable Ties | - | - | ||
![]() 111-95279 MBT27XH-SS316-ML HellermannTyton | 2411 |
| - | 316 Stainless Steel | - | - | - | - | - | - | 203mm | - | - | +538°C | - | -80°C | - | - | - | - | - | - | MBT27XH | Roller Ball | - | - | - | 2225N | 50 | - | - | 681mm | 12.3 mm | ||
![]() 112-00006 RPE350-PA66HSW-BK HellermannTyton | 265 |
| - | Nylon 66 | - | - | - | - | - | - | 92mm | - | - | +85°C | - | -40°C | - | - | - | - | - | - | RPE350 | - | - | - | - | 445N | 100 | - | - | 350mm | 9 mm | ||
![]() 112-00005 RPE275-PA66HS-BK HellermannTyton | 1209 |
| - | Nylon 66 | - | - | - | - | - | - | 69mm | - | - | +85°C | - | -40°C | - | - | - | - | - | - | RPE275 | - | - | - | - | 445N | 100 | - | - | 275mm | 9 mm |