- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Content | Dim | Dimensions | Factory colour | Fire protection properties | Gearing | Halogen-free | Manufacturer part # | Material (details) | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | RoHS-compliant | Writing area | Writing area length | Writing area width | Series | Type | Tensile Strength | Quantity | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 115-00004 LR55R-PA66-YE HellermannTyton | 40 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | 50mm | +85°C | - | -40°C | - | - | - | - | LR55 | Releasable | 245N | 25 | - | - | 195mm | 4.7 mm | ||
![]() 115-00003 LR55R-PA66-RD HellermannTyton | 26 |
| - | PA 6.6 | - | - | - | - | - | - | - | - | - | - | 50mm | +85°C | - | -40°C | - | - | - | - | LR55 | Releasable | 245N | 25 | - | - | 195mm | 4.7 mm | ||
![]() 130-00007 TEXTIE 1M-PA66/PP-WH HellermannTyton | 17 |
| - | PA (Loop), PP (Hook) | - | - | - | - | - | - | - | - | - | - | 300mm | +75°C | - | -20°C | - | - | - | - | Textile | Hook and Loop | - | 1 | - | - | 1m | 13 mm | ||
![]() 111-01265 GL250-PA11W-BK HellermannTyton | 17 |
| - | Polyamide | - | - | - | - | - | - | - | - | - | - | 65mm | +105°C | - | -40°C | - | - | - | - | - | Non-Releasable | - | 100 | - | - | 252mm | 4.8 mm | ||
![]() 130-00006 TEXTIE 1M-PA66/PP-GY HellermannTyton | 20 |
| - | PA (Loop), PP (Hook) | - | - | - | - | - | - | - | - | - | - | 300mm | +85°C | - | -40°C | - | - | - | - | Textile | Hook and Loop | - | 1 | - | - | 1m | 13 mm | ||
![]() 111-85219 IT50RD-PA66-NA HellermannTyton | 30 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | 44mm | +85°C | - | -40°C | - | - | - | - | IT50RD | Inside Serrated | 225N | 50 | - | - | 205mm | 29 mm | ||
![]() 111-70319 HellermannTyton | In Stock | - | - | Polyamide | 100pc(s) | - | - | Ecru | V2 | Inside | - | 111-70319 | PA66 | - | - | - | - | - | Yes | - | - | - | RLT120 | Unlockable | - | - | - | - | 340mm | 7.6 mm | ||
![]() 110-07200 HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | SP MK7/MK9 | 110-07200 | - | - | - | 31mm | - | 27mm | ||
![]() 121-98151 HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KR8/S1 | Releasable | - | - | - | - | 50mm | 8 mm | ||
![]() 111-01552 HellermannTyton | In Stock | - | - | Stainless steel | 1pc(s) | - | - | Silver | - | None | Yes | 111-01552 | - | +538°C | - | - | -80°C | - | - | - | - | - | MST700S | MST700S | - | - | - | - | 700mm | 5.9 mm | ||
![]() 110-13000 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MST9 | - | - | - | - | - | - | - | ||
![]() 111-01632 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MST500M | Non-Releasable | - | - | - | - | 509mm | 8.9 mm | ||
![]() 150-27140 HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FBR6/140 | Releasable | - | - | - | - | 158mm | 12 mm | ||
![]() 111-85019 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | (W x H x L x W2) 28 x 12.9 x 203 x4.6 mm | (W x H x L x W2) 28 x 12.9 x 203 x4.6 mm | Ecru | - | - | Yes | - | Polyamide 6.6 (PA66) | +85°C | - | - | -40°C | - | Yes | 28 x 12.9 mm | 28mm | 12.9mm | IT50R | identification tape | - | - | Bottom label,1x cable tie | - | 203mm | 28 mm | ||
![]() 121-63555 HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KR6/35 | Releasable | - | - | - | - | 360mm | 6 mm | ||
![]() 117-05350 HellermannTyton | In Stock | - | - | Polyamide | 1000pc(s) | - | - | Black | V2 | Inside | - | 117-05350 | - | - | - | - | - | - | Yes | - | - | - | T50IDH | T50IDH-PA66HS-BK | - | - | - | - | 305mm | 4.7 mm | ||
![]() 117-05050 HellermannTyton | In Stock | - | - | Polyamide | 100pc(s) | - | - | Black | V2 | Inside | - | 117-05050 | - | - | - | - | - | - | Yes | - | - | - | T50RDH | T50RDH-PA66HS-BK | - | - | - | - | 210mm | 4.7 mm | ||
![]() 150-40582 HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50REC5B | Releasable | - | - | - | - | 200mm | 4.6 mm | ||
![]() 111-15510 HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T150XL | Releasable | - | - | - | - | 1.095m | 8.9 mm | ||
![]() 111-15609 HellermannTyton | In Stock | - | - | Polyamide | 1pc(s) | - | - | Black | V2 | Inside | - | 111-15609 | - | 125°C | - | - | -40°C | - | Yes | - | - | - | T150M | T150M-PA66HS-BK | - | - | - | - | 525mm | 8.9 mm |