- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Content | Dim | Dimensions | Factory colour | Fire protection properties | Gearing | Halogen-free | Manufacturer part # | Material (details) | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | RoHS-compliant | Series | Type | Tensile Strength | Quantity | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126-00417 T18RSF-PA66UV-BK HellermannTyton | 115 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Releasable | - | - | 100mm | 2.5 mm | ||
![]() RCV250 Panduit | In Stock | - | - | Polyamide 6.6 | 1pc(s) | - | - | Ecru | - | Inside | Yes | RCV250 | - | +85°C | - | - | -40°C | - | - | - | PRT2S-C | - | - | - | - | ||
![]() CVR150LBK Panduit | In Stock | - | - | Polyamide 6.6 | 1pc(s) | - | - | Black | - | Inside | Yes | CVR150LBK | - | +85°C | - | - | -40°C | - | - | - | BT1M-C0 | - | - | - | - | ||
![]() 112-00012 HellermannTyton | In Stock | - | - | - | 1pc(s) | - | - | - | - | - | - | 112-00012 | - | - | - | - | - | - | - | - | 2 locking tongues | - | - | - | 9mm | ||
![]() 109-00193 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 100pc(s) | - | - | Green | - | Inside | Yes | 109-00193 | - | 85°C | - | - | -40°C | - | Yes | - | Q50L-PA66-GN-C1 | - | - | - | - | ||
![]() 150-37799 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | - | - | Black | UL94 V2. | Inside | Yes | 150-37799 | - | +145°C | - | - | -40°C | - | Yes | - | T50ROSSFT6,5 16-3MD | - | - | - | - | ||
![]() 111-98121 CTF120-PA66-BK HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | -40°C | - | CTF120 | - | 535N | 100 | 320mm | 7.6 mm | ||
![]() 902-01463 T50RPRN-PA66-BN HellermannTyton | 2299 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50R PRN | Printed ID for Metering | - | 1000 | 200mm | 4.6 mm | ||
![]() 131-22560 REL250-PA66W-BK HellermannTyton | 48 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | 68mm | +85°C | - | -40°C | - | REL | Releasable | 200N | 3000 | 250mm | 7.6 mm | ||
![]() 157-00065 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50S | Non-Releasable | - | - | 175mm | 5.7 mm | ||
![]() BLACK CABLE TIE KIT HellermannTyton | 77 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -55°C | - | - | Assembly | - | - | 100 mm, 150 mm, 299mm | - | ||
![]() 156-04097 HellermannTyton | 2017 |
| - | Polyamide | 1pc(s) | - | - | Black/blue | - | - | - | 156-04097 | - | - | - | - | - | - | - | - | SGT100SAHD6.5S2.0-PA66HS/TPE/PA66HS-BK/B | - | - | - | - | ||
![]() 156-00006 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | (L x W) 200 x 4.6 mm | (L x W) 200 x 4.6 mm | Black | UL94 V2/UL94 HB | Inside | Yes | 156-00006 | - | +105°C | - | - | -40°C | - | Yes | T50R | T50ROSEC23-MC5-BK-D1 | - | - | 200mm | 4.6 mm | ||
![]() 142-73614 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 1pc(s) | (L1 x B1 x L2 x B2) 33 x 29 x 260 x 4 mm | (L1 x B1 x L2 x B2) 33 x 29 x 260 x 4 mm | Yellow | - | Outside | Yes | 142-73614 | Polyethylene (PE) / polyamide 6.6 (N66) | +85°C | - | - | -40°C | - | - | - | Standard SECURE, plus 6-digit consecutive code | - | - | - | - | ||
![]() 111-14810 HellermannTyton | 54 | - | - | Polyamide 6.6 | 100pc(s) | (L x W) 365 x 7.6 mm | (L x W) 365 x 7.6 mm | Black | - | Inside | Yes | 111-14810 | PA66 | +105°C | - | - | -40°C | - | Yes | - | T150R | - | - | - | - | ||
![]() JTB-500 ABB | In Stock | - | - | - | 500pc(s) | - | - | Black | UL 94 V-2 | Inside | No | JTB-500 | Polyamide 6.6 | +85°C | - | - | -40°C | - | - | - | JTB-500 | - | - | - | - | ||
![]() CV300SBK Panduit | In Stock | - | - | Polyamide 6.6 | 1pc(s) | - | - | Black | - | Inside | Yes | CV300SBK | - | +85°C | - | - | -40°C | - | - | - | BT3I-C0 | - | - | - | - | ||
![]() ASTN-225 Panduit | In Stock | - | - | Polypropylene | 100pc(s) | - | - | Blue | - | Inside | Yes | ASTN-225 | Polypropylen, detactable | +85°C | - | - | -40°C | - | - | - | PLT2I-C186 | - | - | - | - | ||
![]() 111-00257 HellermannTyton | In Stock | - | - | Polyolefin | 25m | - | - | - | - | None | - | 111-00257 | - | - | - | - | - | - | Yes | - | LFPC83-PO-BK | - | - | - | - | ||
![]() 138-00041 HellermannTyton | In Stock | - | - | Polyamide | 50pc(s) | - | - | Black | - | Inside | - | 138-00041 | PA66 | 85°C | - | - | -40°C | - | Yes | - | UB760E-B-PA66-BK | - | - | - | - |