- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Length - in | Length - mm | RoHS | Unit Weight | Width - in | Width - mm | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Product | Features | Compliance | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBH-TLR316 Panduit Corp | 45 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | - | - | - | - | - | - | - | - | Bulk | 2005 | Pan-Steel® MBH | Active | Not Applicable | - | - | - | Silver | - | - | - | - | - | - | 250 lbs (113.40 kg) | - | Strapping | Variable | - | - | - | - | 76.2m | 0.312 7.92mm | - | 250' | 250.00' 76.20m | - | - | ROHS3 Compliant | - | ||
![]() PLP1S-M30 Panduit Corp | 43 |
| Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.274595kg | Nylon | - | - | - | - | - | - | 1000 per Pkg | 2005 | PAN-TY® PLP | Active | Not Applicable | - | 115°C | -40°C | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | Heat Stabilized | - | 8.9916mm | 134mm | 0.190 4.83mm | - | 5.25 | 0.442' 134.62mm 5.30 | - | - | ROHS3 Compliant | - | ||
![]() TTS-35RX0 Panduit Corporation | In Stock | - | Datasheet | 4 Weeks | Free Hanging | - | - | Nylon, Polyamide, Polypropylene | 666.780784g | - | - | - | - | - | - | - | - | 2005 | - | Active | - | - | 90°C | -30°C | Black | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 10.7m | 19.05mm | 900μm | - | - | - | - | RoHS Compliant | - | ||
![]() MLTC10H-LP316 Panduit Corp | 386 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Nylon Coated | 830.074037g | Nylon | - | - | - | - | - | - | 50 per Pkg | 2005 | Pan-Steel® MLTC | Active | Not Applicable | - | 100°C | -40°C | Black | - | - | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 10.00 (254.00mm) | - | Corrosion Resistance, UV Resistant | - | - | 838mm | 0.310 7.87mm | - | 33 | 2.750' 838.20mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-L3-2 Panduit Corp | 583 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | - | - | - | - | - | - | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Orange, Red Stripe | - | 4.7mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | - | - | 3.9mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C10 Panduit Corp | 197 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | - | - | - | - | - | - | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | White | - | 8mm | - | - | - | 48 mm | 50 lbs (22.68 kg) | White | Standard, Locking | 1.88 (47.75mm) | - | - | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT6H-C30 Panduit Corp | 386 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 997.903214g | Nylon | - | - | - | - | - | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | 115°C | -40°C | Black | - | 14.2mm | - | - | - | 152 mm | 175 lbs (79.40 kg) | Black | Standard, Locking | 6.00 (152.40mm) | - | Heat Stabilized | - | 8.6mm | 530mm | 0.350 8.89mm | - | 20.75 | 1.739' 530.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() S6-50-C0 Panduit Corp | 283 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | UV Resistant | - | - | - | 0.190 4.83mm | - | 6.5 | 0.525' 160.00mm 6.30 | - | - | ROHS3 Compliant | - | ||
![]() SSC2S-S10-C Panduit Corp | 10 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 149.685482g | Nylon | - | - | - | - | - | - | 100 per Pkg | 2004 | STA-STRAP® SSC | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 4.6mm | - | - | M5 | 45 mm | 50 lbs (22.68 kg) | Natural | Standard, Releasable | 1.75 (44.45mm) | - | - | - | 7.874mm | 187mm | 0.180 4.57mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-C702Y Panduit Corp | 51 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylene Chlorotrifluoroethylene (ECTFE) | 49.895161g | Fluoropolymer | - | - | - | - | - | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | 150°C | -46°C | Maroon | - | 4.8mm | - | Not Halogen Free | - | 22 mm | 18 lbs (8.16 kg) | Maroon | Standard, Locking | 0.87 (22.10mm) | - | Flame Retardant, Plenum Rated | - | 4.7mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | No | No SVHC | ROHS3 Compliant | - | ||
![]() T18I9M4 HellermannTyton | 406826 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 444.520523g | Polyamide | - | - | - | - | - | - | 1000 per Pkg | 2006 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Natural | - | - | UL | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | - | 44.45mm | 139.9032mm | 0.098 2.50mm | - | 5.5 | 0.459' 140.00mm 5.51 | - | - | RoHS Compliant | - | ||
![]() PLT2M-M8 Panduit Corp | 107 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | - | - | - | - | - | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Gray | - | 4.6mm | - | - | - | 51 mm | 18 lbs (8.16 kg) | Grey | Standard, Locking | 2.00 (50.80mm) | - | - | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLT4S-CP316 Panduit Corp | 46 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 403.697238g | Stainless Steel | - | - | - | - | - | - | 100 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | - | 538°C | -80°C | Silver | Unshielded | - | - | Not Halogen Free | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | Corrosion Resistance | - | - | 362mm | 0.180 4.57mm | 250μm | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() PRWP1.5S-D0 Panduit Corp | 2210 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | - | - | - | - | - | - | 500 per Pkg | - | PAN-TY® PRWP | Active | Not Applicable | - | 85°C | -40°C | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.50 (38.10mm) | - | Weather Resistant | - | 9.4mm | 173mm | 0.190 4.83mm | - | 6.75 | 0.567' 172.82mm 6.80 | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M00 Panduit Corp | 70 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | - | - | - | - | - | - | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | - | 6.1mm | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | Weather Resistant | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() T30R0HSM4 HellermannTyton | 26 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.083632g | - | - | - | - | - | - | - | 1000 per Pkg | 2005 | - | Active | 1 (Unlimited) | - | 125°C | -40°C | Black | - | - | UL | - | - | 35 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | Heat Stabilized | - | - | 148.1328mm | 0.138 3.50mm | - | 5.75 | 0.486' 148.00mm 5.83 | - | Unknown | RoHS Compliant | - | ||
Tiny WHSL | 137 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 544.310844g | - | - | - | - | - | - | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | UV Resistant | - | 25.4mm | 381mm | 0.300 7.62mm | - | 15 | 1.250' 381.00mm | - | - | RoHS Compliant | - | ||
![]() PL2M2S-L Panduit Corp | 30 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 316 | - | Nylon | - | - | - | - | - | - | 50 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | - | 85°C | -40°C | Natural | - | - | - | Not Halogen Free | - | 45 mm | 50 lbs (22.68 kg) | Natural | Marker Strap/Flag Tie | 1.75 (44.45mm) | - | Write-On Area | - | 5.6mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2I-M76 Panduit Corp | 679 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 1.360777kg | Nylon | - | - | - | - | - | - | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | 170°C | -46°C | Blue, Aqua | - | 6.1mm | - | - | - | 51 mm | 25 lbs (11.34 kg) | Blue | Standard, Locking | 2.00 (50.80mm) | - | Flame Retardant, Radiation Resistant | - | 4.6mm | 203mm | 0.135 3.43mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 111-01841 HellermannTyton | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | 4 in | 100 mm | Details | 0.009280 oz | 0.1 in | 2.5 mm | - | - | - | - | - | Locking | - | - | Black | - | - | - | - | - | - | 18 lbs | - | - | - | Standard Cable Ties | - | UL 62275 | - | - | - | - | - | - | - | - | - | - |