- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | ELV | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSC2S-S6-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 154.221406g | Nylon | - | 100 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | 85°C | -40°C | Natural | - | 10.9mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.75 (44.45mm) | - | - | 187mm | 0.180 4.57mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | - | - | ||
![]() 3240823 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | Stainless Steel | - | - | - | - | 2017 | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 360mm | 4.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UGCTE3S-X0 Panduit Corp | 46500 |
| Datasheet | 4 Weeks | - | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | 45.359237g | - | - | 10 per Pkg | 2005 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | 60°C | -18°C | Black | - | 27.9mm | - | - | M5 | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | 11.43mm | 3.6576m | 0.850 21.60mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() BT1M-M69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon | - | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Ivory | - | 2.4mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | Flame Retardant | - | 101.4984mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | - | ||
![]() PLT1M-C14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | - | 4.6mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | - | ||
![]() PLT3H-TL0 Panduit Corp | 493 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.174804kg | Nylon | - | 250 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 12.2mm | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 7.4mm | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | No | - | ROHS3 Compliant | - | - | ||
![]() MS6W63T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 2.011682kg | Stainless Steel | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | 18.67mm | - | - | - | - | 800 lbs (362.88 kg) | - | Strapping | 6.00 (152.40mm) | - | - | 620mm | 0.625 15.88mm | - | 24.25 | 2.030' 618.74mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLT4S-L Panduit Corp | 88 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Stainless Steel 304 | 215.456376g | Stainless Steel | - | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 4.6mm | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 362.712mm | 0.180 4.57mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLP2S-M Panduit Corp | 6343 |
| Datasheet | 4 Weeks | - | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.52407kg | Nylon | - | 1000 per Pkg | 2009 | PAN-TY® PLP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | - | 8.9916mm | 200mm | 0.190 4.83mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | - | ||
![]() PLM2M-M4Y Panduit Corp | 3312 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 698.53225g | Nylon | - | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Yellow | - | 2.5mm | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | Write-On Area | - | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | - | ||
![]() MLT2DH-L Panduit Corp | 23 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 544.310844g | Stainless Steel | - | 50 per Pkg | 2011 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | - | 10mm | - | - | - | - | 600 lbs (272.16 kg) | - | Double Wrap, Locking | 2.00 (50.80mm) | - | 5.6mm | 470mm | 0.310 7.87mm | - | 18.5 | 1.542' 469.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() IT9100-CUV6A Panduit Corp | 96 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 657.708937g | Nylon | - | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Blue | - | 14.1mm | - | - | - | 100 mm | 124 lbs (56.25 kg) | Blue | Cable Tie, Parallel | 3.94 (100.00mm) | UV Resistant | 7.62mm | 358mm | 0.350 8.89mm | - | 14 | 1.175' 358.14mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLT4SH-LP Panduit Corp | 4427 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.587573kg | Stainless Steel | - | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 19.3mm | - | - | - | - | 900 lbs (408.24 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 8.4mm | 434mm | 0.630 16.00mm | - | 17 | 1.425' 434.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() 111-00829 HellermannTyton | 162 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2011 | - | Active | 1 (Unlimited) | 85°C | -40°C | Blue | - | - | - | Halogen Free | - | 35 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | Halogen Free | 150mm | 149.9616mm | 0.138 3.50mm | - | 6 | 0.492' 150.00mm 5.91 | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() BT8LH-C300 Panduit Corp | 23 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | Nylon | - | 100 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Black | - | 7mm | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | Heat Stabilized, Weather Resistant | - | 699mm | 0.275 7.00mm | - | 27.5 | 2.292' 698.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLT1.5M-M0 Panduit Corp | 124670 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | - | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | - | - | - | 35 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 1.25 (31.75mm) | Weather Resistant | 3.9mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HT-5.9 Essentra Components | 4624 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene (PE) | - | - | - | 1000 per Pkg | - | Richco | Active | Not Applicable | 80°C | -10°C | Natural | Unshielded | - | - | Not Halogen Free | - | - | - | - | Hanking, Releasable | 1.40 (35.56mm) | - | - | 149.9616mm | 0.250 6.35mm | - | 6 | 0.492' 150.00mm 5.91 | - | - | RoHS Compliant | - | Lead Free | ||
![]() PLT1M-XMR0 Panduit Corp | 930000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | - | 5000 per Reel; 2 Reels | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.7mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | Weather Resistant | - | 101.4984mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | No | - | ROHS3 Compliant | - | - | ||
![]() PLT3H-L0 Panduit Corp | 1384 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 244.939908g | Nylon, Polyamide | - | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 12.2mm | - | - | - | 76 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 7.4mm | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2-160978-1 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 months ago) | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 | 100 per Pkg | 1995 | AMP-TY | Active | 1 (Unlimited) | - | - | Natural | - | 7.8mm | Compliant | - | - | - | - | - | Standard, Locking | 4.06 (103.00mm) | - | 5.3mm | 360mm | 0.189 4.80mm | 1.54mm | 14.25 | 1.181' 360.00mm | - | - | RoHS Compliant | - | Not Applicable |