- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT4S-M76 Panduit Corp | 13 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 4.17305kg | - | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | - | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Flame Retardant, Radiation Resistant | 5.6mm | 371mm | 0.190 4.83mm | - | 14.5 | 1.217' 370.84mm | - | - | ROHS3 Compliant | - | ||
![]() HLB2S-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | Nylon, Polyethylene | 100 per Pkg | 2008 | TAK-TY® HLB | Active | Not Applicable | 104°C | -17°C | Red | - | 19.1mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 1.60 (40.64mm) | Stack-Packed (5 Across, 20 Deep) | - | 177.6984mm | 0.750 19.05mm | - | 7 | 0.584' 178.00mm 7.01 | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 25.4mm | 192.9384mm | 0.181 4.60mm | - | 7.5 | 0.633' 193.00mm 7.60 | - | - | ROHS3 Compliant | - | ||
![]() 117-00017 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | - | - | - | 159.1056mm | 0.185 4.70mm | - | 6.25 | 0.522' 159.00mm 6.26 | - | - | RoHS Compliant | - | ||
![]() S40-175-L0 Panduit Corp | 103 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 11.61 (294.89mm) | UV Resistant | - | - | 0.350 8.89mm | - | 40 | 3.34' 1.02m | - | - | ROHS3 Compliant | - | ||
![]() PLT8LH-C0 Panduit Corp | 403 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.093158kg | Nylon, Polyamide | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Black | - | 12.2mm | - | - | 203 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 8.00 (203.20mm) | Weather Resistant | 8.3mm | 701mm | 0.300 7.62mm | - | 27.5 | 2.300' 701.04mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2I-M54 Panduit Corp | 1214 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Yellow, Fluorescent | - | 6.1mm | - | - | 51 mm | 40 lbs (18.14 kg) | Yellow | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT8H-C00 Panduit Corp | 223 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.460567kg | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 14.2mm | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.00 (228.60mm) | Weather Resistant | 8.636mm | 779mm | 0.350 8.89mm | - | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | - | ||
![]() ILT2S-C0 Panduit Corp | 1407 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 163.293253g | Nylon | 100 per Pkg | 2006 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | - | 8mm | - | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 1.88 (47.75mm) | Weather Resistant | 3.556mm | 211mm | 0.190 4.83mm | - | 8.25 | 0.692' 210.80mm 8.30 | - | - | ROHS3 Compliant | - | ||
![]() T30R0M4 HellermannTyton | 3606 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | UL | - | 35 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | 149.9616mm | 0.138 3.50mm | - | 6 | 0.492' 150.00mm 5.91 | - | Unknown | RoHS Compliant | - | ||
![]() PLT6LH-C0 Panduit Corp | 52 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon, Polyamide | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 12.2mm | - | - | 152 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 6.00 (152.40mm) | Weather Resistant | 8.3mm | 556mm | 0.300 7.62mm | - | 22 | 1.825' 556.26mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T50RSF0C2 HellermannTyton | 186 |
| Datasheet | 2 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | - | - | 44 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 1.73 (44.00mm) | - | - | 210.0072mm | 0.185 4.70mm | - | 8.25 | 0.689' 210.00mm 8.27 | - | Unknown | RoHS Compliant | - | ||
![]() BT4M-M Panduit Corp | 7234 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.088622kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | - | 4.4mm | - | - | 102 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 4mm | 361mm | 0.095 2.41mm | - | 14.25 | 1.183' 360.68mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PL3M2S-D4Y Panduit Corp | 82 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.38136kg | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() IT9100-CUV8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Gray | - | - | - | - | 100 mm | 124 lbs (56.25 kg) | Silver | Cable Tie, Parallel | 3.94 (100.00mm) | UV Resistant | - | 356.616mm | 0.350 8.89mm | - | 14 | 1.175' 358.14mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() REZ300.NB3P HellermannTyton | 1027 |
| Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | Unshielded | 4.7mm | - | Halogen Free | 80 mm | 30 lbs (13.61 kg) | - | Standard, Pinch Releasable | 3.15 (80.00mm) | - | - | 304.8mm | 0.185 4.70mm | 1.4mm | 12 | 1.000' 304.80mm | - | Unknown | RoHS Compliant | - | ||
![]() PLT1M-C30 Panduit Corp | 829 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 4.6mm | - | - | 22 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.87 (22.10mm) | Heat Stabilized | 3.9mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLF1M-M6 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 480.807912g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Blue | - | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 109.1184mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | - | - | ROHS3 Compliant | - | ||
![]() CBR3I-M8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2008 | Contour-Ty® CBR | Obsolete | Not Applicable | 85°C | - | Gray | - | 6.7mm | - | - | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | - | 6.35mm | 264mm | 0.141 3.58mm | - | 10.5 | 0.867' 264.16mm 10.40 | - | - | ROHS3 Compliant | - | ||
![]() T50R3M4 HellermannTyton | 906 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | - |