- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GT.75X6000 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 15.24m | 0.750 19.05mm | - | 50' | 50.00' 15.24m | - | Unknown | RoHS Compliant | - | ||
![]() SSB2S-M Panduit Corp | 2862 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | Nylon | Bulk | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.6mm | - | - | - | - | - | - | - | - | 172mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BT4LH-TL39 Panduit Corp | 712 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.304078kg | Nylon | 250 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Natural | - | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 8.128mm | 378mm | 0.275 7.00mm | - | 15 | 1.242' 378.46mm | - | - | ROHS3 Compliant | - | ||
![]() 109-00094 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | 2013 | Q Tie | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.97 (50.00mm) | Halogen Free, Pre-Lock | - | 195mm | 0.102 2.60mm | - | 7.75 | 0.640' 195.00mm 7.68 | - | - | RoHS Compliant | - | ||
![]() S15-40-C Panduit Corp | 366 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.02 (102.00mm) | - | - | - | 0.140 3.56mm | - | 14.5 | 1.214' 370.00mm | - | - | ROHS3 Compliant | - | ||
![]() BT4M-C0 Panduit Corp | 42 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | Not Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 3.9624mm | 361mm | 0.095 2.41mm | - | 14.25 | 1.183' 360.68mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2EH-C Panduit Corp | 434 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 780.178876g | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 20.3mm | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 2.00 (50.80mm) | - | 10.2mm | 229mm | 0.500 12.70mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | - | ||
![]() MSW63T15-CR4 Panduit Corp | 32 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | 800 lbs (362.88 kg) | - | Strapping | Variable | - | - | 30.48m | 0.625 15.88mm | - | 100' | 100.00' 30.48m | - | - | ROHS3 Compliant | - | ||
![]() MLT6SH-LP316 Panduit Corp | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.982199kg | Stainless Steel | 50 per Pkg | 2009 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 19mm | - | - | 900 lbs (408.24 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | 8.5mm | 594mm | 0.630 16.00mm | - | 23.5 | 1.950' 594.36mm | - | - | ROHS3 Compliant | - | ||
![]() PLT3S-C2 Panduit Corp | 726 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 222.26029g | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() PLB4H-TL39 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.741795kg | Nylon | 250 per Pkg | 2008 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 115°C | - | Natural | - | 12.4mm | - | - | 120 lbs (54.43 kg) | - | Double Head, Locking | 3.60 (91.44mm) | Heat Stabilized | 8.1788mm | 365.76mm | 0.300 7.62mm | - | 14.25 | 1.198' 365.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C6 Panduit Corp | 412 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | - | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() PLT3S-M4Y Panduit Corp | 2786 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2015 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | No | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.1mm | - | 35 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.38 (35.00mm) | - | 4.6mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLT10S-CP316 Panduit Corp | 11 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 911.720664g | Stainless Steel | 100 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | 4.6mm | Not Halogen Free | - | 200 lbs (90.72 kg) | - | Standard, Locking | 10.00 (254.00mm) | Corrosion Resistance | - | 838mm | 0.180 4.57mm | 250μm | 33 | 2.750' 838.20mm | - | - | ROHS3 Compliant | - | ||
![]() BT4S-M Panduit Corp | 2073 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.658051kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.1mm | - | 102 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT2.7WLH-LP Panduit Corp | 23250 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 249.475832g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.70 (68.60mm) | - | - | 259mm | 0.250 6.35mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | - | ||
![]() GT.50X110C2W HellermannTyton | 27 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | 279.5016mm | 0.500 12.70mm | - | 11 | 0.917' 279.40mm 11.00 | - | - | RoHS Compliant | - | ||
![]() GT.50X62C2 HellermannTyton | 127 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.00 (25.40mm) | - | - | 152.4mm | 0.500 12.70mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | - | ||
![]() CBR1M-M0 Panduit Corp | 930000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 317.514687g | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | - | 2.5mm | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 1.00 (25.40mm) | Weather Resistant | 5.2832mm | 104mm | 0.098 2.50mm | 965μm | 4 | 0.342' 104.24mm 4.10 | - | - | ROHS3 Compliant | Lead Free |