- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | ELV | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240827 Phoenix Contact | 34 |
| - | 6 Weeks | - | Cable | - | - | Stainless Steel | - | - | - | - | 2017 | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 259mm | 7.9mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S17-50-M Panduit Corp | 15 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | - | - | - | 0.190 4.83mm | - | 17 | 1.408' 429.26mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1-604773-0 TE Connectivity Raychem Cable Protection | 746 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 | 100 per Pkg | 2013 | AMP-TY | Active | 1 (Unlimited) | - | - | Black | - | - | UL | Compliant | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 390mm | 0.303 7.70mm | 1.98mm | 15.25 | 1.280' 390.00mm | - | - | RoHS Compliant | - | Not Applicable | ||
![]() PLT1M-M8 Panduit Corp | 2414 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | Unshielded | 4.6mm | - | - | Not Halogen Free | 1.5 mm | 18 lbs (8.16 kg) | Grey | Standard, Locking | 0.87 (22.10mm) | - | 3.9mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLT3S-M702Y Panduit Corp | 536 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Ethylene Chlorotrifluoroethylene (ECTFE) | 3.456374kg | Nylon | - | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 150°C | -46°C | Maroon | - | 8.6mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Flame Retardant, Plenum Rated | - | 295mm | 0.190 4.83mm | - | 11.5 | 0.967' 294.64mm 11.60 | - | - | ROHS3 Compliant | - | - | ||
![]() BT1.5I-M7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 637.750872g | Nylon | - | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Purple | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | - | 6 | 0.508' 154.94mm 6.10 | - | - | ROHS3 Compliant | - | - | ||
![]() BT2M-C0 Panduit Corp | 107 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | - | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | - | - | Not Halogen Free | 51 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 3.9624mm | 201mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSM2S-D Panduit Corp | 47500 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | - | 500 per Pkg | 2005 | STA-STRAP® SSM | Active | Not Applicable | 85°C | -40°C | Natural | - | 10.4mm | - | - | - | 45 mm | 50 lbs (22.68 kg) | Natural | Marker Strap/Flag Tie | 1.75 (44.45mm) | 2-Piece Design, Write-On Area | 4.191mm | 170mm | 0.180 4.57mm | - | 6.75 | 0.558' 170.08mm 6.70 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() PRT2S-C0 Panduit Corp | 11 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 131.541787g | Nylon, Polyamide | - | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | 8mm | - | - | Not Halogen Free | 48 mm | 50 lbs (22.68 kg) | Black | Standard, Releasable | 1.88 (47.75mm) | Weather Resistant | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RT250R9X2 HellermannTyton | 51 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 125 mm | 250 lbs (113.40 kg) | - | Standard, Releasable | 5.71 (145.00mm) | - | - | 521.208mm | 0.492 12.50mm | - | 20.5 | 1.706' 520.00mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 1720630000 Weidmüller | 194 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2010 | - | Active | Not Applicable | - | - | Natural | - | - | UR | - | - | - | - | - | Standard, Locking | - | - | - | 200mm | 0.141 3.58mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() PLT2S-C20 Panduit Corp | 673 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | - | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 8mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MLT8SH-LP Panduit Corp | 51 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 2.267962kg | Stainless Steel | - | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 19.3mm | - | - | - | - | 900 lbs (408.24 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | 8.4mm | 752.856mm | 0.630 16.00mm | - | 29.75 | 2.475' 754.38mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLT2.5I-C Panduit Corp | 876 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon, Polyamide | - | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 6.6mm | - | - | - | 64 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 2.50 (63.50mm) | - | 4.572mm | 246mm | 0.145 3.68mm | - | 9.75 | 0.808' 246.38mm 9.70 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLT2S-M5 Panduit Corp | 1843 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | - | 8mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | - | ||
![]() 1.5-20-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyester Loop | - | - | - | Roll | - | SJ3000 | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | 31 lbs (14.06 kg) | - | Hook and Loop - Strip | Variable | - | - | 6.096m | 1.500 38.10mm | - | 20' | 20.00' 6.10m | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 181.436948g | - | - | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | UV Resistant | 25.4mm | 228.6mm | 0.300 7.62mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | RoHS Compliant | - | - | ||
![]() T18L9M4 HellermannTyton | 38706 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | UL | - | - | 55 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 205.1304mm | 0.098 2.50mm | - | 8 | 0.673' 205.00mm 8.07 | - | Unknown | RoHS Compliant | - | - | ||
![]() PLM1M-M7 Panduit Corp | 1554 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | - | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Purple | - | 24.9mm | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | - | ||
![]() PLT4H-TL5 Panduit Corp | 223 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | - | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Green | - | 12.2mm | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 7.4mm | 368.808mm | 0.300 7.62mm | - | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | - |