- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTR-75R0 Panduit Corp | 77 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | - | - | Bulk | - | Tak-Tape™ | Active | Not Applicable | - | - | Black | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Strip | Variable | - | - | - | 0.750 19.05mm | 75' | 75.00' 22.86m | - | - | ROHS3 Compliant | - | ||
![]() 156-00072 HellermannTyton | 127 | - | Datasheet | 2 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | 57 mm | 120 lbs (54.43 kg) | - | Standard, Locking | 2.25 (57.15mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 228.6mm | 0.500 12.70mm | 9 | 0.750' 228.60mm 9.00 | - | Unknown | RoHS Compliant | - | ||
![]() PRT3H-L Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon | 50 per Pkg | 2009 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | Not Halogen Free | - | 80 lbs (36.29 kg) | - | Standard, Releasable | 3.00 (76.20mm) | - | 7.62mm | 290mm | 0.300 7.62mm | 11.5 | 0.950' 289.56mm 11.40 | - | - | ROHS3 Compliant | - | ||
![]() MS10W75T30-Q6 Panduit Corp | 22 |
| - | 4 Weeks | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 118-04700 HellermannTyton | 15 | - | Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | Halogen Free | 20 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 0.79 (20.00mm) | Heat Stabilized | - | 99.9744mm | 0.098 2.50mm | 4 | 0.328' 100.00mm 3.93 | - | Unknown | RoHS Compliant | - | ||
![]() GT.50X114C2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | 279.5016mm | 0.500 12.70mm | 11 | 0.917' 279.40mm 11.00 | - | - | RoHS Compliant | - | ||
![]() PLT2S-M76 Panduit Corp | 69840 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 2.11374kg | - | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Blue | Standard, Locking | 1.88 (47.75mm) | Flame Retardant, Radiation Resistant | 6.096mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBT33H HellermannTyton | 6 |
| Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 316 | - | - | 50 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Silver | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 10.00 (254.00mm) | - | - | 838.2mm | 0.311 7.90mm | 33 | 2.750' 838.20mm | - | - | RoHS Compliant | - | ||
![]() T40L0HSC2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.13 (104.90mm) | Heat Stabilized | - | 371.856mm | 0.157 4.00mm | 14.5 | 1.214' 370.00mm | - | - | RoHS Compliant | - | ||
![]() MBT27H-S HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | 50 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Silver | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 7.99 (203.00mm) | - | - | - | 0.311 7.90mm | 26.75 | 2.234' 681.00mm | - | - | RoHS Compliant | - | ||
![]() PLT2S-C30 Panduit Corp | 480000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.88 (47.75mm) | Heat Stabilized | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2I-M30 Panduit Corp | 36 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 6.1mm | - | 1.5 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 4.572mm | 203mm | 0.142 3.61mm | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT4WLH-LP Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 322.050611g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | 8.5mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 362mm | 0.250 6.35mm | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() MBH-TLR Panduit Corp | 2005 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | - | Bulk | 2005 | Pan-Steel® MBH | Active | Not Applicable | 150°C | -40°C | Silver | - | - | - | 250 lbs (113.40 kg) | - | Strapping | Variable | - | - | 76.2m | 0.312 7.92mm | 250' | 250.00' 76.20m | - | - | ROHS3 Compliant | - | ||
![]() MLT4EH15-LP316 Panduit Corp | 133 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.156661kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 16.1mm | - | - | 700 lbs (317.52 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance | 6.8mm | 434mm | 0.500 12.70mm | 17 | 1.425' 434.34mm | - | - | ROHS3 Compliant | - | ||
![]() RTT750HR.NX900 HellermannTyton | 175 | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 5 per Pkg | - | Speedy Tie | Active | 1 (Unlimited) | 85°C | -40°C | Yellow | - | - | 210 mm | 200 lbs (90.72 kg) | - | Lashing, Releasable | 8.27 (210.00mm) | - | - | 749.808mm | 0.512 13.00mm | 29.5 | 2.461' 750.00mm | - | Unknown | RoHS Compliant | - | ||
![]() BT1.5M-C0 Panduit Corp | 133 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 100 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | Not Halogen Free | 38 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 1.50 (38.10mm) | Weather Resistant | 3.9624mm | 160mm | 0.095 2.41mm | 6 | 0.508' 154.94mm 6.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT3S-M76 Panduit Corp | 9900 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 3.320296kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 170°C | - | Blue, Aqua | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Flame Retardant, Radiation Resistant | - | 295mm | 0.190 4.83mm | 11.5 | 0.967' 294.64mm 11.60 | No | - | ROHS3 Compliant | - | ||
![]() PLB4S-M39 Panduit Corp | 1582 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.721554kg | Nylon | 1000 per Pkg | 2008 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 115°C | - | Natural | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 4.10 (104.14mm) | Heat Stabilized | 5.588mm | 376mm | 0.190 4.83mm | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | - | ||
![]() PLT13H-Q Panduit Corp | 103 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 598.741928g | Nylon, Polyamide | 25 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 14.2mm | - | 330 mm | 175 lbs (79.40 kg) | Natural | Standard, Locking | 13.00 (330.20mm) | - | 8.6mm | 1.1m | 0.350 8.89mm | 43.25 | 3.61' 1.10m | - | No SVHC | ROHS3 Compliant | - |