- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1M-L6-2 Panduit Corp | 1123 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue, Red Stripe | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | ROHS3 Compliant | ||
![]() PLT1S-M0 Panduit Corp | 4506 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 775.642953g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | Weather Resistant | 5.6mm | 122mm | 0.190 4.83mm | 4.75 | 0.400' 121.92mm 4.80 | - | ROHS3 Compliant | ||
![]() BT4S-C Panduit Corp | 43 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 294.835069g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 8.1mm | - | Not Halogen Free | 102 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | 15 | 1.260' 384.00mm | No SVHC | ROHS3 Compliant | ||
Tiny WHSL | 3234 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | UV Resistant | 0m | 192.9384mm | 0.181 4.60mm | 7.5 | 0.633' 193.00mm 7.60 | - | RoHS Compliant | ||
![]() 109-00099 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Q Tie | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | Halogen Free | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.97 (50.00mm) | Halogen Free, Pre-Lock | - | 200mm | 0.142 3.61mm | 7.75 | 0.656' 200.00mm 7.87 | - | RoHS Compliant | ||
![]() 126-00036 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | - | 155.1432mm | 0.181 4.60mm | 6 | 0.509' 155.00mm 6.10 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 104 | Polyamide (PA), Nylon | - | - | 1000 per Pkg | - | - | Obsolete | Not Applicable | - | - | Black | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.79 (20.00mm) | - | - | 101.4984mm | 0.100 2.54mm | 4 | 0.333' 101.60mm 4.00 | - | Non-RoHS Compliant | ||
![]() T18R0M4 HellermannTyton | 57 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 276.691346g | Polyamide | 1000 per Pkg | 2006 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | 22 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | - | 44.45mm | 99.9744mm | 0.096 2.45mm | 4 | 0.328' 100.00mm 3.93 | Unknown | RoHS Compliant | ||
![]() RF3760 3M | 6 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Scotch™ | Active | - | - | - | Black | - | - | - | - | - | - | Standard, Releasable | - | - | - | - | 0.250 6.35mm | 8 | 0.667' 203.20mm 8.00 | - | Non-RoHS Compliant | ||
![]() PLT1M-C71 Panduit Corp | 2469 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | 68.038855g | Polyetheretherketone | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 260°C | - | Brown, Translucent | 2.5mm | - | - | 22 mm | 35 lbs (15.88 kg) | - | Standard, Locking | 0.87 (22.10mm) | Chemical Resistant, Flame Retardant, Halogen Free, High Temperature | - | 99mm | 0.102 2.60mm | 4 | 0.333' 101.60mm 4.00 | No SVHC | ROHS3 Compliant | ||
Tiny WHSL | 52 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 272.155422g | - | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.75 (19.05mm) | UV Resistant | 63.5mm | 104.2416mm | 0.118 3.00mm | 4 | 0.342' 104.24mm 4.10 | - | RoHS Compliant | ||
![]() GT.50X62P2 HellermannTyton | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.00 (25.40mm) | - | - | 152.4mm | 0.500 12.70mm | 6 | 0.500' 152.40mm 6.00 | - | RoHS Compliant | ||
![]() 3240722 Phoenix Contact | In Stock | - | - | 9 Weeks | Cable | - | - | Nylon, Polyamide | - | - | - | 2016 | - | Active | Not Applicable | 85°C | -40°C | Clear | - | - | - | - | - | - | - | - | - | - | 200mm | 7.8mm | - | - | - | RoHS Compliant | ||
![]() PLWP2H-TL Panduit Corp | 423 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 975.223595g | Nylon | 250 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | - | 226mm | 0.300 7.62mm | 9 | 0.742' 226.16mm 8.90 | - | ROHS3 Compliant | ||
![]() MRS6H-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 564.722501g | Stainless Steel | - | 2009 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | - | - | 5.5mm | 630mm | 7.9mm | - | - | - | RoHS Compliant | ||
![]() S18-120-L0 Panduit Corp | 448 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 5.20 (132.08mm) | UV Resistant | - | - | 0.300 7.62mm | 17.75 | 1.476' 450.00mm | - | ROHS3 Compliant | ||
Tiny WHSL | 43 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 45.359237g | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 25.4mm | 154.8384mm | 0.118 3.00mm | 6 | 0.508' 154.94mm 6.10 | - | ROHS3 Compliant | ||
![]() PLT1M-L6-7 Panduit Corp | 263 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue, Violet Stripe | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | ROHS3 Compliant | ||
![]() 3240724 Phoenix Contact | 34 |
| - | 9 Weeks | Cable | - | - | Nylon, Polyamide | - | - | - | - | - | Active | Not Applicable | 85°C | -40°C | Clear | - | - | - | - | - | - | - | - | - | - | 300mm | 7.8mm | - | - | - | RoHS Compliant | ||
![]() S40-175-X0 Panduit Corp | 494 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 10 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 11.61 (294.89mm) | UV Resistant | - | - | 0.350 8.89mm | 40 | 3.34' 1.02m | - | ROHS3 Compliant |