- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT4S-M8 Panduit Corp | 2852 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Gray | - | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | ||
![]() MLT6DSH-Q Panduit Corp | 74 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.561719kg | Stainless Steel | 25 per Pkg | 2011 | Pan-Steel® MLTD | Active | Not Applicable | INTERCONNECTION DEVICE | - | - | Silver | - | 19.7mm | - | - | - | 1200 lbs (544.32 kg) | - | Double Wrap, Locking | 6.00 (152.40mm) | - | 8.8mm | 1.054608m | 0.625 15.88mm | - | 41.5 | 3.46' 1.05m | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-L86 Panduit Corp | 433 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 331.122458g | Nylon, Polyamide | 50 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | - | Blue | - | 12.2mm | - | - | 102 mm | 120 lbs (54.43 kg) | Blue | Standard, Locking | 4.00 (101.60mm) | Metal Detectable | 9.1mm | 366mm | 0.300 7.62mm | - | 14.25 | 1.198' 365.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLT6WH-LP Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 200 | Stainless Steel 304 | 553.382691g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | - | 538°C | -80°C | Silver | Unshielded | 10mm | - | Not Halogen Free | - | 450 lbs (204.12 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | - | 521mm | 0.310 7.87mm | 250μm | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() T50SL7.NN6P HellermannTyton | 6 |
| Datasheet | 9 Weeks | - | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.34 (34.00mm) | - | - | 164.8968mm | 0.181 4.60mm | - | 6.5 | 0.541' 165.00mm 6.50 | - | - | RoHS Compliant | - | ||
![]() GT.50X115C2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | 279.5016mm | 0.500 12.70mm | - | 11 | 0.917' 279.40mm 11.00 | - | - | RoHS Compliant | - | ||
![]() GT.50X80P2W HellermannTyton | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.75 (44.45mm) | Labeling Area | - | 203.3016mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | - | ||
![]() PLF1MA-M3 Panduit Corp | 190000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 757.499258g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | - | 85°C | -40°C | Orange | - | 2.5mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 130mm | 0.098 2.50mm | - | 5 | 0.425' 129.54mm 5.10 | - | - | ROHS3 Compliant | - | ||
![]() SG300S-C Panduit Corp | 43 |
| - | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | - | - | - | Natural | - | - | - | - | - | 70 lbs (31.75 kg) | - | Standard, Locking | 3.20 (81.28mm) | - | - | - | 0.225 5.70mm | - | 12.5 | 1.033' 315.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS10W50T15-L4 Panduit Corp | 13 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 2.154564kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | - | Silver | - | - | - | - | - | 700 lbs (317.52 kg) | - | Strapping | 10.00 (254.00mm) | - | - | 938.784mm | 0.500 12.70mm | - | 37 | 3.080' 938.78mm | No | - | ROHS3 Compliant | - | ||
![]() MBT33S-S HellermannTyton | 6 |
| Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | - | Silver | - | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 10.00 (254.00mm) | - | - | 838.2mm | 0.181 4.60mm | - | 33 | 2.750' 838.20mm | - | - | RoHS Compliant | - | ||
![]() MLT8DSH-Q Panduit Corp | 22 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 2.010775kg | Stainless Steel | 25 per Pkg | 2011 | Pan-Steel® MLTD | Active | Not Applicable | INTERCONNECTION DEVICE | - | - | Silver | - | 19.7mm | - | - | - | 1200 lbs (544.32 kg) | - | Double Wrap, Locking | 8.00 (203.20mm) | - | 8.8mm | 1.359m | 0.625 15.88mm | - | 4.5' | 4.46' 1.36m | - | - | ROHS3 Compliant | - | ||
![]() PLT3H-TL109 Panduit Corp | 20 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 907.18474g | Nylon, PP, Polypropylene | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | - | 115°C | -40°C | Green | - | - | - | - | 76 mm | 50 lbs (22.68 kg) | Green | Standard, Locking | 3.00 (76.20mm) | - | - | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT2.7WLH-LP316 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 255.145708g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | - | 538°C | -80°C | Silver | - | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.70 (68.60mm) | Corrosion Resistance | - | 259mm | 0.250 6.35mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | - | ||
![]() SG150I-C Panduit Corp | 840 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | 2005 | Super-Grip® | Active | Not Applicable | - | 85°C | - | Natural | - | 7.8mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 4.5mm | 157mm | 0.168 4.30mm | 1.02mm | 6.25 | 0.517' 157.58mm 6.20 | No | - | ROHS3 Compliant | Lead Free | ||
![]() AL-04-18-9-C Advanced Cable Ties, Inc. | 123850 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | MS3367 | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.88 (22.35mm) | - | - | - | 0.095 2.41mm | - | 4.25 | 0.344' 105.00mm 4.13 | - | - | ROHS3 Compliant | - | ||
![]() PLT2I-M300 Panduit Corp | 20 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 1999 | PAN-TY® PLT | Active | Not Applicable | - | 100°C | -40°C | Black | - | 6.1mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized, Weather Resistant | 4.6mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() PRT2EH-C Panduit Corp | 102 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 7.257478g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 20.3mm | - | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 2.00 (50.80mm) | - | - | 229mm | 0.500 12.70mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | - | ||
![]() BF2M-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 771.107029g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BF | Active | Not Applicable | - | 85°C | - | Natural | - | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 3.9624mm | 211mm | 0.095 2.41mm | - | 8.25 | 0.692' 210.80mm 8.30 | - | - | ROHS3 Compliant | - | ||
![]() T40R9C2 HellermannTyton | 6 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2007 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Natural | - | - | UL | - | 55 mm | 40 lbs (18.14 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 210.0072mm | 0.157 4.00mm | - | 8.25 | 0.689' 210.00mm 8.27 | - | Unknown | RoHS Compliant | - |