- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BF2M-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 771.107029g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BF | Active | Not Applicable | 85°C | - | Natural | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 3.9624mm | 211mm | 0.095 2.41mm | 8.25 | 0.692' 210.80mm 8.30 | - | - | ROHS3 Compliant | - | ||
![]() 3241105 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2013 | - | Obsolete | Not Applicable | - | - | Transparent | - | - | - | - | - | Twist Lock | 0.63 (16.00mm) | Halogen Free | - | 34.5mm | 0.630 16.00mm | 1.25 | 0.113' 34.50mm 1.36 | - | - | RoHS Compliant | - | ||
![]() PLT1M-L6-10 Panduit Corp | 1056 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon, Polyamide | 50 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue, White Stripe | 4.7mm | - | 21 mm | 18 lbs (8.16 kg) | White | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SST1.5M-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 326.586535g | Nylon | 1000 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | 115°C | -40°C | Black | 2.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design, Heat Stabilized | - | 140mm | 0.095 2.41mm | 5.5 | 0.458' 139.70mm 5.50 | - | - | ROHS3 Compliant | - | ||
![]() RKWR-2-RD Essentra Components | 37 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | Not Applicable | - | - | Red | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 1.000 25.40mm | 15' | 15.00' 4.57m | - | - | RoHS Compliant | Lead Free | ||
![]() S21-50-C Panduit Corp | 254 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.51 (140.00mm) | - | - | - | 0.190 4.83mm | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLT3I-M0 Panduit Corp | 822 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 1000 per Pkg | 2014 | TAK-TY® HLT | Active | Not Applicable | - | - | Black | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | - | 304.8mm | 0.500 12.70mm | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5M-M8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 3.9mm | 142mm | 0.098 2.50mm | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M300 Panduit Corp | 62 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Black | 4.7mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized, Weather Resistant | - | 203mm | 0.185 4.70mm | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() MRS1.5LH-L6 Panduit Corp | In Stock | - | Datasheet | - | - | - | Radial | Stainless Steel | 208.65249g | Stainless Steel | - | - | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | - | - | 4.4mm | 269mm | 7.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() HLC3S-X0 Panduit Corp | 468 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 38.555351g | Nylon | Bulk | 2002 | TAK-TY® HLC | Active | Not Applicable | 105°C | -18°C | Black | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | - | 305mm | 305mm | 0.750 19.05mm | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5S-C0 Panduit Corp | 73 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 127.005864g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | - | 38 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.50 (38.10mm) | Weather Resistant | 5.588mm | 157mm | 0.190 4.83mm | 6.25 | 0.517' 157.58mm 6.20 | - | No SVHC | ROHS3 Compliant | - | ||
![]() ILT2S-M0 Panduit Corp | 495000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2008 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 1.88 (47.75mm) | Weather Resistant | 3.556mm | 211mm | 0.190 4.83mm | 8.25 | 0.692' 210.80mm 8.30 | - | - | ROHS3 Compliant | - | ||
![]() BT4I-C0 Panduit Corp | 37 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.267962g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 6.3mm | Not Halogen Free | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 4.699mm | 363mm | 0.141 3.58mm | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() PLT3I-M2 Panduit Corp | 22 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 6.6mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | 11.5 | 0.950' 289.56mm 11.40 | No | - | ROHS3 Compliant | - | ||
![]() HTMLT10WEH-LP Panduit Corp | 95 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TB3870 3M | 12 |
| Datasheet | - | Cable | Adhesive - Acrylic | - | Polyolefin (PO) | - | - | Bulk | 2010 | Dual Lock™ | Active | - | - | - | Black | - | - | - | - | - | - | - | 250 Stem Density | - | 3.05m | 1.000 25.40mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() GT.50X85P2 HellermannTyton | 15 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.75 (44.45mm) | - | - | 203.3016mm | 0.500 12.70mm | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | - | ||
![]() HDSB2-350-R Essentra Components | In Stock | - | Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | - | - | 50 per Pkg | 2015 | Richco, HDSB | Active | Not Applicable | - | - | Black | - | - | - | 350 lbs (158.76 kg) | - | Strapping | 4.00 (101.60mm) | Impact Resistant, UV Resistant | - | 381mm | 0.500 12.70mm | 15 | 1.250' 381.00mm | - | - | RoHS Compliant | - | ||
![]() HDSB2-350-L Essentra Components | 28 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | - | - | 25 per Pkg | 2015 | Richco, HDSB | Active | Not Applicable | - | - | Black | - | - | - | 350 lbs (158.76 kg) | - | Strapping | 9.70 (246.40mm) | Impact Resistant, UV Resistant | - | 838.2mm | 0.500 12.70mm | 33 | 2.750' 838.20mm | - | - | RoHS Compliant | - |