- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Body Plating | Halogen Free | Wire/Cable Diameter | Hole Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT8H-C0 Panduit Corp | 894 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.460567kg | Nylon | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 14.2mm | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.00 (228.60mm) | Weather Resistant | 8.636mm | 779mm | 0.350 8.89mm | - | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | - | - | ||
![]() S21-175-L0 Panduit Corp | 43 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.51 (140.00mm) | UV Resistant | - | - | 0.350 8.89mm | - | 20.75 | 1.738' 529.84mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLT4I-M20 Panduit Corp | 11010 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.837049kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.6mm | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 4.6mm | 368mm | 0.145 3.68mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SSPM2.5HP-L300 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 50 per Pkg | - | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | - | 7.6mm | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.76 (70.00mm) | Centering Pilot, Heat Stabilized, Weather Resistant | - | 256.6416mm | 0.300 7.62mm | - | 10 | 0.842' 256.54mm 10.10 | - | - | ROHS3 Compliant | - | - | ||
![]() PLT1M-M109 Panduit Corp | 290 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 255.145708g | PP, Polypropylene | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green | - | 4.6mm | - | - | 22 mm | - | 18 lbs (8.16 kg) | Green | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HLS-15R3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon, Polyethylene | Roll | 1999 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Orange | - | 19.1mm | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 0.750 19.05mm | - | 15' | 15.00' 4.57m | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ILT4S-M Panduit Corp | 523 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.449399kg | Nylon | 1000 per Pkg | 2008 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 4.00 (101.60mm) | - | 3.556mm | 374.904mm | 0.190 4.83mm | - | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | - | - | ||
![]() SG350LH-TL30 Panduit Corp | 231 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.42428kg | Nylon | 250 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | 115°C | - | Black | - | 13.9mm | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | Heat Stabilized | 7.366mm | 389mm | 0.330 8.40mm | - | 15.25 | 1.270' 387.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLTFC6S-CP316 Panduit Corp | 118 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 752.963334g | Stainless Steel | 100 per Pkg | 2007 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | - | 6.3mm | Polyester | - | - | - | 100 lbs (45.36 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | 4.3mm | 521mm | 0.180 4.57mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 156-00875 HellermannTyton | 10 |
| Datasheet | 2 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.30 (33.00mm) | Heat Stabilized | - | 149.9616mm | 0.181 4.60mm | - | 6 | 0.492' 150.00mm 5.91 | - | - | RoHS Compliant | - | - | ||
![]() PLT2S-C120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | 142.881597g | - | 100 per Pkg | 2015 | PAN-TY® PLT | Active | Not Applicable | 90°C | - | Black | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.88 (47.75mm) | Chemical Resistant, Weather Resistant | - | 188.0616mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | - | ||
![]() SG450H-L0 Panduit Corp | 386 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 50 per Pkg | 2005 | Super-Grip® | Active | Not Applicable | 85°C | - | Black | - | 15.2mm | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.20 (132.08mm) | Weather Resistant | 8.1mm | 471mm | 0.380 9.70mm | 1.73mm | 18.5 | 1.550' 472.44mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() PLWP1.5I-D Panduit Corp | 3452 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 500 per Pkg | - | PAN-TY® PLWP | Active | Not Applicable | 85°C | - | Natural | - | - | - | - | - | 4.7 mm | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 7.112mm | 152mm | 0.135 3.43mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | - | - | ||
![]() SC8-50-S10-C0 Panduit Corp | 926 |
| Datasheet | 8 Weeks | - | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | UV Resistant | - | - | 0.190 4.83mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 10 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 0m | 381mm | 0.300 7.62mm | - | 15 | 1.250' 381.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLT2S-L Panduit Corp | 14 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 138.345673g | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 4.6mm | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | - | 201mm | 0.180 4.57mm | - | 8 | 0.658' 200.66mm 7.90 | No | - | ROHS3 Compliant | - | - | ||
![]() SST2S-M20 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 975.223595g | Nylon | 1000 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | 2-Piece Design | - | 172mm | 0.180 4.57mm | - | 6.75 | 0.558' 170.08mm 6.70 | - | - | ROHS3 Compliant | - | - | ||
![]() PRT4S-M Panduit Corp | 2210 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 290.752738g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.6mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLT1M-C1 Panduit Corp | 81 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown | Unshielded | 4.6mm | - | Not Halogen Free | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | - | ||
![]() 805066W WH032 Alpha Wire | 2511 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyester, Synthetic Rubber Finish | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.085 2.16mm | - | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | - |