- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLM2S-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 154.221406g | Nylon, Polyamide | 100 per Pkg | 2006 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Black | 8.1mm | - | Not Halogen Free | 45 mm | 50 lbs (22.68 kg) | Black | Marker Strap/Flag Tie | 1.75 (44.45mm) | Weather Resistant, Write-On Area | 5.6mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 15 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 45.359237g | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | UV Resistant | 25.4mm | 154.8384mm | 0.118 3.00mm | - | 6 | 0.508' 154.94mm 6.10 | - | - | RoHS Compliant | - | ||
![]() 3240748 Phoenix Contact | In Stock |
| - | 4 Weeks | Cable | - | - | Polyamide | - | - | - | 2014 | - | Active | Not Applicable | - | - | Clear | - | UL | - | - | - | - | - | - | - | - | 200mm | 3.6mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PLT3S-C86 Panduit Corp | 20 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 267.619527g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Blue | 8.1mm | - | - | 76 mm | 50 lbs (22.68 kg) | Blue | Standard, Locking | 3.00 (76.20mm) | Metal Detectable | 6.1mm | 291mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | No | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 6 |
| Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | 120 | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 0m | 399.288mm | 0.300 7.62mm | - | 15.75 | 1.308' 398.78mm | - | - | ROHS3 Compliant | - | ||
![]() 3240815 Phoenix Contact | 6 |
| - | 4 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | 360mm | 7.9mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3240805 Phoenix Contact | In Stock | - | - | 6 Weeks | Cable | - | - | Stainless Steel | - | - | - | 2017 | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | 1.067m | 4.6mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() BT1M-M30 Panduit Corp | 3234 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 4.4mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | Heat Stabilized | 3.9624mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-TL69 Panduit Corp | 243 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 100°C | -40°C | Natural | 12.2mm | - | - | 102 mm | 120 lbs (54.43 kg) | White | Standard, Locking | 4.00 (101.60mm) | Flame Retardant | 7.4mm | 371mm | 0.300 7.62mm | - | 14.5 | 1.217' 370.84mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5I-C5 Panduit Corp | 493 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Green | 6.1mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | - | ROHS3 Compliant | - | ||
![]() S14-120-L0 Panduit Corp | 980 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.02 (102.00mm) | UV Resistant | - | - | 0.300 7.62mm | - | 14.5 | 1.207' 368.05mm | - | - | ROHS3 Compliant | - | ||
![]() MLT4SH-LP316 Panduit Corp | 1356 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.442424kg | Stainless Steel | 50 per Pkg | 2009 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 19mm | - | - | - | 900 lbs (408.24 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance | 8.5mm | 434mm | 0.630 16.00mm | - | 17 | 1.425' 434.34mm | - | - | ROHS3 Compliant | - | ||
![]() SG200S-M Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.442424kg | Nylon | 1000 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | - | - | Natural | 8.7mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | - | 210.9216mm | 0.225 5.70mm | 1.17mm | 8.25 | 0.692' 210.80mm 8.30 | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT3S-M30 Panduit Corp | 39643 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Heat Stabilized | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C76 Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 217.724366g | ETFE, Tetrafluoroethylene | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | 8mm | - | Not Halogen Free | 48 mm | 50 lbs (22.68 kg) | Blue | Standard, Locking | 1.88 (47.75mm) | Flame Retardant, Radiation Resistant | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT1.5M-XMR Panduit Corp | 582000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Molded | Polyamide (PA66), Nylon 6/6 | - | Nylon | 5000 per Reel; 2 Reels | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.31 (33.27mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | - | ROHS3 Compliant | - | ||
![]() MBCH-QR316 Panduit Corp | 2078 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | - | - | Bulk | 2011 | Pan-Steel® MBH | Active | Not Applicable | - | - | Black | - | - | - | - | 250 lbs (113.40 kg) | - | Strapping | Variable | Polyester Coated | - | 25.146m | 0.312 7.92mm | - | 82.5' | 82.50' 25.15m | - | - | ROHS3 Compliant | - | ||
![]() T255S0HIRX2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2005 | - | Active | 1 (Unlimited) | 110°C | -40°C | Black | - | - | - | 55 mm | 250 lbs (113.40 kg) | - | Standard, Locking | 2.17 (55.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 224.9424mm | 0.492 12.50mm | - | 8.75 | 0.738' 225.00mm 8.86 | - | Unknown | RoHS Compliant | - | ||
![]() RT250S9X2 HellermannTyton | 27 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Releasable | 2.17 (55.00mm) | - | - | 230.124mm | 0.492 12.50mm | - | 9 | 0.755' 230.00mm 9.05 | - | - | RoHS Compliant | - | ||
![]() T50L9C2UL HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | Plenum Rated, UL Rated | - | 390.144mm | 0.181 4.60mm | - | 15.25 | 1.280' 390.00mm | - | - | RoHS Compliant | - |