- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Body Plating | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT-04-18-BR-C Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Bulk | - | Diamond® | Active | Not Applicable | - | - | Brown | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.88 (22.35mm) | - | - | - | 0.095 2.41mm | - | 4 | 0.343' 104.65mm 4.12 | - | - | Non-RoHS Compliant | ||
![]() DT-04-18-PU-C Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Bulk | - | Diamond® | Active | Not Applicable | - | - | Purple | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.88 (22.35mm) | - | - | - | 0.095 2.41mm | - | 4 | 0.343' 104.65mm 4.12 | - | - | Non-RoHS Compliant | ||
![]() IT9100-CUV2 Panduit Corp | 614 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 653.173013g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Red | - | - | - | - | 100 mm | 124 lbs (56.25 kg) | Red | Cable Tie, Parallel | 3.94 (100.00mm) | UV Resistant | 7.62mm | 358mm | 0.350 8.89mm | - | 14 | 1.175' 358.14mm | - | No SVHC | ROHS3 Compliant | ||
![]() MRS6S-C4 Panduit Corp | 183 |
| Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 653.173013g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | - | 6.1mm | - | - | - | - | - | - | - | - | 4.4mm | 630mm | 7.9mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() MLT2.7S-CP316 Panduit Corp | 48 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 326.586535g | Stainless Steel | 100 per Pkg | - | Pan-Steel® MLT | Active | Not Applicable | - | - | Silver | - | 4.6mm | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 2.70 (68.60mm) | Corrosion Resistance | - | 259mm | 0.180 4.57mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | ||
![]() DT8EH-Q0 Panduit Corp | 285000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | 586.494934g | Acetal, Nylon | 25 per Pkg | 2002 | DURA-TY™ | Active | Not Applicable | 85°C | -40°C | Black | Unshielded | - | - | Not Halogen Free | 203 mm | 250 lbs (113.40 kg) | Black | Standard, Locking | 8.00 (203.20mm) | Chemical Resistant, UV Resistant, Weather Resistant | - | 685.8mm | 0.495 12.57mm | 1.5mm | 27 | 2.250' 685.80mm | No | No SVHC | ROHS3 Compliant | ||
![]() 156-01289 HellermannTyton | 23 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3240807 Phoenix Contact | In Stock | - | - | 4 Weeks | Cable | - | - | Stainless Steel | 2.130013g | - | Bulk | 2014 | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | 150mm | 4.6mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3240809 Phoenix Contact | 34 |
| - | 4 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | 259mm | 4.6mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3240816 Phoenix Contact | 23 |
| - | 6 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | 520mm | 7.9mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3240828 Phoenix Contact | In Stock | - | - | 6 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 316 | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | 300 lbs (136.08 kg) | - | Standard, Locking | 4.02 (102.00mm) | Halogen Free | - | 360mm | 0.311 7.90mm | - | 14.25 | 1.181' 360.00mm | - | - | RoHS Compliant | ||
![]() 3240812 Phoenix Contact | 34 |
| - | 6 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | - | 2018 | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 7.99 (203.00mm) | Halogen Free | - | 679mm | 0.181 4.60mm | - | 26.75 | 2.227' 678.94mm | - | - | RoHS Compliant | ||
![]() 3240727 Phoenix Contact | In Stock | - | - | 6 Weeks | Cable | - | - | Stainless Steel | - | - | - | 2017 | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | 838mm | 4.6mm | - | - | - | - | - | RoHS Compliant | ||
![]() MLT4H-TL316 Panduit Corp | 43 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 1.966323kg | - | 250 per Pkg | 2012 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance | - | 362.712mm | 0.310 7.87mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | ||
![]() MLTFC4EH-LP316 Panduit Corp | 183 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 934.400282g | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | - | 15.7mm | Polyester | - | - | 300 lbs (136.08 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance, UV Resistant | 6.3mm | 434mm | 0.500 12.70mm | - | 17 | 1.425' 434.34mm | - | - | ROHS3 Compliant | ||
![]() BF2M-C Panduit Corp | 794 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BF | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 3.9624mm | 211mm | 0.095 2.41mm | - | 8.25 | 0.692' 210.80mm 8.30 | - | - | ROHS3 Compliant | ||
![]() 3240766 Phoenix Contact | 22 |
| - | 6 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | 838mm | 7.9mm | - | - | - | - | - | RoHS Compliant | ||
![]() 156-00861 HellermannTyton | 1813 |
| Datasheet | 2 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2013 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | ||
![]() 3240718 Phoenix Contact | 34 |
| - | 4 Weeks | Cable | - | - | Nylon, Polyamide | - | - | - | - | - | Active | Not Applicable | 85°C | -40°C | Clear | - | - | - | - | - | - | - | - | - | - | - | 150mm | 3.6mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3240818 Phoenix Contact | 22 |
| - | 6 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | 1.067m | 4.6mm | - | - | - | - | - | RoHS Compliant |