- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | ELV | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240826 Phoenix Contact | 13 |
| - | 6 Weeks | - | Cable | - | - | Stainless Steel | - | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 1.067m | 7.9mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3240774 Phoenix Contact | In Stock |
| - | 4 Weeks | - | Cable | - | - | Nylon, Polyamide | - | - | - | - | - | - | Active | Not Applicable | 85°C | -40°C | Clear, Natural | - | - | - | - | - | - | - | - | - | - | - | - | 365mm | 7.8mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3240811 Phoenix Contact | 6 |
| - | 4 Weeks | - | Cable | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | 200.1 lbs (90.76 kg) | - | Standard, Locking | 5.98 (152.00mm) | Halogen Free | - | 520mm | 0.181 4.60mm | - | 20.5 | 1.706' 520.00mm | - | - | RoHS Compliant | - | ||
![]() PRT2H-L0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 185.972872g | Nylon, Polyamide | - | 50 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | Not Halogen Free | 51 mm | 80 lbs (36.29 kg) | Black | Standard, Releasable | 2.00 (50.80mm) | Weather Resistant | 7.62mm | 213mm | 0.300 7.62mm | - | 8.5 | 0.700' 213.36mm 8.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3240824 Phoenix Contact | 6 |
| - | 6 Weeks | - | Cable | - | - | Stainless Steel | - | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 520mm | 4.6mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3240723 Phoenix Contact | 6 |
| - | 6 Weeks | - | Cable | - | - | Stainless Steel | - | - | - | - | 2014 | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 838mm | 4.6mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3240829 Phoenix Contact | 34 |
| - | 6 Weeks | - | Cable | Free Hanging (In-Line) | - | Stainless Steel 316 | - | - | - | - | 2016 | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | 300 lbs (136.08 kg) | - | Standard, Locking | 5.98 (152.00mm) | Halogen Free | - | 520mm | 0.311 7.90mm | - | 20.5 | 1.706' 520.00mm | - | - | RoHS Compliant | - | ||
![]() PLT13H-C3 Panduit Corp | 353 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 21.318841g | Nylon | - | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | - | 14.2mm | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 13.00 (330.20mm) | - | 8.636mm | 1.1m | 0.350 8.89mm | - | 43.25 | 3.61' 1.10m | No | - | ROHS3 Compliant | - | ||
![]() MLTFC3.4H-CP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 766.571105g | - | - | 100 per Pkg | - | Pan-Steel® MLTFC | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 3.40 (86.36mm) | Corrosion Resistance, UV Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT4S-C Panduit Corp | 219 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon, Polyamide | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 8.6mm | - | - | Not Halogen Free | 102 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | 1.3mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2S-M4Y Panduit Corp | 490000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | 8mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() HLS-75R10 Panduit Corp | 2125 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 322.957796g | Nylon, Polyethylene | - | Roll | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | White | - | 19.1mm | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | - | 75' | 75.00' 22.86m | - | - | ROHS3 Compliant | - | ||
![]() 1-603227-0 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 | 100 per Pkg | 2003 | AMP-TY | Active | 1 (Unlimited) | - | - | Black | - | 6mm | UL | Compliant | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 4.28mm | 148mm | 0.142 3.61mm | 1.0922mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | Not Applicable | ||
![]() IT965-C0 Panduit Corp | 52 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 503.487531g | Nylon | - | 100 per Pkg | 2006 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | - | 65 mm | 124 lbs (56.25 kg) | Black | Cable Tie, Parallel | 2.56 (65.00mm) | UV Resistant, Weather Resistant | 7.62mm | 257mm | 0.350 8.89mm | - | 10 | 0.842' 256.54mm 10.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() BT2S-M1 Panduit Corp | 1027 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | - | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Brown | - | 8.1mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() 156-00864 HellermannTyton | 4813 |
| Datasheet | 2 Weeks | - | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | 2013 | - | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | ||
![]() PLT3H-TL30 Panduit Corp | 421 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.174804kg | Nylon | - | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 12.2mm | - | - | - | 76 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Heat Stabilized | 7.4mm | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLT3I-X5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 40.823313g | Nylon, Polyethylene | - | 10 per Pkg | 1999 | TAK-TY® HLT | Active | Not Applicable | 50°C | -18°C | Green | - | 25.4mm | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | 2.5mm | 305mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() UCT5S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 72.574779g | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | - | 27.9mm | - | - | - | 127 mm | 50 lbs (22.68 kg) | Grey | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457mm | 0.085 2.16mm | - | 18 | 1.500' 457.20mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T30XL0M4 HellermannTyton | 14 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | UL | - | - | 105 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 4.13 (104.90mm) | - | - | 365.76mm | 0.138 3.50mm | - | 14.25 | 1.198' 365.00mm | - | Unknown | RoHS Compliant | - |