- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8-40-C0 Panduit Corp | 43 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.09 (53.09mm) | UV Resistant | - | - | 0.140 3.56mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | ROHS3 Compliant | ||
![]() PLT4S-C2 Panduit Corp | 1250 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 8.6mm | 102 mm | 50 lbs (22.68 kg) | Red | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | ||
Tiny WHSL | 51 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 11.00 (279.40mm) | - | 0m | 914.4mm | 0.340 8.64mm | 36 | 3.000' 914.40mm | - | - | ROHS3 Compliant | ||
![]() WITA-120L-UVB-D Essentra Components | 4214 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2012 | Richco, WITA | Active | 1 (Unlimited) | - | - | Black | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.38 (162.05mm) | UV Resistant | - | 548.64mm | 0.310 7.87mm | 21.75 | 1.804' 550.00mm | - | - | RoHS Compliant | ||
![]() RKWR-2L-RD Essentra Components | 7 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 1.000 25.40mm | 75' | 75.00' 22.86m | - | - | RoHS Compliant | ||
![]() GT.50X86P2 HellermannTyton | 579 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Blue | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.75 (44.45mm) | - | - | 203.3016mm | 0.500 12.70mm | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | ||
![]() RKW-12-24-W Essentra Components | 43 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | 2013 | Richco, RKW | Active | - | - | - | White | - | - | - | - | Hook and Loop - Tie | - | - | - | 609.6mm | 0.750 19.05mm | 24 | 2.000' 609.60mm | - | - | RoHS Compliant | ||
![]() MT-27 Essentra Components | 22 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 316 | - | - | - | 2009 | Richco, MT | Active | 1 (Unlimited) | - | - | Silver | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 5.98 (152.00mm) | - | - | 521.208mm | 0.311 7.90mm | 20.5 | 1.709' 521.00mm | - | - | RoHS Compliant | ||
![]() MLT6H-LP Panduit Corp | 55 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 553.382691g | Stainless Steel | 50 per Pkg | 2003 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | 10mm | 152 mm | 450 lbs (204.12 kg) | Natural | Standard, Locking | 6.00 (152.40mm) | - | 521mm | 521mm | 0.310 7.87mm | 20.5 | 1.709' 521.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() DT44EH-C0 Panduit Corp | 408 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | 10.251188kg | Acetal | 100 per Pkg | 2008 | DURA-TY™ | Active | Not Applicable | - | - | Black | 12.7mm | - | 250 lbs (113.40 kg) | - | Standard, Locking | 44.00 (1117.60mm) | Chemical Resistant, UV Resistant, Weather Resistant | 12.446mm | 3.658m | 0.495 12.57mm | 12' | 12.00' 3.66m | - | - | ROHS3 Compliant | ||
![]() PLT8H-L Panduit Corp | 410 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 752.963334g | Nylon, Polyamide | 50 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 14.2mm | 229 mm | 175 lbs (79.40 kg) | Natural | Standard, Locking | 9.00 (228.60mm) | - | 8.636mm | 779mm | 0.350 8.89mm | 30.75 | 2.560' 780.29mm | - | No SVHC | ROHS3 Compliant | ||
![]() HLS-75R5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 322.957796g | Nylon, Polyethylene | Roll | 2002 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Green | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | 75' | 75.00' 22.86m | - | - | ROHS3 Compliant | ||
![]() PLT4S-M120 Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | 2.104669kg | Nylon | 1000 per Pkg | 2008 | PAN-TY® PLT | Active | Not Applicable | 90°C | -40°C | Black | 8.6mm | 102 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Weather Resistant | - | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | ||
![]() MRS6H-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 564.722501g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | 5.5mm | 630mm | 7.9mm | - | - | - | - | ROHS3 Compliant | ||
![]() MRS2S-C4 Panduit Corp | 133 |
| Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 272.15545g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 6.1mm | - | - | - | - | - | - | 4.4mm | 310mm | 4.4mm | - | - | - | - | ROHS3 Compliant | ||
![]() MLT8EH15-LP316 Panduit Corp | 62 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.762206kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 16.1mm | - | 700 lbs (317.52 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | 6.8mm | 754mm | 0.500 12.70mm | 29.75 | 2.475' 754.38mm | - | - | ROHS3 Compliant | ||
![]() PLT3S-M5 Panduit Corp | 31 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | 8.6mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | ||
![]() BT8LH-L0 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 13.2mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | Weather Resistant | 8.128mm | 699mm | 0.275 7.00mm | 27.5 | 2.292' 698.50mm | - | - | ROHS3 Compliant | ||
![]() BT4LH-TL0 Panduit Corp | 8 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.372117kg | Nylon | 250 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 13.2mm | 102 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 8.128mm | 378mm | 0.275 7.00mm | 15 | 1.242' 378.46mm | No | No SVHC | ROHS3 Compliant | ||
![]() BT2M-M8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 589.670081g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Gray | 4.6mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 3.9624mm | 201mm | 0.095 2.41mm | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant |