- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | ELV | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Material Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT3H-L186 Panduit Corp | 254 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polypropylene (PP) | 226.796213g | PP, Polypropylene | - | 50 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Blue | 7.6mm | - | - | 76 mm | 60 lbs (27.22 kg) | Blue | Standard, Locking | 3.00 (76.20mm) | Chemical Resistant, Metal Detectable | 282mm | 282mm | 0.300 7.62mm | - | 11 | 0.925' 281.94mm 11.10 | 1.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MBCSH-QR316 Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | - | - | - | Bulk | 2011 | Pan-Steel® MBSH | Active | Not Applicable | - | - | Black | - | - | - | - | 450 lbs (204.12 kg) | - | Strapping | Variable | Polyester Coated | - | 25.146m | 0.625 15.88mm | - | 82.5' | 82.50' 25.15m | - | - | - | ROHS3 Compliant | - | ||
![]() 815040W WH032 Alpha Wire | 44 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyester, Wax Finish | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 32 lbs (14.52 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant | - | - | 0.030 0.76mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 802566B BK032 Alpha Wire | 2521 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyester, Synthetic Rubber Finish | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 25 lbs (11.34 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.060 1.52mm | - | 1500' | 1500.00' 457.20m | - | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C30 Panduit Corp | 9566 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | - | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 6.1mm | - | - | 35 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | 4.6mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T150XLL9X2 HellermannTyton | 334 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 405 mm | 175 lbs (79.40 kg) | - | Standard, Locking | 15.94 (405.00mm) | - | - | 1.32588m | 0.350 8.89mm | - | 4.25' | 4.35' 1.33m | - | - | Unknown | RoHS Compliant | - | ||
![]() 805040W WH032 Alpha Wire | 7 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Synthetic Rubber Finish | - | - | - | Roll | 2008 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.085 2.16mm | - | 1500' | 1500.00' 457.20m | - | - | - | ROHS3 Compliant | - | ||
![]() 807510W WH032 Alpha Wire | 2326 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Fiberglass, Polytetrafluoroethylene (PTFE) Coated | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 75 lbs (34.02 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.085 2.16mm | - | 1500' | 1500.00' 457.20m | - | - | - | ROHS3 Compliant | - | ||
![]() 3240763 Phoenix Contact | 34 |
| - | 9 Weeks | - | Cable | - | - | Polyamide | - | - | - | - | 2014 | - | Active | Not Applicable | - | - | Clear | - | UL | - | - | - | - | - | - | - | - | 200mm | 4.5mm | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 50 | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 113.398093g | - | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | UV Resistant | 25.4mm | 226.1616mm | 0.141 3.58mm | - | 9 | 0.742' 226.16mm 8.90 | - | - | - | RoHS Compliant | - | ||
![]() PLWP1M-D Panduit Corp | 28806 |
| Datasheet | 4 Weeks | - | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | - | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 5.59mm | 109mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | - | - | - | ROHS3 Compliant | - | ||
![]() HLT3I-X4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 40.823313g | Nylon, Polyethylene | - | 10 per Pkg | 1999 | TAK-TY® HLT | Active | Not Applicable | 50°C | -18°C | Yellow | 25.4mm | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | 2.5mm | 304.8mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | - | No | - | ROHS3 Compliant | - | ||
![]() S8-50-C Panduit Corp | 996 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.09 (53.09mm) | - | - | - | 0.190 4.83mm | - | 8.5 | 0.705' 215.00mm 8.46 | - | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C86 Panduit Corp | 5 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon, Polyamide | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Blue | 8.1mm | - | - | 47 mm | 50 lbs (22.68 kg) | Blue | Standard, Locking | 1.85 (46.99mm) | Metal Detectable | 6.1mm | 186mm | 0.190 4.83mm | - | 7.25 | 0.608' 185.42mm 7.30 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T50I0UVC2 HellermannTyton | 13 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 80 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 3.15 (80.00mm) | UV Resistant | - | 304.8mm | 0.181 4.60mm | - | 12 | 1.000' 304.80mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 1-604751-0 TE Connectivity Raychem Cable Protection | 614 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 | 100 per Pkg | 1997 | AMP-TY | Active | 1 (Unlimited) | - | - | Black | 7.49mm | UL | Compliant | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.65mm | 148mm | 0.183 4.65mm | 1.0922mm | 11.75 | 0.986' 300.48mm 11.83 | - | - | - | RoHS Compliant | Not Applicable | ||
![]() BT1.5M-M30 Panduit Corp | 34 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | - | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 3.9624mm | 160mm | 0.095 2.41mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 6 |
| Datasheet | 3 Weeks | - | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 158.757329g | - | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | 85°C | 0°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | UV Resistant | 25.4mm | 218.5416mm | 0.180 4.57mm | - | 8.5 | 0.717' 218.44mm 8.60 | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 27613 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 589.670081g | - | - | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | UV Resistant | 31.75mm | 205.74mm | 0.118 3.00mm | - | 8 | 0.675' 205.74mm 8.10 | - | - | - | RoHS Compliant | - | ||
![]() S6-18-C Panduit Corp | 673 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.57 (40.00mm) | - | - | - | 0.100 2.54mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | - | ROHS3 Compliant | - |