- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS6W38T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.206556kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | - | 500 lbs (226.80 kg) | - | Strapping | 6.00 (152.40mm) | - | - | 618.744mm | 0.375 9.53mm | - | 24.25 | 2.030' 618.74mm | No | - | ROHS3 Compliant | ||
![]() SST4H-L0 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | 50 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | - | 7.6mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | 2-Piece Design, Weather Resistant | - | 376mm | 0.300 7.62mm | - | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | ||
![]() PLF1MA-M10 Panduit Corp | 28 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 757.499258g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | White | - | 2.5mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 130mm | 0.098 2.50mm | - | 5 | 0.425' 129.54mm 5.10 | - | - | ROHS3 Compliant | ||
![]() PLT1M-L3-0 Panduit Corp | 876 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange, Black Stripe | - | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() PLB3S-M30 Panduit Corp | 2020 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.267962kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 115°C | -40°C | Black | - | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 3.00 (76.20mm) | Heat Stabilized | 5.588mm | 300mm | 0.190 4.83mm | - | 11.75 | 0.983' 299.72mm 11.80 | - | - | ROHS3 Compliant | ||
![]() S4-18-C Panduit Corp | 116 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | - | - | 0.100 2.54mm | - | 4 | 0.328' 100.00mm 3.94 | - | - | ROHS3 Compliant | ||
![]() T50R9M4 HellermannTyton | 162926 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Polyamide | 1000 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | UL | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | 64.77mm | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | ||
Tiny WHSL | 379 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 14.70 (373.38mm) | UV Resistant | 0m | 1.216152m | 0.360 9.14mm | - | 48 | 3.99' 1.22m | - | - | RoHS Compliant | ||
![]() PLWP1M-D30 Panduit Corp | 850 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 500 per Pkg | 2007 | PAN-TY® PLWP | Active | Not Applicable | 115°C | - | Black | - | 13.5mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | Heat Stabilized | 5.588mm | 109mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | No | - | ROHS3 Compliant | ||
![]() HLS-75R6 Panduit Corp | 2953 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 322.957796g | Nylon, Polyethylene | Roll | 2005 | TAK-TY® HLS | Active | Not Applicable | 104°C | -17°C | Blue | - | 19.1mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | - | 75' | 75.00' 22.86m | No | - | ROHS3 Compliant | ||
![]() BT4I-C Panduit Corp | 42 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 6.3mm | - | Not Halogen Free | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 4.699mm | 363mm | 0.141 3.58mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | ||
![]() MLT8H-LP316 Panduit Corp | 323 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 703.068173g | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | 10mm | - | Not Halogen Free | - | 450 lbs (204.12 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | 5.6mm | 679mm | 0.310 7.87mm | 250μm | 26.75 | 2.233' 680.72mm | No | - | ROHS3 Compliant | ||
![]() MLT8H-LP Panduit Corp | 46 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 653.173013g | Stainless Steel | 50 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | - | - | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | - | 679mm | 0.310 7.87mm | - | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | ||
![]() PLT1M-L8-0 Panduit Corp | 471 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Slate, Black Stripe | - | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() IT9115-CUV2 Panduit Corp | 836 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 6.803886g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Red | - | - | - | - | 115 mm | 124 lbs (56.25 kg) | Red | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.62mm | 389mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() HLM-15R8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon, Polyethylene | Roll | 2006 | TAK-TY® HLM | Active | Not Applicable | 104°C | -17°C | Gray | - | 8.4mm | - | - | - | 18 lbs (8.16 kg) | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 0.330 8.40mm | - | 15' | 15.00' 4.57m | No | - | ROHS3 Compliant | ||
![]() PLT7LH-C0 Panduit Corp | 843 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 961.615824g | Nylon, Polyamide | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 12.2mm | - | - | 178 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 7.00 (177.80mm) | Weather Resistant | 8.255mm | 627mm | 0.300 7.62mm | - | 24.75 | 2.058' 627.38mm | No | No SVHC | ROHS3 Compliant | ||
![]() PLT5EH-NB-C0 Panduit Corp | 65 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.487783kg | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Black | - | 20.3mm | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 5.00 (127.00mm) | No Buckle, Weather Resistant | 10.2mm | 503mm | 0.500 12.70mm | - | 19.75 | 1.650' 503.00mm | - | - | ROHS3 Compliant | ||
![]() 156-00074 HellermannTyton | 26 | - | Datasheet | 2 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 105 mm | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 381mm | 0.500 12.70mm | - | 15 | 1.250' 381.00mm | - | Unknown | RoHS Compliant | ||
![]() PLT1S-C Panduit Corp | 4695 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8mm | - | - | 25 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 1.00 (25.40mm) | - | 5.588mm | 122mm | 0.190 4.83mm | - | 4.75 | 0.400' 121.92mm 4.80 | - | No SVHC | ROHS3 Compliant |