- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | ELV | Halogen Free | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLT2I-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 29.029912g | - | - | 10 per Pkg | 2006 | TAK-TY® HLT | Active | Not Applicable | 104°C | -18°C | Gray | - | - | - | - | 40 lbs (18.14 kg) | Hook and Loop - Tie | 1.91 (48.51mm) | - | - | 203mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() LC132 BK088 Alpha Wire | 2772 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Synthetic Rubber Finish | - | - | - | Roll | 2005 | FIT® LC | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.085 2.16mm | - | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | ||
![]() BT1.5I-M4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | - | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Yellow | 6.3mm | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | - | 6 | 0.509' 155.00mm 6.10 | No | - | ROHS3 Compliant | - | ||
![]() 109-00051 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Q Tie | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | - | Halogen Free | 50 lbs (22.68 kg) | Standard, Locking | 4.33 (110.00mm) | Halogen Free, Pre-Lock | - | 410mm | 0.185 4.70mm | - | 16.25 | 1.345' 410.00mm | - | - | RoHS Compliant | - | ||
![]() T50R2HALM4 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 1.75 (44.45mm) | Plenum Rated | - | 203.3016mm | 0.177 4.50mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | - | ||
![]() 808036B BK089 Alpha Wire | 2187 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 80 lbs (36.29 kg) | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.110 2.79mm | - | 750' | 750.00' 228.60m | - | - | ROHS3 Compliant | - | ||
![]() LC136 WH088 Alpha Wire | 2280 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | - | Roll | 2005 | FIT® LC | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.085 2.16mm | - | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | ||
![]() GCTC5S-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | Brass, Nylon | - | 10 per Pkg | 2005 | Cinch™ TAK-TY® | Active | Not Applicable | 105°C | -18°C | Black | 27.9mm | - | - | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457.2mm | 0.750 19.05mm | - | 18 | 1.500' 457.20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CBR1.5I-M0 Panduit Corp | 37 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | - | 1000 per Pkg | - | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 6.4mm | - | - | - | 40 lbs (18.14 kg) | Cable Tie, Parallel | 1.50 (38.10mm) | Weather Resistant | 6.35mm | 150mm | 0.141 3.58mm | 1.02mm | 6 | 0.492' 150.00mm 5.91 | - | - | ROHS3 Compliant | Lead Free | ||
![]() PRT10EH-C0 Panduit Corp | 493 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.463007kg | - | - | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 250 lbs (113.40 kg) | Lashing, Releasable | 10.00 (254.00mm) | Weather Resistant | - | 869mm | 0.500 12.70mm | - | 34.25 | 2.850' 868.68mm | - | - | ROHS3 Compliant | - | ||
![]() BT4S-M5 Panduit Corp | 906 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.540117kg | Nylon | - | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Green | 8.1mm | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 17 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 181.436948g | - | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 3.00 (76.20mm) | - | 25.4mm | 281.94mm | 0.181 4.60mm | - | 11 | 0.925' 281.94mm 11.10 | - | - | ROHS3 Compliant | - | ||
![]() RKWDA-32-20-BK Essentra Components | 57 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 10 per Pkg | 2013 | Richco, RKWDA | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | Hook and Loop - Tie | 5.50 (139.70mm) | - | - | 509.016mm | 2.000 50.80mm | - | 20 | 1.667' 508.10mm | - | - | RoHS Compliant | - | ||
![]() S17-50-M0 Panduit Corp | 6014 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.33 (110.00mm) | UV Resistant | - | - | 0.190 4.83mm | - | 17 | 1.408' 429.26mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C2 Panduit Corp | 1000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | - | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 6.1mm | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 1.38 (35.00mm) | - | 4.6mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() 156-00860 HellermannTyton | 13 |
| Datasheet | 14 Weeks | - | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | 2013 | - | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | ||
![]() AST10-5-C100 Panduit Corp | 23 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 780.178876g | Polypropylene | - | 100 per Pkg | 2005 | - | Active | Not Applicable | 115°C | -40°C | Black | 29.5mm | - | - | - | 75 lbs (34.02 kg) | Standard, Releasable | 1.00 (25.40mm) | Weather Resistant | - | 142mm | 0.448 11.40mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() 2-603227-0 TE Connectivity Raychem Cable Protection | 10154 |
| - | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 | 1000 per Pkg | 2010 | AMP-TY | Active | 1 (Unlimited) | - | - | Black | 6mm | UL | Compliant | - | 30 lbs (13.61 kg) | Standard, Locking | 1.25 (31.75mm) | - | 4.28mm | 148mm | 0.142 3.61mm | 1.0922mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | Not Applicable | ||
![]() CBR2HS-D0 Panduit Corp | 5717 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.133981kg | Nylon | - | 500 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 9.9mm | - | - | - | 85 lbs (38.56 kg) | Cable Tie, Parallel | 2.00 (50.80mm) | Weather Resistant | 8.2804mm | 203mm | 0.250 6.35mm | 1.47mm | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRS4H-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | Radial | Stainless Steel | 480.807912g | Stainless Steel | - | - | 2002 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | - | 5.5mm | 470mm | 7.9mm | - | - | - | - | - | RoHS Compliant | - |